- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Pin Count | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Noise Figure-Max | Up Conversion Gain-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SAM-1 Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 600 MHz | 100 °C | -55 °C | METAL | DIP8,.1 | DIP8,.1 | Active | - | Yes | e3/e2 | Yes | EAR99 | - | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 1 MHz | 2.92 | 17 dBm | - | 8.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() XU1006-BD Mimix Broadband | In Stock | - | Datasheet | - | - | - | MIMIX BROADBAND INC | - | - | - | - | - | - | Transferred | - | Yes | - | - | - | - | - | COMPONENT | unknown | - | - | - | UP CONVERTER | - | - | - | - | - | YES | 42000 MHz | 35000 MHz | 4000 MHz | - | - | - | - | 3 dB | ||
![]() XU1006-BD MACOM | In Stock | - | Datasheet | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | - | - | - | - | - | - | Active | - | Yes | e3 | Yes | - | Matte Tin (Sn) | - | COMPONENT | compliant | - | - | - | UP CONVERTER | - | - | - | - | - | YES | 42000 MHz | 35000 MHz | 4000 MHz | - | - | - | - | 3 dB | ||
![]() TFM-15 Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 3000 MHz | 100 °C | -55 °C | - | - | - | Active | - | Yes | e2 | Yes | EAR99 | TIN SILVER | - | COMPONENT | compliant | - | - | - | DOUBLE BALANCED | 10 MHz | 2.85 | 17 dBm | - | 8.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() SL2610/IG/LH1Q Microsemi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 40 | MICROSEMI CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC40,.24SQ,20 | Transferred | DFN | No | - | - | - | - | - | - | unknown | 40 | 5 V | 196 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC-60LH Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 6000 MHz | 100 °C | -55 °C | - | - | - | Active | - | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 1600 MHz | 4.89 | 16.99 dBm | - | 8.3 dB | - | - | - | - | - | - | - | - | - | ||
![]() ZFM-5X-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | - | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA | COAXIAL | unknown | - | - | - | DOUBLE BALANCED | 1 MHz | 3.9 | 17 dBm | - | 9 dB | - | - | - | - | - | - | - | - | - | ||
![]() TUF-R3LHSM Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 400 MHz | 100 °C | -55 °C | METAL | SMSIP4H,.4 | SMSIP4H,.4 | Active | - | Yes | - | - | EAR99 | - | HIGH RELIABILITY | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 0.3 MHz | 2.47 | 17 dBm | - | 8 dB | - | - | - | - | - | - | - | - | - | ||
![]() SL2610/IG/LH1N Microsemi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 40 | MICROSEMI CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC40,.24SQ,20 | Transferred | DFN | No | - | - | - | - | - | - | unknown | 40 | 5 V | 196 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUF-R3SM Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 400 MHz | 100 °C | -55 °C | METAL | SMSIP4H,.4 | SMSIP4H,.4 | Active | - | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 0.25 MHz | 3.16 | 17 dBm | - | 8 dB | - | - | - | - | - | - | - | - | - | ||
![]() TDA6509HN Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 32 | PHILIPS SEMICONDUCTORS | - | 85 °C | -20 °C | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Transferred | - | Yes | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | unknown | - | 5 V | 74 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMM5145XZ SUMITOMO ELECTRIC Industries Ltd | In Stock | - | Datasheet | - | - | - | SUMITOMO ELECTRIC INDUSTRIES LTD | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | unknown | - | - | - | UP CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JMS-5MH Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | MINI-CIRCUITS | 1500 MHz | 85 °C | -40 °C | CERAMIC | SMDIP6,.3 | SMDIP6,.3 | Active | - | Yes | e3 | Yes | EAR99 | TIN OVER NICKEL | - | COMPONENT | compliant | - | - | - | DOUBLE BALANCED | 5 MHz | 3.82 | 23 dBm | - | 9.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() MCA1T-80H Mini-Circuits | 3600 | - | Datasheet | - | - | - | MINI-CIRCUITS | 8000 MHz | 85 °C | -40 °C | - | - | - | Active | - | Yes | - | - | - | - | - | MODULE | not_compliant | - | - | - | DOUBLE BALANCED | 2800 MHz | 5.09 | 23.01 dBm | - | 8.9 dB | - | - | - | - | - | - | - | - | - | ||
![]() MAX2673 Maxim Integrated Products | In Stock | - | Datasheet | - | - | - | MAXIM INTEGRATED PRODUCTS INC | - | - | - | - | - | - | Transferred | - | No | e0 | No | - | TIN LEAD | - | - | compliant | - | - | - | UP CONVERTER | - | - | - | - | - | YES | - | - | 500 MHz | 10 MHz | 2500 MHz | 40 MHz | 8 dB | 12 dB | ||
![]() STM-3500 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | unknown | - | - | - | TRIPLE BALANCED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX05-10-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1000 MHz | 85 °C | -40 °C | - | - | - | Active | - | Yes | - | Yes | EAR99 | Nickel (Ni) | SMA | COAXIAL | not_compliant | - | - | - | DOUBLE BALANCED | 10 MHz | 1.98 | 17 dBm | - | 8.3 dB | - | - | - | - | - | - | - | - | - | ||
![]() RMK-5-571 Mini-Circuits | In Stock |
| Datasheet | - | - | - | MINI-CIRCUITS | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ-K11X Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 1900 MHz | - | - | - | - | - | Contact Manufacturer | - | No | - | No | - | - | - | COMPONENT | compliant | - | - | - | DOUBLE BALANCED | 5 MHz | - | 20 dBm | - | 9.8 dB | - | - | - | - | - | - | - | - | - | ||
![]() CLK-6000 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 6000 MHz | 85 °C | -55 °C | - | - | - | Contact Manufacturer | - | Yes | - | - | - | - | SMA | COAXIAL | compliant | - | - | - | DOUBLE BALANCED | 1 MHz | - | - | 50 Ω | 10 dB | - | - | - | - | - | - | - | - | - |