- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Pin Count | Power Supplies | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | Input Power-Min (CW) | Output Power-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SA602N Philips Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | PHILIPS SEMICONDUCTORS | - | 85 °C | -40 °C | PLASTIC/EPOXY | DIP8,.3 | DIP8,.3 | Transferred | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | unknown | - | 6 V | 2.8 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLX-K5 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 750 MHz | - | - | - | SURFACE MOUNT PACKAGE-6 | - | Contact Manufacturer | - | No | - | No | - | - | - | COMPONENT | compliant | - | - | - | FREQUENCY DOUBLER | 50 MHz | - | 15 dBm | 50 Ω | 13.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() ADE-R2ASK Mini-Circuits | 65 |
| Datasheet | YES | SURFACE MOUNT | 6 | MINI-CIRCUITS | 1000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Obsolete | - | Yes | e3 | - | EAR99 | TIN OVER NICKEL | HIGH RELIABILITY | COMPONENT | compliant | - | - | - | DOUBLE BALANCED | 2 MHz | 3.47 | 17 dBm | - | 9.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() XX1000-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC2721GV-E1-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | - | 85 °C | -40 °C | - | - | - | Transferred | - | Yes | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | COMPONENT | compliant | - | - | - | DOWN CONVERTER | - | - | - | 50 Ω | - | YES | 2000 MHz | 900 MHz | 600 MHz | 50 MHz | 18 dB | 15 dB | -30 dBm | 7 dBm | ||
![]() NJG1550F New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | NEW JAPAN RADIO CO LTD | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | unknown | - | - | - | DOWN CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFM-2 Synergy Microwave Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | 22 | SYNERGY MICROWAVE CORP | 32 MHz | 70 °C | -20 °C | METAL | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-22 | SOLCC22,.67 | Contact Manufacturer | - | Yes | - | Yes | - | - | - | COMPONENT | compliant | - | 5 V | 80 mA | SINGLE BALANCED | 0.1 MHz | - | - | 50 Ω | 9 dB | - | - | - | - | - | - | - | - | - | ||
![]() SRA-173H Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1200 MHz | 100 °C | -55 °C | - | - | - | Active | - | Yes | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 5 MHz | 2.78 | 23 dBm | - | 8.5 dB | - | - | - | - | - | - | - | - | - | ||
![]() XM1001-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAK-1WH Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | MINI-CIRCUITS | 750 MHz | 100 °C | -55 °C | METAL | CASE A05, 8 PIN | DIP8,.2,200 | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 5 MHz | 3.07 | 23 dBm | - | 9 dB | - | - | - | - | - | - | - | - | - | ||
![]() ESMD-C15TR MACOM | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | M/A-COM INC | - | 100 °C | -55 °C | PLASTIC/EPOXY | - | LCC6/8,.37X.5,170 | Transferred | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZFM-5XB Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | - | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | - | - | - | DOUBLE BALANCED | 1 MHz | 3.9 | 17 dBm | - | 9 dB | - | - | - | - | - | - | - | - | - | ||
![]() XP-203 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | SYNERGY MICROWAVE CORP | 150 MHz | - | - | - | - | - | Contact Manufacturer | - | No | - | No | - | - | RF/MICROWAVE FREQUENCY MULTIPLIER | COMPONENT | compliant | - | - | - | FREQUENCY DOUBLER | 0.05 MHz | - | 13 dBm | 50 Ω | 15 dB | - | - | - | - | - | - | - | - | - | ||
![]() MB15H110PV-G-EFE1 FUJITSU Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAC-60LH Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 6000 MHz | 100 °C | -55 °C | - | - | - | Active | - | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 1600 MHz | 4.89 | 16.99 dBm | - | 8.3 dB | - | - | - | - | - | - | - | - | - | ||
![]() ZFM-5X-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | MINI-CIRCUITS | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | - | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA | COAXIAL | unknown | - | - | - | DOUBLE BALANCED | 1 MHz | 3.9 | 17 dBm | - | 9 dB | - | - | - | - | - | - | - | - | - | ||
![]() TUF-R3LHSM Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 400 MHz | 100 °C | -55 °C | METAL | SMSIP4H,.4 | SMSIP4H,.4 | Active | - | Yes | - | - | EAR99 | - | HIGH RELIABILITY | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 0.3 MHz | 2.47 | 17 dBm | - | 8 dB | - | - | - | - | - | - | - | - | - | ||
![]() SL2610/IG/LH1N Microsemi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 40 | MICROSEMI CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | LCC40,.24SQ,20 | Transferred | DFN | No | - | - | - | - | - | - | unknown | 40 | 5 V | 196 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUF-R3SM Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 4 | MINI-CIRCUITS | 400 MHz | 100 °C | -55 °C | METAL | SMSIP4H,.4 | SMSIP4H,.4 | Active | - | Yes | - | - | EAR99 | - | - | COMPONENT | unknown | - | - | - | DOUBLE BALANCED | 0.25 MHz | 3.16 | 17 dBm | - | 8 dB | - | - | - | - | - | - | - | - | - | ||
![]() TDA6509HN Philips Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 32 | PHILIPS SEMICONDUCTORS | - | 85 °C | -20 °C | PLASTIC/EPOXY | - | LCC32,.2SQ,20 | Transferred | - | Yes | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | unknown | - | 5 V | 74 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |