- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Noise Figure-Max | Up Conversion Gain-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMD-K2B Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, CASE 134, 6 PIN | - | Contact Manufacturer | Yes | - | Yes | - | - | - | MODULE | compliant | DOUBLE BALANCED | 5 MHz | - | 20 dBm | 50 Ω | 9.5 dB | - | - | - | - | - | - | - | ||
![]() SMZ-K2M Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1000 MHz | - | - | - | - | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | DOUBLE BALANCED | 5 MHz | - | 24 dBm | - | 9.3 dB | - | - | - | - | - | - | - | ||
![]() MCA-19FLH Mini-Circuits | 10 |
| Datasheet | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 1910 MHz | 100 °C | -55 °C | CERAMIC | FL10,.24 | FL10,.24 | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | not_compliant | DOUBLE BALANCED | 1850 MHz | 2.64 | 16 dBm | - | 8.8 dB | - | - | - | - | - | - | - | ||
![]() ZFM-1HB Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DOUBLE BALANCED | 2 MHz | 1.9 | 23 dBm | - | 8.5 dB | - | - | - | - | - | - | - | ||
![]() SLD-K2L Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1000 MHz | - | - | - | 159, 6 PIN | - | Contact Manufacturer | No | - | No | - | - | - | COMPONENT | compliant | DOUBLE BALANCED | 5 MHz | - | 23 dBm | - | 9.5 dB | - | - | - | - | - | - | - | ||
![]() ZX05-U712H-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 7100 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA | COMPONENT | not_compliant | DOUBLE BALANCED | 10 MHz | 3.08 | 20 dBm | - | 9.2 dB | - | - | - | - | - | - | - | ||
![]() MK-2BR Mini-Circuits | 2724 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1000 MHz | 100 °C | -55 °C | - | - | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA | COAXIAL | unknown | FREQUENCY DOUBLER | 10 MHz | - | 23 dBm | 50 Ω | 16.5 dB | - | - | - | - | - | - | - | ||
![]() MDB-73H-DG Mini-Circuits | In Stock | - | Datasheet | - | - | - | 2016-05-06 | MINI-CIRCUITS | - | - | - | - | - | - | Active | Yes | - | - | EAR99 | - | - | - | unknown | DOUBLE BALANCED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGS-5-17 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 19000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-3 | - | Contact Manufacturer | Yes | - | Yes | - | - | - | COMPONENT | compliant | DOUBLE BALANCED | 3000 MHz | - | 20 dBm | 50 Ω | 11 dB | - | - | - | - | - | - | - | ||
![]() ADL5802XCPZ-R7 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | ANALOG DEVICES INC | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | unknown | DOUBLE BALANCED | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HJK-412H Mini-Circuits | 7 |
| Datasheet | YES | SURFACE MOUNT | 6 | - | MINI-CIRCUITS | 4100 MHz | 85 °C | -40 °C | - | LCC6/8,.37X.5,175 | LCC6/8,.37X.5,175 | Active | Yes | - | - | EAR99 | - | TR, 7 INCH; 200 | COMPONENT | unknown | DOUBLE BALANCED | 2400 MHz | 4.34 | 20 dBm | - | 12.2 dB | - | - | - | - | - | - | - | ||
![]() TGC4402-SM Qorvo | In Stock | - | Datasheet | - | - | - | - | QORVO INC | 26000 MHz | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | COMPONENT | compliant | SINGLE BALANCED | 18000 MHz | - | 19 dBm | - | 9 dB | - | - | - | - | - | - | - | ||
![]() ZFM-2-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1000 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | Yes | EAR99 | - | SMA | COAXIAL | unknown | DOUBLE BALANCED | 1 MHz | 2.77 | 17 dBm | - | 8.5 dB | - | - | - | - | - | - | - | ||
![]() ZP-5MH Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | Yes | EAR99 | - | BNC | COAXIAL | not_compliant | DOUBLE BALANCED | 20 MHz | 3.71 | 23 dBm | - | 9 dB | - | - | - | - | - | - | - | ||
![]() SBL-1LH Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 500 MHz | 100 °C | -55 °C | - | - | - | Obsolete | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | COMPONENT | unknown | DOUBLE BALANCED | 2 MHz | 2.74 | 17 dBm | 50 Ω | 8 dB | - | - | - | - | - | - | - | ||
![]() ZX05-83-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 8000 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | EAR99 | - | SMA, HIGH ISOLATION | COAXIAL | not_compliant | DOUBLE BALANCED | 2300 MHz | 3.86 | 17 dBm | - | 8.5 dB | - | - | - | - | - | - | - | ||
![]() SBL-1MH Mini-Circuits | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 8 | - | MINI-CIRCUITS | 500 MHz | 100 °C | -55 °C | METAL | DIP8,.2,200 | DIP8,.2,200 | Active | Yes | e2 | Yes | EAR99 | Tin/Silver (Sn/Ag) | HIGH ISOLATION | COMPONENT | unknown | DOUBLE BALANCED | 1 MHz | 2.45 | 17 dBm | - | 8.5 dB | - | - | - | - | - | - | - | ||
![]() ADE-R272MH Mini-Circuits | In Stock |
| Datasheet | YES | SURFACE MOUNT | 6 | - | MINI-CIRCUITS | 2700 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Active | Yes | e3 | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | HIGH RELIABILITY | COMPONENT | unknown | DOUBLE BALANCED | 1300 MHz | 3.75 | 17 dBm | - | 9.5 dB | - | - | - | - | - | - | - | ||
![]() MCA-352 Mini-Circuits | 10 |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 3490 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | e3 | - | EAR99 | TIN | - | COMPONENT | not_compliant | DOUBLE BALANCED | 2230 MHz | 5.77 | 20 dBm | - | 9.5 dB | - | - | - | - | - | - | - | ||
![]() ACU2109S3C Coherent Thermal Solutions | In Stock | - | Datasheet | - | - | - | - | II-VI INC | - | 85 °C | -40 °C | - | S3, MODIFIED SOIC-16 | - | Obsolete | - | - | - | - | - | HIGH RELIABILITY | COMPONENT | unknown | UP CONVERTER | - | - | - | - | - | YES | 1200 MHz | 900 MHz | 860 MHz | 50 MHz | 8 dB | 6 dB |