- Manufacturer
- Package / Case
- P1dB
- Packaging
- RF Frequency
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Function
- Noise Floor
- Base Part Number
- Voltage - Supply
- Number of Pins
Attribute column
Categories
RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | Input Power-Min (CW) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMA0502LA2MD L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | 1 (Unlimited) | - | K-F; SMA-F | COAXIAL | MODULATOR | 500MHz | 1.5 | 5dBm | - | - | - | - | BIPHASE | - | - | - | - | - | - | - | - | ||
![]() BMT0709LC10MD-LVPECL L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMT0709B24AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8283A29V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM8284E10M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS5259L18W-U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA40208LC7 L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | - | COAXIAL | DOWN CONVERTER | - | 2 | - | - | - | YES | 8000MHz | - | 2000MHz | 250MHz | 10MHz | - | - | 23 dB | 11 dB | 1dBm | ||
![]() DA40508C17W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2526E29Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSM0618HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 80MHz | 40MHz | 18000MHz | 6000MHz | - | - | - | ||
![]() SM0104LC1MDC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | MODULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME0206E06M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SDM002008E15V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC1218D13W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0218A30V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0218LC1MDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 12 dB | - | - | SSB | - | - | - | - | - | - | - | - | ||
![]() SDM0103C02Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0226LC1MDB L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | - | - | - | ||
![]() SMC0206LI1CDA L3 Narda-MITEQ | In Stock | - | - | 6000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | 18dBm | 50Ohm | 15 dB | - | - | SSB | - | - | - | - | - | - | - | - | ||
![]() SM2737LI6CDQ L3 Narda-MITEQ | In Stock | - | - | 3700MHz | 85°C | -54°C | Active | - | NICKEL | - | COAXIAL | MODULATOR | 2700MHz | 2.5 | 13dBm | 50Ohm | 8 dB | - | - | QPSK | - | - | - | - | - | - | - | - |