- Manufacturer
- Package / Case
- P1dB
- Packaging
- RF Frequency
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Function
- Noise Floor
- Base Part Number
- Voltage - Supply
- Number of Pins
Attribute column
Categories
RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM1218LC2MDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | MODULATOR | 12000MHz | 2.5 | - | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM3435LI7CDB L3 Narda-MITEQ | In Stock | - | - | - | 50°C | -10°C | Active | 3A611.X | - | K-F; SMA-F | 8517.62 | COAXIAL | UP CONVERTER | - | 2 | - | 50Ohm | - | YES | 35500MHz | - | 34500MHz | 80MHz | 40MHz | 35500MHz | 34500MHz | ||
![]() SSM1218MC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 200MHz | 100MHz | 18000MHz | 12000MHz | ||
![]() SSM6800H24Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME0607C18AA L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SME0618LI1CDA L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | NICKEL | SMA-F | - | COAXIAL | MODULATOR | 6000MHz | 2.5 | 16dBm | 50Ohm | 13 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM3435LI7CDC L3 Narda-MITEQ | In Stock | - | - | - | 50°C | -10°C | Active | - | - | K-F; SMA-F | - | COAXIAL | UP CONVERTER | - | 2 | - | 50Ohm | - | YES | 35500MHz | - | 34500MHz | 200MHz | 100MHz | 35500MHz | 34500MHz | ||
![]() SSM0208HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 200MHz | 100MHz | 8000MHz | 2000MHz | ||
![]() SM3638F09W-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0812MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 12000MHz | - | 8000MHz | 40MHz | 20MHz | 12000MHz | 8000MHz | ||
![]() SM1218LC2MDC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | MODULATOR | 12000MHz | 2.5 | - | 50Ohm | 10 dB | - | - | SSB | - | - | - | - | - | ||
![]() SDM0502LC1MDC-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM1826NI7CDQ L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | MODULATOR | 18000MHz | 3 | 20dBm | - | 12 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SSM0207D17V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM1218MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 40MHz | 20MHz | 18000MHz | 12000MHz | ||
![]() SM0618MAVC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | MODULATOR | 6000MHz | 3 | - | 50Ohm | 11.5 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SM0204HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 80MHz | 40MHz | 4000MHz | 2000MHz | ||
![]() SM0104LC1MDB L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | MODULATOR | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0204MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | - | SMA-F | - | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 80MHz | 40MHz | 4000MHz | 2000MHz | ||
![]() SM0818H05U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |