- Manufacturer
- Package / Case
- P1dB
- Packaging
- RF Frequency
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Function
- Noise Floor
- Base Part Number
- Voltage - Supply
- Number of Pins
Attribute column
Categories
RF Modulators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM0204MC2MDA L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 40MHz | 20MHz | 4000MHz | 2000MHz | ||
![]() SME0607F27X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC0618LAVC L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 6000MHz | 2.1 | 18dBm | - | - | - | - | I/Q | - | - | - | - | - | ||
![]() SM0618HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 80MHz | 40MHz | 18000MHz | 6000MHz | ||
![]() SM0710A23Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0208HC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 2000MHz | 80MHz | 40MHz | 8000MHz | 2000MHz | ||
![]() SM4040F07Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0218LC1CDQ-DEMO L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM2737LI6CDB L3 Narda-MITEQ | In Stock | - | - | 3700MHz | 85°C | -54°C | Active | NICKEL | - | COAXIAL | MODULATOR | 2700MHz | 2.5 | 13dBm | 50Ohm | 8 dB | - | - | SSB | - | - | - | - | - | ||
![]() SDM0102LC1MDB L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0408MC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | NICKEL | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 8000MHz | - | 4000MHz | 200MHz | 100MHz | 8000MHz | 4000MHz | ||
![]() SM0618HC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 6000MHz | 200MHz | 100MHz | 18000MHz | 6000MHz | ||
![]() SM1218LC2MDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 12000MHz | 2.5 | - | 50Ohm | 10 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SM0204LC2MDC L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 4000MHz | - | 2000MHz | 200MHz | 100MHz | 4000MHz | 2000MHz | ||
![]() SM2737LI6CDA L3 Narda-MITEQ | In Stock | - | - | 3700MHz | 85°C | -54°C | Active | NICKEL | - | COAXIAL | MODULATOR | 2700MHz | 2.5 | 13dBm | 50Ohm | 8 dB | - | - | SSB | - | - | - | - | - | ||
![]() SM0218LC1MDQ L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | MODULATOR | 2000MHz | 2.5 | - | 50Ohm | 12 dB | - | - | I/Q | - | - | - | - | - | ||
![]() SM0118D30U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM1218MC2MDB L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | UP CONVERTER | - | 2.5 | - | 50Ohm | - | NO | 18000MHz | - | 12000MHz | 80MHz | 40MHz | 18000MHz | 12000MHz | ||
![]() SM0118H06V-P L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM0812LC2MDA L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | - | - | COAXIAL | MODULATOR | 8000MHz | 2.5 | 5dBm | 50Ohm | 9 dB | - | - | SSB | - | - | - | - | - |