- Manufacturer
- Mounting Type
- Package / Case
- Type
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Factory Lead Time
- Published
- Frequency Bands (Low / High)
- High Band Attenuation (min / max dB)
- Low Band Attenuation (min / max dB)
Attribute column
Categories
RF Multiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | Frequency | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Impedance | Insertion Loss (dB) | Frequency Bands (Low / High) | High Band Attenuation (min / max dB) | Low Band Attenuation (min / max dB) | Return Loss (Low Band / High Band) | Insertion Loss (Tx) | Insertion Loss (Rx) | Transmit Center Frequency | Receive Center Frequency | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPX205950MT-7004A1 TDK Corporation | 3435 |
| Datasheet | 10 Weeks | - | - | Surface Mount | 0805 (2012 Metric), 8 PC Pad | - | 85°C | -40°C | - | Tape & Reel (TR) | - | TPX | - | Active | 1 (Unlimited) | - | - | Triplexer | - | - | - | - | - | - | L2.0XB1.25XH0.9 (mm)/L0.079XB0.049XH0.035 (inch) | - | - | 2.4GHz~2.5GHz / 4.9GHz~5.95GHz | - | 20.00dB / 29.00dB | 9.5dB / 9.5dB | 1 dB | 0.8 dB | 5425MHz | 1583MHz | 0.9mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | ||
![]() B39781B8034P810 Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) | 969 |
| - | 9 Weeks | - | - | Surface Mount | 9-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | - | B8034 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | 746MHz~756MHz / 777MHz~787MHz | 50.00dB / 56.00dB | 50.00dB / 58.00dB | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2450DP15A5512E Johanson Technology Inc. | 38 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Tape & Reel (TR) | 2003 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Diplexer | 85°C | -40°C | 5.512GHz | - | 2012 | 0805 | - | 50Ohm | 0.9 dB | 2.4GHz~2.5GHz / 5.15GHz~5.87GHz | 15.00dB / 0.90dB | 20.00dB / 0.70dB | 9.5dB / 9.5dB | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() B39781B8005P810 Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) | 100000 |
| - | 9 Weeks | - | - | Surface Mount | 9-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2015 | - | - | Active | 3 (168 Hours) | - | - | Duplexer | - | - | - | - | - | - | - | - | - | 746MHz~756MHz / 777MHz~787MHz | 50.00dB / 57.00dB | 54.00dB / 58.00dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 2450DP15F5400E Johanson Technology Inc. | 38 |
| Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Active | 1 (Unlimited) | SMD/SMT | - | Diplexer | 85°C | -40°C | 5.4GHz | - | 2012 | 0805 | - | 50Ohm | 1 dB | 2.4GHz~2.5GHz / 4.9GHz~5.9GHz | 19.00dB / - | 18.00dB / - | 9.5dB / 9.5dB | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D5PF782M0M3P9-Z Taiyo Yuden | In Stock | - | - | 10 Weeks | - | - | Surface Mount | 9-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | 2018 | D5 | - | Active | 1 (Unlimited) | - | - | Duplexer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() B39781B7939P810 Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) | In Stock | - | - | - | Gold | Surface Mount | Surface Mount | 9-SMD, No Lead | - | - | - | - | Bulk | - | B7939 | - | Obsolete | 1 (Unlimited) | - | - | Duplexer | 85°C | -10°C | - | - | - | - | - | - | - | 746MHz~756MHz / 777MHz~787MHz | 35.00dB / 44.00dB | 55.00dB / 60.00dB | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() D6JG2G132D3GZ-Z Taiyo Yuden | In Stock | - | Datasheet | 12 Weeks | Copper, Silver, Tin | Surface Mount | Surface Mount | 9-SMD, No Lead | 9 | - | - | - | Cut Tape (CT) | 2013 | D6 | - | Obsolete | 1 (Unlimited) | SMD/SMT | - | Duplexer | 85°C | -20°C | 2.132GHz | - | - | - | - | - | 1.9 dB | - | - | - | - | - | - | - | - | 660.4μm | 2.4892mm | 2.0066mm | No | - | ROHS3 Compliant | ||
![]() D5NE782M0P1D6-Z Taiyo Yuden | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 9-SMD, No Lead | 9 | - | - | - | Tape & Reel (TR) | 2012 | D5 | - | Obsolete | 1 (Unlimited) | - | - | Duplexer | - | - | 1GHz | - | - | - | - | 100Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | ||
![]() CX6026SNL Pulse Electronics Network | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Module | - | - | - | - | Tray | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | Diplexer | - | - | - | - | - | - | - | - | - | 5MHz~44MHz / 58MHz~860MHz | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() DP03B5425TTR/500 AVX Corporation | 38 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric), 6 PC Pad | 6 | - | - | - | Tape & Reel (TR) | 2015 | MLO™ | - | Active | 1 (Unlimited) | SMD/SMT | - | Diplexer | 85°C | -40°C | 5.425GHz | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() TPX205950MT-7036A1 TDK Corporation | 6796 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0805 (2012 Metric), 8 PC Pad | - | 85°C | -40°C | - | Tape & Reel (TR) | - | TPX | - | Active | 1 (Unlimited) | - | - | Triplexer | - | - | - | - | - | - | L2.0XB1.25XH0.6 (mm)/L0.079XB0.049XH0.024 (inch) | - | - | 1.559GHz~1.606GHz / 4.9GHz~5.95GHz | 30.00dB / 44.00dB | 28.00dB / 32.00dB | 10.0dB / 10.0dB | 1.7 dB | 0.9 dB | 5425MHz | 1583MHz | 0.6mm | 2mm | 1.25mm | - | - | ROHS3 Compliant | ||
![]() DPX165850DT-8132A1 TDK Corporation | 29 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0603 (1608 Metric), 4 PC Pad | - | - | - | - | Tape & Reel (TR) | - | DPX | - | Active | 1 (Unlimited) | - | - | Diplexer | - | - | - | - | - | - | - | - | - | - | - | 20.00dB / 24.00dB | 9.5dB / 9.5dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DPX205850DT-4155A1 TDK Corporation | 5638 |
| Datasheet | 12 Weeks | - | - | Surface Mount | 0805 (2012 Metric), 6 PC Pad | - | - | - | Commercial grade | Tape & Reel (TR) | - | DPX | - | Active | 1 (Unlimited) | - | - | Diplexer | - | - | - | - | - | - | - | - | - | 700MHz~1.99GHz / 2.4GHz~5.85GHz | 15.00dB / 21.00dB | - | 9.54dB / 9.54dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DPX105950DT-6112A2 TDK Corporation | 30000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 0402 (1005 Metric), 4 PC Pad | - | - | - | - | Tape & Reel (TR) | - | DPX | - | Active | 1 (Unlimited) | - | - | Diplexer | - | - | - | - | - | - | - | - | - | 2.4GHz~2.5GHz / 4.9GHz~5.95GHz | 32.00dB / 41.00dB | 23.00dB / 29.00dB | 10.0dB / 10.0dB | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() D6RB2G140E1AJ-Z Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | Industrial grade | Tape & Reel (TR) | - | D6 | - | Active | 1 (Unlimited) | - | - | Duplexer | - | - | - | - | - | - | - | - | - | 1GHz~5GHz / - | - / 48.00dB | - / 57.00dB | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ACMD-6225-TR1 Broadcom Limited | In Stock | - | - | - | - | - | Surface Mount | 9-SMD, No Lead | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | Duplexer | - | - | - | - | - | - | - | - | - | 1.85GHz~1.915GHz / 1.93GHz~1.995GHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DIP2450-01D3 STMicroelectronics | 3512 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-UFBGA, FCBGA | 4 | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | Not Applicable | SMD/SMT | EAR99 | Diplexer | 85°C | -40°C | 5GHz | DIP2450 | - | - | - | 50Ohm | - | 2.4GHz~2.483GHz / 4.9GHz~5.85GHz | 18.00dB / - | 20.00dB / - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DP03A5425TTR/500 AVX Corporation | 29 |
| - | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | 6 | - | - | - | Tape & Reel (TR) | 2015 | MLO™ | - | Active | 1 (Unlimited) | SMD/SMT | - | Diplexer | 85°C | -40°C | 5.425GHz | - | 1608 | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | ||
![]() D6NF1G960P1BR-Z Taiyo Yuden | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | 9-SMD, No Lead | 9 | - | - | - | Tape & Reel (TR) | 2012 | D6 | yes | Active | 1 (Unlimited) | SMD/SMT | - | Duplexer | 85°C | -40°C | 5GHz | - | 2520 | 1008 | - | - | 2.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant |