- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Date Of Intro | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Supply Current-Max | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SBA-2-14 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 1 dB | 10 dB | 1600 MHz | 85 °C | -40 °C | ROHS COMPLIANT, CASE SM1, 10 PIN | - | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | TR, 7 INCH: 200 | COMPONENT | not_compliant | - | SPLITTER AND COMBINER | 1200 MHz | 1.27 | 33.01 dBm | 50 Ω | ||
![]() DSK-718S Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 0.5 dB | - | 400 MHz | - | - | - | - | Contact Manufacturer | No | - | No | - | - | SMA-F, ISOLATION-MIN (DB):30 | COAXIAL | unknown | - | SPLITTER | 5 MHz | - | 30 dBm | - | ||
![]() QCH-382 Mini-Circuits | 5 |
| Datasheet | YES | SURFACE MOUNT | 4 | 2017-12-11 | MINI-CIRCUITS | 0.5 dB | 18 dB | 3800 MHz | 105 °C | -55 °C | - | - | Active | Yes | e4 | - | EAR99 | GOLD OVER NICKEL | - | COMPONENT | compliant | - | 90 DEGREE HYBRID COUPLER | 800 MHz | 1.3 | 50 dBm | 50 Ω | ||
![]() ZC10PD-26-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.9 dB | - | 2600 MHz | 100 °C | -55 °C | - | - | End Of Life | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):20 | COAXIAL | unknown | - | COMBINER | 2300 MHz | 1.6 | 40 dBm | 50 Ω | ||
![]() MAPDCT0032TR MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZFSC-4-1WB-BNC Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 500 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE G15 | - | Active | Yes | - | Yes | EAR99 | - | BNC, ISOLATION-MIN (DB):20 | COAXIAL | not_compliant | - | COMBINER | 10 MHz | 1.15 | 30 dBm | 50 Ω | ||
![]() DSS-914 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | 30 MHz | - | - | SURFACE MOUNT PACKAGE | - | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):23 | COMPONENT | compliant | - | SPLITTER | 0.01 MHz | - | 30 dBm | - | ||
![]() PWD-5530-02-SMR-79 Midwest Microwave | In Stock | - | Datasheet | - | - | - | - | MIDWEST MICROWAVE | - | - | 18000 MHz | - | - | - | - | Transferred | - | - | - | - | - | SMA | COAXIAL | unknown | - | SPLITTER | 500 MHz | 1.5 | 40 dBm | - | ||
![]() PWD-5530-02-SMR-79 Artesyn Embedded Technologies | In Stock | - | Datasheet | - | - | - | - | EMERSON NETWORK POWER | - | - | 18000 MHz | - | - | - | - | Contact Manufacturer | - | - | - | - | - | SMA | COAXIAL | unknown | - | SPLITTER | 500 MHz | 1.5 | 40 dBm | - | ||
![]() ZC10PD-900W Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 900 MHz | 100 °C | -55 °C | CASE AB204 | - | Active | No | e0 | No | EAR99 | Tin/Lead (Sn/Pb) | SMA, ISOLATION-MIN (DB):20 | COAXIAL | unknown | - | COMBINER | 750 MHz | 1.35 | 40 dBm | 50 Ω | ||
![]() MAPDCC0019 MACOM | In Stock | - | Datasheet | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1.2 dB | - | 960 MHz | 85 °C | -40 °C | - | - | Obsolete | Yes | e3 | Yes | - | Matte Tin (Sn) | HIGH RELIABILITY, ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | SPLITTER | 824 MHz | 1.5 | 44.77 dBm | 50 Ω | ||
![]() ZC8PD-K0644 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 3.6 dB | 15 dB | 40000 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 405 mA | SPLITTER AND COMBINER | 6000 MHz | 1.7 | 43.01 dBm | 50 Ω | ||
![]() ZC4PD-K0644 Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | 2019-01-30 | MINI-CIRCUITS | 2.9 dB | 16 dB | 40000 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | EAR99 | - | 2.92 MM-F | COAXIAL | unknown | 404 mA | SPLITTER AND COMBINER | 6000 MHz | 1.6 | 43.01 dBm | 50 Ω | ||
![]() DSP-9D4 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2.5 dB | - | 1000 MHz | - | - | 16 PIN | - | Contact Manufacturer | No | - | No | - | - | ISOLATION-MIN (DB):15 | COMPONENT | compliant | - | SPLITTER | 10 MHz | - | 30 dBm | - | ||
![]() ADP-2-1-6 Mini-Circuits | 72 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 500 MHz | 100 °C | -55 °C | CASE CD636, 6 PIN | - | Active | No | - | - | - | - | - | COMPONENT | not_compliant | - | SPLITTER AND COMBINER | 1 MHz | - | - | 50 Ω | ||
![]() QBA-24 Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 10 | - | MINI-CIRCUITS | 0.71 dB | 17 dB | 2400 MHz | 100 °C | -55 °C | - | FL10,.25 | Active | Yes | e3 | Yes | EAR99 | Tin (Sn) | - | COMPONENT | unknown | - | 90 DEGREE HYBRID COUPLER | 1900 MHz | 1.24 | 43.01 dBm | 50 Ω | ||
![]() SBTC-2-20X Mini-Circuits | 48 |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 2.2 dB | - | 2000 MHz | 85 °C | -40 °C | AT1667, 6/5 PIN | - | Active | Yes | - | - | EAR99 | - | ISOLATION-MIN (DB):14 | MODULE | unknown | - | SPLITTER AND COMBINER | 200 MHz | 1.58 | 26.99 dBm | 50 Ω | ||
![]() MAPD-008185-C20720 MACOM | In Stock | - | Datasheet | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 0.6 dB | - | 120 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | Yes | - | - | - | COMPONENT | compliant | - | COMBINER | 50 MHz | - | 44.77 dBm | 75 Ω | ||
![]() MAPD-010047-C2W24M MACOM | In Stock | - | Datasheet | - | - | - | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 5.1 dB | - | 1200 MHz | 85 °C | -40 °C | - | - | Active | Yes | - | - | - | - | - | COMPONENT | compliant | - | SPLITTER | 5 MHz | - | 30 dBm | 75 Ω | ||
![]() ZC4PD-01263-S Mini-Circuits | In Stock | - | Datasheet | NO | PANEL MOUNT | - | - | MINI-CIRCUITS | 3.2 dB | 16 dB | 26500 MHz | 100 °C | -55 °C | - | - | Active | Yes | - | - | EAR99 | - | SMA-F | COAXIAL | unknown | 440 mA | SPLITTER AND COMBINER | 1000 MHz | 1.6 | 43.01 dBm | 50 Ω |