- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Number of Terminals | Ihs Manufacturer | Insertion Loss-Max | Isolation-Min | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Additional Feature | Construction | Reach Compliance Code | Frequency | Specifications | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QCC-20 Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 8 | MINI-CIRCUITS | 0.9 dB | 16 dB | 2200 MHz | 100 °C | -55 °C | 0.150 X 0.150 INCH, ROHS COMPLIANT, CASE GF981, 8 PIN | Active | Yes | - | - | e4 | Yes | - | EAR99 | PALLADIUM SILVER | HIGH ISOLATION | COMPONENT | compliant | - | - | 90 DEGREE HYBRID COUPLER | - | 1200 MHz | 1.4 | 42.43 dBm | 50 Ω | ||
![]() ZFSC-6-110 Mini-Circuits | 668 | - | Datasheet | - | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.7 dB | - | 500 MHz | 100 °C | -55 °C | - | Active | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | BNC, ISOLATION-MIN (DB):20 | COAXIAL | not_compliant | - | - | SPLITTER AND COMBINER | - | 1 MHz | 1.44 | 30 dBm | 50 Ω | ||
![]() DCP-2B3 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1.4 dB | - | 500 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | - | - | No | - | - | - | ISOLATION-MIN (DB):15 | COMPONENT | compliant | - | - | SPLITTER | - | 5 MHz | - | 30 dBm | - | ||
![]() PSCQ-2-21.4 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.7 dB | - | 23 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | e3/e2 | Yes | - | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):25 | COMPONENT | unknown | - | - | COMBINER | - | 20 MHz | 1.1 | 30 dBm | 50 Ω | ||
![]() ZB4PD1-5.8-N Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 0.9 dB | - | 5800 MHz | 100 °C | -55 °C | ROHS COMPLIANT, CASE UU188 | Active | Yes | - | - | - | - | - | EAR99 | - | SMA, ISOLATION-MIN (DB):16 | COAXIAL | not_compliant | - | - | COMBINER | - | 4600 MHz | 1.55 | 40 dBm | 50 Ω | ||
![]() PSC-2-11 Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 2000 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | e3/e2 | Yes | - | EAR99 | TIN/TIN SILVER | ISOLATION-MIN (DB):9 | COMPONENT | unknown | - | - | COMBINER | - | 5 MHz | 1.97 | 26.99 dBm | 50 Ω | ||
![]() SBTC-2-15-75 Mini-Circuits | In Stock |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 1.5 dB | - | 1500 MHz | 85 °C | -40 °C | 0.166 X 0.150 INCH, 0.155 INCH HEIGHT, ROHS COMPLIANT, MICRO-MINIATURE, CASE AT790, 5 PIN | Active | Yes | - | - | e4 | Yes | - | EAR99 | Palladium/Silver (Pd/Ag) | ISOLATION-MIN (DB):18 | MODULE | unknown | - | - | SPLITTER AND COMBINER | - | 500 MHz | 1.73 | 26.99 dBm | 75 Ω | ||
![]() SBB-2-10 Mini-Circuits | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | 6 | MINI-CIRCUITS | 1.2 dB | 15 dB | 1000 MHz | 85 °C | -40 °C | 0.275 X 0.200 INCH, 0.070 INCH HEIGHT, ROHS COMPLIANT, CASE SM31, 6 PIN | Active | Yes | - | - | e3 | Yes | - | EAR99 | Tin (Sn) - with Nickel (Ni) barrier | TR, 7 INCH: 200 | COMPONENT | not_compliant | - | - | SPLITTER AND COMBINER | - | 800 MHz | 1.32 | 40 dBm | 50 Ω | ||
![]() ZFRSC-42-S Mini-Circuits | 9 | - | Datasheet | - | NO | PANEL MOUNT | - | MINI-CIRCUITS | 1.4 dB | - | 4200 MHz | 100 °C | -55 °C | - | Active | Yes | - | - | - | Yes | - | EAR99 | - | SMA | COAXIAL | unknown | - | - | SPLITTER AND COMBINER | - | - | 1.14 | 28.75 dBm | 50 Ω | ||
![]() MAPD000900-1290 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSP-9C1 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1.1 dB | - | 10 MHz | - | - | 16 PIN | Contact Manufacturer | No | - | - | - | No | - | - | - | ISOLATION-MIN (DB):23 | COMPONENT | compliant | - | - | SPLITTER | - | 0.01 MHz | - | 30 dBm | - | ||
![]() SBA-2-18 Mini-Circuits | 1000 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1 dB | - | 2000 MHz | 85 °C | -40 °C | CASE SM1, 10 PIN | Active | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | ISOLATION-MIN (DB):13 | COMPONENT | not_compliant | - | - | COMBINER | - | 1600 MHz | 1.42 | 33.01 dBm | 50 Ω | ||
![]() WP4W1 Mini-Circuits | In Stock |
| Datasheet | 12-VQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 0.118" L x 0.118" W x 0.039" H (3.00mm x 3.00mm x 0.99mm) | - | - | Active | - | - | - | - | - | 3 GHz ~ 4.2 GHz | Isolation (Min) 17dB, 9° Imbalance (Max) | - | 0.9dB | - | - | - | - | ||
![]() ZX10-2-42-S Mini-Circuits | In Stock | - | Datasheet | Module | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 0.900" L x 0.740" W x 0.570" H (22.86mm x 18.80mm x 14.48mm) | - | - | Active | - | - | - | - | - | 1.9 GHz ~ 4.2 GHz | Isolation (Min) 17dB, 5° Imbalance (Max) | - | 0.2dB | - | - | - | - | ||
![]() PD4W18-12 Skyworks Solutions Inc | In Stock | - | Datasheet | - | - | - | - | SKYWORKS SOLUTIONS INC | 1 dB | - | 2450 MHz | 85 °C | -40 °C | - | Obsolete | No | - | - | - | No | - | - | - | ISOLATION-MIN (DB):18 | COMPONENT | unknown | - | - | SPLITTER AND COMBINER | - | 1650 MHz | 1.5 | 31.76 dBm | 50 Ω | ||
![]() DSP-202 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 1 dB | - | 500 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | - | - | No | - | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | - | SPLITTER | - | 0.5 MHz | - | 30 dBm | - | ||
![]() DSP-2E4 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | SYNERGY MICROWAVE CORP | 2.3 dB | - | 1000 MHz | - | - | 8 PIN | Contact Manufacturer | No | - | - | - | No | - | - | - | ISOLATION-MIN (DB):20 | COMPONENT | compliant | - | - | SPLITTER | - | 10 MHz | - | 30 dBm | 75 Ω | ||
![]() PD19-73LF Skyworks Solutions Inc | 393 | - | Datasheet | - | - | - | - | SKYWORKS SOLUTIONS INC | 0.7 dB | - | 1990 MHz | 85 °C | -40 °C | ROHS COMPLIANT, SOT-6, 6 PIN | Obsolete | Yes | - | - | e3 | Yes | - | - | Matte Tin (Sn) | ISOLATION-MIN (DB):20 | COMPONENT | unknown | - | - | SPLITTER AND COMBINER | - | 1710 MHz | 1.4 | 31.76 dBm | 50 Ω | ||
![]() SBTC-2-25X Mini-Circuits | 70 |
| Datasheet | - | - | - | - | MINI-CIRCUITS | 2.5 dB | - | 2500 MHz | 85 °C | -40 °C | AT1667, 6/5 PIN | Active | Yes | - | - | - | - | - | EAR99 | - | ISOLATION-MIN (DB):14 | MODULE | unknown | - | - | SPLITTER AND COMBINER | - | 1000 MHz | 1.72 | 30 dBm | 50 Ω | ||
![]() ZA2CS-600-10W Mini-Circuits | 668 | - | Datasheet | - | - | - | - | MINI-CIRCUITS | 1.3 dB | - | 600 MHz | 90 °C | -55 °C | - | Active | No | - | - | e0 | No | - | EAR99 | Tin/Lead (Sn/Pb) | BNC, ISOLATION-MIN (DB):15 | COAXIAL | unknown | - | - | COMBINER | - | 100 MHz | 1.36 | 40 dBm | 50 Ω |