- Manufacturer
- Frequency
- Package / Case
- Size / Dimension
- Insertion Loss
- Mfr
- Product Status
- Series
- Specifications
- Manufacturer
- Product Type
- Packaging
- Brand
Attribute column
Categories
RF Power Dividers/Splitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Ihs Manufacturer | Insertion Loss-Max | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Additional Feature | Construction | Reach Compliance Code | Frequency | Specifications | RF/Microwave Device Type | Insertion Loss | Operating Frequency-Min | Input Power-Max (CW) | Characteristic Impedance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAPD-008762-ES0001 MACOM | In Stock | - | Datasheet | - | M/A-COM TECHNOLOGY SOLUTIONS INC | 1 dB | 160 MHz | 85 °C | -40 °C | - | - | Active | - | Yes | - | - | - | Yes | - | - | COMPONENT | compliant | - | - | COMBINER | - | 120 MHz | 30 dBm | 50 Ω | ||
![]() SD2200 Synergy Microwave Corp | In Stock | - | Datasheet | - | SYNERGY MICROWAVE CORP | 1.5 dB | 2000 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT PACKAGE-6 | Contact Manufacturer | - | Yes | - | - | - | Yes | - | - | COMPONENT | compliant | - | - | SPLITTER AND COMBINER | - | 5 MHz | 30 dBm | 50 Ω | ||
![]() SPD-C10 Synergy Microwave Corp | In Stock | - | Datasheet | - | SYNERGY MICROWAVE CORP | 0.5 dB | 1900 MHz | - | - | - | LEADLESS PACKAGE | Contact Manufacturer | - | No | - | - | - | No | - | ISOLATION-MIN (DB):18 | COMPONENT | compliant | - | - | SPLITTER | - | 1600 MHz | 30 dBm | - | ||
![]() HSU4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Bag-packed | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APDD-RF-0003 Abracon LLC | 1007 |
| Datasheet | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | APDD | 0.126" L x 0.063" W x 0.035" H (3.20mm x 1.60mm x 0.90mm) | - | Active | - | - | - | 1.425 GHz ~ 1.9 GHz | Isolation (Typ) 25dB, 1.5 VSWR (Typ), 1° Imbalance (Typ) | - | 3dB | - | - | - | ||
![]() ZX10-2-852-S Mini-Circuits | 2386 |
| Datasheet | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Tray | - | 0.900" L x 0.740" W x 0.570" H (22.86mm x 18.80mm x 14.48mm) | - | Active | - | - | - | 500 MHz ~ 8.5 GHz | Isolation (Min) 16.8dB, 8° Imbalance (Max) | - | 3dB | - | - | - | ||
![]() PE-T2016A Pasternack | 63 |
| - | Module | - | - | - | - | - | - | - | - | - | - | Retail Package | - | 4.000" L x 1.000" W x 1.010" H (101.60mm x 25.40mm x 25.65mm) | - | Active | - | - | - | 698 MHz ~ 2.7 GHz | - | - | 0.17dB | - | - | - | ||
![]() PE20DV1059 Pasternack | 840 |
| - | Module | - | - | - | - | - | - | - | - | - | - | Bag | - | 3.071" L x 1.024" W x 0.404" H (78.00mm x 26.00mm x 10.25mm) | - | Active | - | - | - | 1 GHz ~ 40 GHz | Isolation (Typ) 19dB, 8° Imbalance (Max) | - | 2.2dB | - | - | - | ||
![]() PE20DV1053 Pasternack | 2990 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 5.591" L x 0.984" W x 0.414" H (142.00mm x 25.00mm x 10.51mm) | - | Active | - | - | - | 350 MHz ~ 6 GHz | Isolation (Min) 18dB, 3° Imbalance (Max), 1.4 VSWR (Max) | - | 0.6dB | - | - | - | ||
![]() PE20DV009 Pasternack | 2738 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 2.126" L x 1.102" W x 0.404" H (54.00mm x 28.00mm x 10.25mm) | - | Active | - | - | - | 500 MHz ~ 2 GHz | Isolation (Min) 22dB, 3° Imbalance (Max), 1.25 VSWR (Max) | - | 3.4dB | - | - | - | ||
![]() PE20DV1048 Pasternack | 706 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 2.000" L x 2.000" W x 0.398" H (50.80mm x 50.80mm x 10.11mm) | - | Active | - | - | - | 6 GHz ~ 18 GHz | Isolation (Min) 16dB, 6° Imbalance (Max), 1.55 VSWR (Max) | - | 0.7dB | - | - | - | ||
![]() PE20DV1061 Pasternack | 719 |
| - | Module | - | - | - | - | - | - | - | - | - | - | Bag | - | 1.024" L x 0.748" W x 0.404" H (26.00mm x 19.00mm x 10.25mm) | - | Active | - | - | - | 6 GHz ~ 40 GHz | Isolation (Typ) 19dB, 5° Imbalance (Max) | - | 1.3dB | - | - | - | ||
![]() PE20DV1062 Pasternack | 911 |
| - | Module | - | - | - | - | - | - | - | - | - | - | Bag | - | 1.024" L x 0.748" W x 0.404" H (26.00mm x 19.00mm x 10.25mm) | - | Active | - | - | - | 10 GHz ~ 43.3 GHz | Isolation (Min) 16dB, 5° Imbalance (Max), 1.7 VSWR (Max) | - | 1.3dB | - | - | - | ||
![]() PE20DV014 Pasternack | 2866 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 1.098" L x 1.098" W x 0.404" H (27.90mm x 27.90mm x 10.25mm) | - | Active | - | - | - | 1 GHz ~ 2 GHz | Isolation (Min) 20dB, 2° Imbalance (Max), 1.2 VSWR (Max) | - | 0.35dB | - | - | - | ||
![]() PE20DV006 Pasternack | 746 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 2.717" L x 2.362" W x 0.404" H (69.00mm x 60.00mm x 10.25mm) | - | Active | - | - | - | 2 GHz ~ 18 GHz | Isolation (Min) 16dB, 10° Imbalance (Max), 1.65 VSWR (Max) | - | 8.2dB | - | - | - | ||
![]() PE20DV018 Pasternack | 2409 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 2.205" L x 1.693" W x 0.404" H (56.00mm x 43.00mm x 10.25mm) | - | Active | - | - | - | 2 GHz ~ 4 GHz | Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) | - | 6.4dB | - | - | - | ||
![]() PE20DV1069 Pasternack | 844 |
| - | Module | - | - | - | - | - | - | - | - | - | - | Bag | - | 2.047" L x 1.378" W x 0.404" H (52.00mm x 35.00mm x 10.25mm) | - | Active | - | - | - | 18 GHz ~ 40 GHz | Isolation (Min) 16dB, 8° Imbalance (Max), 1.7 VSWR (Max) | - | 1.6dB | - | - | - | ||
![]() PE20DV1057 Pasternack | 785 |
| - | Module | - | - | - | - | - | - | - | - | - | - | Bag | - | 0.689" L x 0.622" W x 0.404" H (17.50mm x 15.80mm x 10.25mm) | - | Active | - | - | - | 0 Hz ~ 67 GHz | Isolation (Min) 14dB, 7° Imbalance (Max) | - | 7.8dB | - | - | - | ||
![]() PE20DV008 Pasternack | 2476 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 1.378" L x 0.984" W x 0.404" H (35.00mm x 25.00mm x 10.25mm) | - | Active | - | - | - | 800 MHz ~ 2.4 GHz | Isolation (Min) 20dB, 2° Imbalance (Max), 1.3 VSWR (Max) | - | 3.4dB | - | - | - | ||
![]() PE20DV1047 Pasternack | 2145 |
| - | Module, SMA Connectors | - | - | - | - | - | - | - | - | - | - | Bag | - | 2.205" L x 1.693" W x 0.414" H (56.00mm x 43.00mm x 10.51mm) | - | Active | - | - | - | 4 GHz ~ 8 GHz | Isolation (Min) 20dB, 3° Imbalance (Max), 1.3 VSWR (Max) | - | 0.6dB | - | - | - |