- Manufacturer
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Applications
- Packaging
- Antenna Connector
- Factory Lead Time
- Frequency
Attribute column
Categories
RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Construction | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Max Supply Current | Data Interface | RF/Microwave Device Type | Telecom IC Type | Consumer IC Type | Sensitivity | Data Rate (Max) | Current - Receiving | Characteristic Impedance | Modulation or Protocol | Noise Figure | Antenna Connector | Features | LO Tunable | Built-in IF Amplifier | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADF7902BRUZ Rochester Electronics, LLC | In Stock | - | Datasheet | - | 24-TSSOP (0.173, 4.40mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 24 | - | MATTE TIN | - | - | 5V | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 369.5MHz~395.9MHz | NOT SPECIFIED | - | 24 | R-PDSO-G24 | COMMERCIAL | - | - | - | - | - | - | PCB, Surface Mount | - | TELECOM CIRCUIT | - | -110dBm | 2kbps | 18.5mA | - | FSK | - | PCB, Surface Mount | - | - | - | 1.2mm | 7.8mm | 4.4mm | - | ROHS3 Compliant | ||
![]() MICRF022BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | RKE | - | 4.75V~5.5V | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | - | 300MHz~440MHz | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.5V | - | 4.75V | - | - | PCB, Surface Mount | - | - | CONSUMER CIRCUIT | -97dBm | 10kbps | 2.2mA | - | ASK, OOK | - | PCB, Surface Mount | - | - | - | 1.879mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | ||
![]() MICRF022BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-DIP (0.300, 7.62mm) | - | - | 8-DIP | -40°C~85°C | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | RKE | - | 4.75V~5.5V | - | - | - | - | - | - | - | - | 300MHz~440MHz | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | -97dBm | 10kbps | 2.2mA | - | ASK, OOK | - | PCB, Surface Mount | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAX2391ETI Rochester Electronics, LLC | In Stock | - | Datasheet | - | 28-WFQFN Exposed Pad | YES | - | - | -40°C~85°C | Tube | - | - | - | no | Obsolete | 3 (168 Hours) | 28 | - | NOT SPECIFIED | UMTS | - | 2.7V~3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | - | - | - | unknown | 2.11GHz~2.17GHz | NOT SPECIFIED | - | 28 | R-XQCC-N28 | COMMERCIAL | - | - | - | - | - | - | PCB, Surface Mount | - | RF AND BASEBAND CIRCUIT | - | - | 3.84Mcps | 40mA | - | W-CDMA | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2392ETI Rochester Electronics, LLC | In Stock | - | Datasheet | - | 28-WFQFN Exposed Pad | YES | - | - | -40°C~80°C | Tube | - | - | - | no | Obsolete | 3 (168 Hours) | 28 | - | NOT SPECIFIED | Cellular, WCDMA | - | 2.7V~3.3V | QUAD | NO LEAD | NOT SPECIFIED | - | - | - | - | unknown | 1.93GHz~1.99GHz | NOT SPECIFIED | - | 28 | R-XQCC-N28 | COMMERCIAL | - | - | - | - | - | - | PCB, Surface Mount | - | RF AND BASEBAND CIRCUIT | - | - | 3.84Mcps | 40mA | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX2392ETI T Rochester Electronics, LLC | In Stock | - | Datasheet | - | 28-WFQFN Exposed Pad | - | - | 28-TQFN (5x5) | -40°C~80°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Cellular, WCDMA | - | 2.7V~3.3V | - | - | - | - | - | - | - | - | 1.93GHz~1.99GHz | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | 3.84Mcps | 40mA | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRF7900APW Rochester Electronics, LLC | In Stock | - | Datasheet | - | 28-TSSOP (0.173, 4.40mm Width) | - | - | 28-TSSOP | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Human-Interface Devices (HID), Wireless Control | - | 4V~5.5V | - | - | - | - | - | - | - | - | 27MHz | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | -102dBm | 5kbps | 65mA | - | FM, FSK | - | PCB, Surface Mount | RSSI Equipped | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MICRF007BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | TIN LEAD | RKE | - | 4.75V~5.5V | DUAL | GULL WING | 240 | 1 | - | 1.27mm | - | unknown | 300MHz~440MHz | 30 | - | 8 | R-PDSO-G8 | COMMERCIAL | - | 5.5V | - | 4.75V | - | - | PCB, Surface Mount | - | - | CONSUMER CIRCUIT | -96dBm | 2.1kbps | 3mA | - | ASK, OOK | - | PCB, Surface Mount | Automatic Tuning | - | - | 1.879mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | ||
![]() A2100-A Lantronix, Inc. | In Stock | - | - | - | Module | - | - | Module | -40°C~85°C | Digi-Reel® | - | SiRFstarIV™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | General Purpose | - | 3.3V | - | - | - | - | - | - | - | - | 1.575GHz | - | - | - | - | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | - | -163dBm | 115.2kbps | 45mA | - | GPS | - | On-Board, Patch | - | - | - | - | - | - | - | - | ||
![]() CMX994AQ4 CML Microcircuits | 258 |
| - | 10 Weeks | 40-VFQFN Exposed Pad | YES | - | - | -40°C~85°C | - | - | - | - | - | Active | 3 (168 Hours) | 40 | - | - | General Purpose | 8542.39.00.01 | 3V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 50MHz~1.218GHz | - | - | - | S-XQCC-N40 | - | - | - | - | - | - | - | PCB, Surface Mount | - | TELECOM CIRCUIT | - | -116dBm | 19.2kbps | 80mA | - | - | - | PCB, Surface Mount | - | - | - | 1mm | 6mm | 6mm | - | ROHS3 Compliant | ||
![]() MICRF011BN Microchip Technology | In Stock | - | Datasheet | - | 14-DIP (0.300, 7.62mm) | NO | - | - | -40°C~85°C | Tube | 1998 | - | e0 | - | Obsolete | 1 (Unlimited) | 14 | - | Tin/Lead (Sn85Pb15) | Garage Openers | 8542.39.00.01 | 4.75V~5.5V | DUAL | THROUGH-HOLE | 240 | 1 | - | 2.54mm | - | not_compliant | 300MHz~440MHz | 30 | - | 14 | R-PDIP-T14 | Not Qualified | - | 5.5V | - | 4.75V | - | - | PCB, Surface Mount | - | - | CONSUMER CIRCUIT | -103dBm | 10kbps | 2.4mA | - | OOK | - | PCB, Surface Mount | Automatic Tuning | - | - | 5.588mm | - | 7.62mm | - | Non-RoHS Compliant | ||
![]() MICRF005YM TR Microchip Technology | In Stock | - | - | - | 14-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | Wireless Game Controllers | - | 4.75V~5.3V | - | - | - | - | - | - | - | - | 800MHz~1GHz | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | -84dBm | 115kbps | 10mA | - | OOK | - | PCB, Surface Mount | Automatic Tuning | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX3543CTL T Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | 40-WFQFN Exposed Pad | - | 40 | - | 0°C~70°C | Tape & Reel (TR) | 2010 | - | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | - | DVD, Set-Top Boxes | 8542.39.00.01 | 3.1V~3.5V | - | - | - | - | - | - | - | - | 47MHz~862MHz | - | - | - | - | - | - | - | - | - | - | 270mA | PCB, Surface Mount | - | - | VIDEO TUNER | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() MAX2116UTL Maxim Integrated | 560 | - | Datasheet | - | 40-WFQFN Exposed Pad | YES | - | - | 0°C~85°C | Tray | 2008 | - | e3 | yes | Obsolete | 3 (168 Hours) | 40 | EAR99 | Matte Tin (Sn) | DVB, DSS | 8542.39.00.01 | 4.75V~5.25V | - | - | - | - | - | - | COMPONENT | - | 850MHz~2.175GHz | - | - | - | - | - | 5V | - | 5V | - | - | - | PCB, Surface Mount | DOWN CONVERTER | - | - | - | - | - | 30Ohm | - | - | PCB, Surface Mount | - | YES | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZPT-8RS RF Solutions | 35 | - | Datasheet | 4 Weeks | 12-SMD Module | - | - | - | -20°C~85°C TA | - | - | ZPT | - | - | Active | Not Applicable | - | - | - | General Purpose | - | 1.8V~3.6V | - | - | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -121dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX14737EWL T Maxim Integrated | 5478 | - | - | 12 Weeks | 9-WFBGA, WLBGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | General Purpose | 8542.39.00.01 | 2.1V~5.5V | - | - | NOT SPECIFIED | - | - | - | - | - | - | NOT SPECIFIED | MAX14737 | - | - | - | - | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | - | 30μA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ZPT-8RD RF Solutions | 49 | - | Datasheet | 4 Weeks | 12-DIP Module | - | - | - | -20°C~85°C TA | - | - | ZPT | - | - | Active | Not Applicable | - | - | - | General Purpose | - | 1.8V~3.6V | - | - | - | - | - | - | - | - | 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -121dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MAX2120CTI T Maxim Integrated | In Stock | - | Datasheet | 9 Weeks | 28-WFQFN Exposed Pad | YES | 28 | - | 0°C~70°C | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 28 | EAR99 | Matte Tin (Sn) | DVB, DSS | 8542.39.00.01 | 3.13V~3.47V | QUAD | NO LEAD | 260 | 1 | - | 0.5mm | - | - | 925MHz~2.175GHz | NOT SPECIFIED | MAX2120 | 28 | - | Not Qualified | - | 3.47V | 3.3V | 3.13V | - | - | PCB, Surface Mount | - | - | VIDEO TUNER | - | - | 100mA | - | - | 9 dB | PCB, Surface Mount | - | - | YES | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() CMX994EQ4-REEL CML Microcircuits | In Stock | - | - | 10 Weeks | 40-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | General Purpose | - | 3V~3.6V | - | - | - | - | - | - | - | - | 50MHz~1.218GHz | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | -116dBm | 19.2kbps | 80mA | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI4761-A50-GM Silicon Labs | 41 |
| Datasheet | 8 Weeks | 40-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | - | - | - | - | - | Active | 2 (1 Year) | - | - | - | Automotive Audio | - | 1.5V~5.5V | - | - | - | - | - | - | - | - | 64MHz~108MHz 510MHz~1.71GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AM, FM | - | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | - | - | - | - | - | - |