- Manufacturer
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Applications
- Packaging
- Antenna Connector
- Factory Lead Time
- Frequency
Attribute column
Categories
RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Applications | HTS Code | Voltage - Supply | Peak Reflow Temperature (Cel) | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Memory Size | Analog IC - Other Type | Data Interface | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX14736EWL T Maxim Integrated | 2500 | - | - | 14 Weeks | 9-WFBGA, WLBGA | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | EAR99 | General Purpose | 8542.39.00.01 | 2.1V~5.5V | NOT SPECIFIED | - | - | NOT SPECIFIED | MAX14736 | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 30μA | - | - | - | ROHS3 Compliant | ||
![]() STA8090F4GBTR STMicroelectronics | 3200 |
| Datasheet | 19 Weeks | 99-TFBGA | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | - | - | GPS Receiver | - | 1.08V~1.32V | - | compliant | 4.092MHz~1.561GHz 8.57MHz~1.575GHz 10.23MHz~1.601GHz | - | - | 256kB SRAM 512kB ROM | - | I2C, SPI, UART, USB | -162dBm | 12Mbps | - | BeiDou, Galileo, GLONASS, GNSS, GPS | PCB, Surface Mount | - | - | ||
![]() STA8089FGAD STMicroelectronics | 32 |
| Datasheet | 26 Weeks | 56-VFQFN Exposed Pad | - | -40°C~85°C TA | - | - | Automotive, AEC-Q100 | Active | - | - | GPS Receiver | - | 1.08V~1.32V | - | compliant | 1.561GHz 1.575GHz 1.601GHz | - | - | 256kB SRAM 512kB ROM | - | I2C, SPI, UART, USB | -162dBm | 12Mbps | - | BeiDou, Galileo, GLONASS, GNSS, GPS | PCB, Surface Mount | - | - | ||
![]() STA8089GAD STMicroelectronics | 32 |
| Datasheet | 26 Weeks | 56-VFQFN Exposed Pad | - | -40°C~85°C TA | - | - | Automotive, AEC-Q100 | Active | - | - | GPS Receiver | - | 1.08V~1.32V | - | compliant | 1.561GHz 1.575GHz 1.601GHz | - | - | 256kB SRAM 512kB ROM | - | I2C, SPI, UART, USB | -162dBm | 12Mbps | - | BeiDou, Galileo, GLONASS, GNSS, GPS | PCB, Surface Mount | - | - | ||
![]() STA680MTR STMicroelectronics | 41 |
| Datasheet | 26 Weeks | 168-LFBGA | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | - | - | Automotive | - | 1.2V | - | compliant | - | - | - | 512Mb SDRAM | - | PCB, Surface Mount | - | - | - | AM, FM | - | - | RoHS Compliant | ||
![]() SI4765-A50-GMR Silicon Labs | 720 |
| Datasheet | 8 Weeks | 40-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | Automotive Audio | - | 1.5V~5.5V | - | - | 64MHz~108MHz 510MHz~1.71GHz | - | - | - | - | - | - | - | - | AM, FM | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | ||
![]() SI4764-A50-GM Silicon Labs | 41 |
| Datasheet | 8 Weeks | 40-VFQFN Exposed Pad | - | -40°C~85°C TA | - | - | - | Active | 2 (1 Year) | - | Automotive Audio | - | 1.5V~5.5V | - | - | 64MHz~108MHz 510MHz~1.71GHz | - | - | - | - | - | - | - | - | AM, FM | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | ||
![]() SI4761-A50-GMR Silicon Labs | 500 |
| Datasheet | 8 Weeks | 40-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 2 (1 Year) | - | Automotive Audio | - | 1.5V~5.5V | - | - | 64MHz~108MHz 510MHz~1.71GHz | - | - | - | - | - | - | - | - | AM, FM | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | ||
![]() MXL692-AM-T MaxLinear, Inc. | 10500 |
| Datasheet | 16 Weeks | 40-VFQFN Exposed Pad | - | - | Tray | - | - | Active | 3 (168 Hours) | - | Digital TV, Set Top Boxes | - | - | - | - | - | - | - | - | - | USB | - | - | - | - | - | - | RoHS Compliant | ||
![]() LA1837M-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | 30-SOP (0.311, 7.90mm Width) | 30-MFPSD | -20°C~70°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | 7V~11V | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | - | ROHS3 Compliant | ||
![]() MAX2160EBG Rochester Electronics, LLC | In Stock | - | Datasheet | - | 47-UFBGA, WLBGA | - | -40°C~85°C | - | - | - | Obsolete | 1 (Unlimited) | - | PDA's, Portable Audio/Video, Smartphones | - | 2.7V~3.3V | - | - | 470MHz~770MHz | - | - | - | - | PCB, Surface Mount | -98dBm | - | - | - | PCB, Surface Mount | - | ROHS3 Compliant | ||
![]() AD9329KCPZ Rochester Electronics, LLC | In Stock | - | - | - | - | - | - | Tray | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() CC113LRTKR Rochester Electronics, LLC | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | 20-VQFN-EP (4x4) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | General Purpose | - | 1.8V~3.6V | - | - | 315MHz 433MHz 868MHz 915MHz | - | - | - | - | PCB, Surface Mount | -116dBm | 600kbps | 17.1mA | FSK, GFSK, OOK | PCB, Surface Mount | - | ROHS3 Compliant | ||
![]() AFE8405IZDQ Rochester Electronics, LLC | In Stock | - | - | - | 484-BGA | 484-BGA (23x23) | -40°C~85°C | Tray | - | - | Obsolete | 3 (168 Hours) | - | WLL | - | 3V~3.6V | - | - | - | - | - | - | - | PCB, Surface Mount | - | 80kbps | 123mA | - | PCB, Surface Mount | 14 Bit | ROHS3 Compliant | ||
![]() SA605D/01,112 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEA6848H/V1S,518 Rochester Electronics, LLC | In Stock | - | Datasheet | - | 80-LQFP | 80-LQFP (12x12) | -40°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | AM/FM Radio Receiver | - | 5V 8.5V | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | AM, FM, WB | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF011BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | 14-DIP (0.300, 7.62mm) | 14-DIP | -40°C~85°C | Tube | - | - | Obsolete | 3 (168 Hours) | - | Garage Openers | - | 4.75V~5.5V | - | - | 300MHz~440MHz | - | - | - | - | PCB, Surface Mount | -103dBm | 10kbps | 2.4mA | OOK | PCB, Surface Mount | Automatic Tuning | Non-RoHS Compliant | ||
![]() GC5018IZDL Rochester Electronics, LLC | In Stock | - | Datasheet | - | 305-BGA | 305-BGA (19x19) | -40°C~85°C | Tray | - | - | Last Time Buy | 3 (168 Hours) | - | Wireless Base Station Receiver | - | 3V~3.6V | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | 8mA | UMTS(4x), CDMA(8x), TD-SCDMA(16x) | PCB, Surface Mount | - | ROHS3 Compliant | ||
![]() A2135-H Lantronix, Inc. | In Stock | - | - | - | Module | Module | -40°C~85°C | Tape & Reel (TR) | - | SiRFstarIV™ | Obsolete | 3 (168 Hours) | - | General Purpose | - | 3.3V | - | - | 1.575GHz | - | - | - | - | I2C, SPI | -163dBm | - | 36mA | GPS | On-Board, Patch | - | - | ||
![]() CX24133-12Z,557 NXP USA Inc. | In Stock | - | - | - | 48-VFQFN Exposed Pad | - | - | Tray | 2012 | - | Obsolete | 3 (168 Hours) | - | Satellite Receiver | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | PCB, Surface Mount | - | ROHS3 Compliant |