- Manufacturer
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Applications
- Packaging
- Antenna Connector
- Factory Lead Time
- Frequency
Attribute column
Categories
RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Applications | HTS Code | Voltage - Supply | Reach Compliance Code | Frequency | Base Part Number | Memory Size | Data Interface | Telecom IC Type | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MICRF003YM TR Microchip Technology | In Stock | - | - | - | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~105°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | RKE, Security Systems | - | 4.75V~5.5V | - | 800MHz~1GHz | - | - | PCB, Surface Mount | - | -95dBm | 20kbps | 4mA | OOK | PCB, Surface Mount | Automatic Tuning | ROHS3 Compliant | ||
![]() MICRF022BM-FS48 Microchip Technology | 2124 |
| - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | - | - | Discontinued | 1 (Unlimited) | RKE | - | 4.75V~5.5V | - | 300MHz~440MHz | - | - | PCB, Surface Mount | - | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF022BM-FS12 Microchip Technology | 779 |
| - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tube | 2003 | - | Discontinued | 1 (Unlimited) | RKE | - | 4.75V~5.5V | - | 300MHz~440MHz | - | - | PCB, Surface Mount | - | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF002BM Microchip Technology | 2500 |
| - | - | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | -40°C~85°C | Tube | 1999 | - | Discontinued | 1 (Unlimited) | RKE | - | 4.75V~5.5V | - | 300MHz~440MHz | - | - | PCB, Surface Mount | - | -95dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | Automatic Tuning | Non-RoHS Compliant | ||
![]() MICRF022BM-FS48-TR Microchip Technology | 41 |
| - | - | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | RKE | - | 4.75V~5.5V | - | 300MHz~440MHz | - | - | PCB, Surface Mount | - | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF022BM-TR Microchip Technology | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | RKE | - | 4.75V~5.5V | - | 300MHz~440MHz | - | - | PCB, Surface Mount | - | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() MICRF022BM-FS24-TR Microchip Technology | 41 |
| - | - | 8-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | RKE | - | 4.75V~5.5V | - | 300MHz~440MHz | - | - | PCB, Surface Mount | - | -97dBm | 10kbps | 2.2mA | ASK, OOK | PCB, Surface Mount | - | Non-RoHS Compliant | ||
![]() AA003041-G Telit | In Stock | - | - | - | Module | - | -40°C~85°C | Tray | 2013 | - | Obsolete | 3 (168 Hours) | - | - | 3.3V | - | 1575.42MHz | - | - | Connector, 2 x 10 Header, 2 mm Pitch | - | -159dBm | - | - | GPS | OSX | - | - | ||
![]() AAA005202-G Telit | In Stock | - | - | - | Module | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | Obsolete | 3 (168 Hours) | - | - | 3V~3.6V | - | 1575.42MHz | - | 4MB Flash | PCB, Surface Mount | - | -159dBm | - | - | GPS | PCB, Surface Mount | - | - | ||
![]() TDA7708L52 STMicroelectronics | 41 |
| - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | - | - | Automotive, AEC-Q100 | Active | - | Automotive | - | 3.15V~3.45V | - | 108MHz | - | - | I2C, I2S, SPI | - | - | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | - | ||
![]() STA709ATR STMicroelectronics | In Stock | - | Datasheet | - | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | - | Automotive | - | 3.15V~3.45V | - | 108MHz | - | - | I2C, I2S, SPI | - | - | - | 340mA | AM, FM, RDS, SW-LW | - | - | - | ||
![]() TDA7708L STMicroelectronics | 41 |
| - | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | - | - | Automotive, AEC-Q100 | Active | - | Automotive | - | 3.15V~3.45V | - | 108MHz | - | - | I2C, I2S, SPI | - | - | - | 350mA | AM, FM, RDS, SW-LW | PCB, Surface Mount | - | - | ||
![]() STA709A STMicroelectronics | 121 | - | Datasheet | 26 Weeks | 64-VFQFN Exposed Pad | - | -40°C~85°C TA | - | - | Automotive, AEC-Q100 | Active | - | Automotive | - | 3.15V~3.45V | - | 108MHz | - | - | I2C, I2S, SPI | - | - | - | 340mA | AM, FM, RDS, SW-LW | - | - | - | ||
![]() STA8089GATD STMicroelectronics | 41 |
| Datasheet | - | 56-VFQFN Exposed Pad | - | -40°C~105°C TA | - | - | Automotive, AEC-Q100 | Active | - | Automotive | - | 1.08V~1.32V | compliant | 1.561GHz 1.575GHz 1.601GHz | - | 256kB SRAM 512kB ROM | I2C, SPI, UART, USB | TELECOM CIRCUIT | -162dBm | 12Mbps | - | BeiDou, Galileo, GLONASS, GNSS, GPS | PCB, Surface Mount | - | - | ||
![]() STA8090WG48 STMicroelectronics | In Stock | - | Datasheet | 20 Weeks | 77-UFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | - | GPS Receiver | - | 1.08V~1.32V | - | 4.092MHz~1.561GHz 8.57MHz~1.575GHz 10.23MHz~1.601GHz | - | 256kB SRAM 512kB ROM | I2C, SPI, UART, USB | - | -162dBm | 12Mbps | - | BeiDou, Galileo, GLONASS, GNSS, GPS | PCB, Surface Mount | - | - | ||
![]() SI4320-J-FTR Silicon Labs | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SI4320-J1-FT1R Silicon Labs | In Stock | - | - | 8 Weeks | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P9245-R3CNDGI8 Renesas Electronics America Inc. | In Stock | - | - | 14 Weeks | - | - | - | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P9245-R2CNDGI Renesas Electronics America Inc. | In Stock | - | - | 14 Weeks | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STA8088CFGBTR STMicroelectronics | 49 |
| - | 26 Weeks | 77-UFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 3 (168 Hours) | General Purpose | 8542.39.00.01 | 1.8V~3.3V | - | - | STA8088 | 256kB SRAM | I2C, UART, USB | TELECOM CIRCUIT | -162dBm | 12Mbps | - | Galileo, GLONASS, GPS | - | - | ROHS3 Compliant |