- Manufacturer
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Applications
- Packaging
- Antenna Connector
- Factory Lead Time
- Frequency
Attribute column
Categories
RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Max Supply Current | Data Interface | Max Frequency | Telecom IC Type | Consumer IC Type | Signal to Noise Ratio (SNR) | Sensitivity | Data Rate (Max) | Number of Bands | Current - Receiving | Modulation or Protocol | Noise Figure | Sensitivity (dBm) | Harmonic Distortion | Antenna Connector | Features | Output Voltage-Nom (FM) | Demodulation Type | Built-in IF Amplifier | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA5746C-PXQW-1 Microchip Technology | 41 |
| Datasheet | 30 Weeks | - | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | Alarm and Security Systems, RKE, TPMS | - | 2.7V~3.3V 4.5V~5.5V | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | 10kbps | - | 6.9mA | ASK, FSK | - | -114 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI4330-B1-FM Silicon Labs | 2550 |
| Datasheet | 8 Weeks | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | 42.949528mg | - | -40°C~85°C | Tray | 2008 | EZRadioPRO® | - | - | Not For New Designs | 1 (Unlimited) | 20 | - | - | - | - | Remote Control, RKE, Security Systems | 8542.39.00.01 | 1.8V~3.6V | QUAD | - | - | 1 | 3V | 0.5mm | - | 240MHz~960MHz | - | - | 20 | - | - | 3V | - | - | - | - | - | - | 18.5mA | - | - | PCB, Surface Mount | - | TELECOM CIRCUIT | - | - | - | 256kbps | - | - | FSK, GFSK, OOK | - | -121 dBm | - | PCB, Surface Mount | RSSI Equipped | - | - | - | 850μm | - | 4mm | 4mm | No | Unknown | RoHS Compliant | - | ||
![]() STA8090FGB STMicroelectronics | 500 |
| Datasheet | 19 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 99-TFBGA | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | GPS Receiver | - | 1.08V~1.32V | - | - | - | - | - | - | - | - | - | STA8090 | - | - | - | - | - | - | - | - | - | 256kB SRAM | - | - | - | I2C, SPI, UART | - | - | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, Glonass, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TEF6686HN/V102K NXP USA Inc. | 17150 | - | Datasheet | 16 Weeks | - | - | 32-VFQFN Exposed Pad | - | - | - | - | Automotive grade | -40°C~85°C | Tray | 2013 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | 3.3V | - | - | 260 | - | - | - | - | - | NOT SPECIFIED | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUDIO TUNER | - | - | - | - | 37mA | AM, FM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5745C-PXQW-1 Microchip Technology | 2161 |
| Datasheet | 16 Weeks | - | Surface Mount | 24-VQFN Exposed Pad | - | 24 | - | - | Automotive grade | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | yes | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | 2.7V~3.3V | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kbps | - | 6.5mA | UHF | - | -113 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICRF022YM-FS24 Microchip Technology | 41 |
| Datasheet | 10 Weeks | - | - | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Industrial grade | -40°C~85°C | Tube | - | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.75V | - | - | - | - | PCB, Surface Mount | - | - | - | - | -97dBm | 10kbps | - | 2.2mA | ASK, OOK | - | -97 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | 4.93mm | - | - | - | ROHS3 Compliant | - | ||
![]() SI4703-C19-GMR Silicon Labs | 2325 |
| Datasheet | 8 Weeks | - | - | 20-UFQFN Exposed Pad | YES | 20 | - | 61.603514mg | - | -20°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | General Purpose | 8542.39.00.01 | 2.7V~5.5V | QUAD | - | - | 1 | - | 0.5mm | - | 76MHz~108MHz | - | - | 20 | - | - | - | 5.5V | - | 2.7V | - | - | - | 14.4mA | - | 16.8mA | PCB, Surface Mount | - | - | AUDIO TUNER | - | - | - | 2 | - | FM | 58 dB | - | - | PCB, Surface Mount | - | - | - | YES | - | 0.6mm | 3mm | 3mm | No | - | RoHS Compliant | - | ||
![]() MICRF010YM Microchip Technology | 41 |
| Datasheet | 10 Weeks | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | -40°C~85°C | Tube | 2005 | QwikRadio® | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.75V | - | - | 2.9mA | - | PCB, Surface Mount | 440MHz | - | - | - | -104dBm | 2kbps | - | 2.9mA | ASK, OOK | - | -104 dBm | - | PCB, Surface Mount | Automatic Tuning | - | - | - | 1.48mm | - | 4.93mm | 3.94mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ATA8202C-PXQW-1 Microchip Technology | 5000 |
| Datasheet | 15 Weeks | - | Surface Mount | 24-VQFN Exposed Pad | - | 24 | 24-VQFN (5x5) | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | General Purpose | - | 2.7V~3.3V | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -113dBm | 20kbps | - | 6.9mA | UHF | - | -113 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() HMC6301BG46 Analog Devices Inc. | 687 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | 75-VFBGA, WLBGA | YES | 75 | - | - | - | -40°C~85°C | Tray | - | - | - | no | Active | 1 (Unlimited) | 75 | - | - | - | - | General Purpose | - | 2.7V | BOTTOM | BALL | 260 | 1 | 1.35V | 0.5mm | - | 57GHz~64GHz | 30 | HMC630 | 75 | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | TELECOM CIRCUIT | - | - | - | - | - | 300mA | ISM | - | - | - | - | - | - | - | - | - | 0.815mm | 6mm | 4mm | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LT5500EGN#PBF Linear Technology/Analog Devices | 5000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | - | - | -40°C~85°C | Tube | 2005 | - | e3 | - | Active | 1 (Unlimited) | 24 | EAR99 | Matte Tin (Sn) | - | - | HS Wireless LAN, Wireless Local Loop | 8542.39.00.01 | 1.8V~5.25V | DUAL | GULL WING | 260 | 1 | 3V | 0.635mm | - | 1.8GHz~2.7GHz | 30 | LT5500 | 24 | - | Not Qualified | - | - | - | - | - | - | - | - | 23mA | - | PCB, Surface Mount | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | 1.727mm | 8.649mm | 3.899mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() SI4355-B1A-FMR Silicon Labs | 25 | - | Datasheet | 8 Weeks | - | - | 20-VFQFN Exposed Pad | YES | - | - | 50.008559mg | - | -40°C~85°C | Tape & Reel (TR) | 2000 | EZRadio® | - | - | Active | 2 (1 Year) | 20 | - | - | - | - | General Purpose | 8542.39.00.01 | 1.8V~3.6V | QUAD | NO LEAD | - | 1 | 3.3V | - | 3mm | 283MHz~350MHz 425MHz~525MHz 850MHz~960MHz | - | - | - | S-XQCC-N20 | - | 3V | - | - | - | - | - | - | 2mA | - | - | PCB, Surface Mount | - | TELECOM CIRCUIT | - | - | - | 500kbps | - | 10mA | FSK, GFSK, OOK | - | -116 dBm | - | PCB, Surface Mount | - | - | - | - | - | - | 3mm | - | - | - | RoHS Compliant | - | ||
![]() SI4704-D60-GMR Silicon Labs | 1494 |
| Datasheet | 8 Weeks | - | - | 20-UFQFN Exposed Pad | YES | 20 | - | 50.008559mg | - | -20°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | General Purpose | 8542.39.00.01 | 2.7V~5.5V | QUAD | - | - | 1 | - | 0.5mm | 3mm | 64MHz~108MHz | - | - | 20 | - | - | 5.5V | - | 1.8/3.33/5V | 2.7V | - | - | - | 8.2mA | - | - | PCB, Surface Mount | - | - | AUDIO SINGLE CHIP RECEIVER | 58 dB | - | - | - | 10.5mA | FM | - | - | 0.1% | PCB, Surface Mount | - | 80mV | FM | - | - | 0.6mm | 3mm | - | No | - | RoHS Compliant | - | ||
![]() ATA8204P3C-TKQW Microchip Technology | 4500 |
| Datasheet | 16 Weeks | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | - | 20 | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | - | e4 | yes | Active | 3 (168 Hours) | 20 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | General Purpose | - | 4.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | 433MHz | - | - | - | - | - | 26V | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | 10kbps | - | 11mA | UHF | - | -113 dBm | - | PCB, Surface Mount | RSSI Equipped | - | - | - | - | 1.1mm | 6.5mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() TDA7703TR STMicroelectronics | 6000 |
| Datasheet | 24 Weeks | - | - | 44-LQFP | - | - | - | - | - | -30°C~75°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | Automotive Audio | - | 4.7V~5.25V | - | - | - | - | - | - | - | - | - | TDA7703 | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | 220mA | AM, FM | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICRF007YM-TR Microchip Technology | 41 |
| Datasheet | 10 Weeks | - | - | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.75V | - | - | 3.5mA | - | PCB, Surface Mount | - | - | - | - | -96dBm | 2.1kbps | - | 3mA | ASK, OOK | - | -96 dBm | - | PCB, Surface Mount | Automatic Tuning | - | - | - | - | - | 4.93mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7786M STMicroelectronics | 33000 |
| Datasheet | 24 Weeks | ACTIVE (Last Updated: 8 months ago) | - | 64-LQFP | - | - | - | - | - | -40°C~85°C | - | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | 4.7V~5.2V | - | - | - | - | - | - | - | AM FM WB | - | TDA7786 | - | - | - | - | - | - | - | - | - | - | - | - | - | I2C, I2S | - | - | - | - | - | - | - | 175mA | AM, FM, WB | - | - | - | PCB, Surface Mount | RDS Demodulator + Band Pass Filter | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STA8089FGBD STMicroelectronics | 15069 |
| Datasheet | 26 Weeks | ACTIVE (Last Updated: 7 months ago) | - | 56-VFQFN Exposed Pad | - | - | - | - | Industrial grade | -40°C~85°C TA | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | 1.08V~1.32V | - | - | - | - | - | - | - | 1.561GHz 1.575GHz 1.601GHz | - | STA8089 | - | - | - | - | - | - | - | - | - | 256kB SRAM 512kB ROM | - | - | - | I2C, SPI, UART | - | - | - | - | -162dBm | 12Mbps | - | - | BeiDou, Galileo, GLONASS, GNSS, GPS | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MICRF009YM-TR Microchip Technology | 198 |
| - | 10 Weeks | - | - | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | RKE | - | 4.75V~5.5V | - | - | - | - | - | - | 3.94mm | 300MHz~440MHz | - | - | - | - | - | 5V | - | - | - | 5.5V | 4.75V | - | - | 2.9mA | - | PCB, Surface Mount | - | - | - | - | -102dBm | 2kbps | - | 2.9mA | ASK, OOK | - | -102 dBm | - | PCB, Surface Mount | Automatic Tuning | - | - | - | - | - | 9.93mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MICRF230YQS-TR Microchip Technology | In Stock |
| Datasheet | 10 Weeks | - | - | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | -40°C~105°C | Cut Tape (CT) | - | - | - | yes | Active | 2 (1 Year) | 16 | - | - | - | - | General Purpose | - | 3.5V~5.5V | DUAL | GULL WING | - | 1 | 5V | 0.635mm | - | 433.92MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | 20kbps | - | 6mA | ISM | - | -112 dBm | - | On-Board, Trace | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | - | - | ROHS3 Compliant | - |