- Manufacturer
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Applications
- Packaging
- Antenna Connector
- Factory Lead Time
- Frequency
Attribute column
Categories
RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Operating Temperature-Max | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Additional Feature | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Temperature Grade | Interface | Memory Size | Operating Supply Current | Load Capacitance | Operating Mode | uPs/uCs/Peripheral ICs Type | Frequency Tolerance | Data Rate | Seated Height-Max | Bandwidth | Data Interface | Product Type | Gain | Boundary Scan | Low Power Mode | Frequency Range | Sensitivity | Data Rate (Max) | Current - Receiving | Modulation or Protocol | Antenna Connector | Features | Product Category | Height Seated (Max) | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI4736-B20-GMR Skyworks | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | 20-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -20°C ~ 70°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | MHz Crystal | General Purpose | - | - | - | 2.7V ~ 5.5V | - | - | - | - | 48 MHz | ±30ppm | - | - | - | - | - | 40 Ohms | - | - | - | - | 12pF | Fundamental | - | ±30ppm | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | 19.9mA | AM, FM, LW-SW, WB | PCB, Surface Mount | RSSI Equipped | - | 0.031 (0.80mm) | - | - | - | ||
![]() SI4703-D30-GMR Skyworks | In Stock | - | - | - | Surface Mount | 20-UFQFN Exposed Pad | - | - | 20-QFN (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | 2.7V ~ 5.5V | - | - | - | - | 76MHz ~ 108MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | 14.4mA | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() MAX7036GTP/V TW Analog Devices | In Stock | - | - | - | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | MAX703 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 105°C | - | Automotive, AEC-Q100 | - | - | Home Automation, Remote Control & Sensing, Remote Keyless Entry, Security Systems | - | - | - | 3V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | -109dBm | 66kbps | 7.4mA | ASK, OOK | PCB, Surface Mount | Internal IF Filter | - | - | - | - | - | ||
![]() STA8088FTR STMicroelectronics | 5000 | - | Datasheet | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-VFQFPN (7x7) | - | STA8088 | STMicroelectronics | - | - | - | 2500 | - | - | STMicroelectronics | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | Automotive, AEC-Q100 | - | - | GPS | - | Wireless & RF Integrated Circuits | Si | 1.8V, 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256kB SRAM | - | - | - | - | - | - | - | - | GPIO, I²C, JTAG, SPI, UART, USB | RF Receiver | - | - | - | - | -162dBm | 12Mbps | - | Galileo, GLONASS, GNSS, GPS | Not Included | Multiple Channels, Analog and Digital Data | RF Receiver | - | - | - | - | ||
![]() MICRF009YM Micrel | 8165 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MICRF211AYQS Micrel | 1481 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX1471ATJ/V Analog Devices | 38 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | 32-WQFN Exposed Pad | - | 32 | 32-TQFN (7x7) | - | MAX1471 | - | - | - | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | Tube | - | - | - | - | - | - | - | Active | - | Compliant | - | - | 5.5 V | 4.5 V | - | -40°C ~ 125°C | - | - | - | Receiver | General Purpose | - | Wireless & RF Integrated Circuits | Si | 2.4V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | 300 MHz | - | - | - | - | 450 MHz | - | - | - | - | - | 8.4 mA | - | - | - | - | 66Kbps | - | 10 MHz | SPI | RF Receiver | 47.5 dB, 12.2 dB | - | - | - | -114dBm | 66kbps | 8.5mA | ASK, FSK | - | RSSI Equipped | - | - | - | - | No | ||
![]() F6212AVGI Renesas | 2269 |
| - | - | - | FCBGA-165 | - | - | - | - | F6212 | Renesas Electronics | - | F6212EVS | 7.6 mm x 7.6 mm x 0.9 mm | 10 | - | - | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | SMD/SMT | - | - | Tray | - | - | - | - | - | - | - | Active | - | Details | - | - | 2.5 V | 0.95 V | - | - | Tray | * | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | 17.7 GHz to 21.2 GHz | 2.1 V to 2.5 V, 0.95 V to 1.05 V | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Receiver | 28 dB | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | ||
![]() STA8135GA STMicroelectronics | 38 |
| Datasheet | - | Surface Mount | 160-TFBGA | - | - | 160-TFBGA (7x11) | - | STA8135 | - | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C (TJ) | - | Automotive, AEC-Q100 | - | - | GPS | - | Wireless & RF Integrated Circuits | - | 1.62V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN/MSP/Serial SPI/SPI/UART/USB | 256kB SRAM | - | - | - | - | - | - | - | - | GPIO, I²C, JTAG, SPI, UART, USB | RF Receiver | - | - | - | 10 to 55 MHz | - | 12Mbps | - | BeiDou, Galileo, GLONASS, GNSS, GPS | Not Included | - | - | - | - | - | - | ||
![]() F6123SAVGI8 Renesas | 39 |
| - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | - | 63-FCCSP (4.6x3.8) | - | F6123 | Renesas Electronics | - | F6123EVS | 3.8 mm x 4.6 mm x 0.9 mm | 4000 | - | SPI | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 2.5 V | 2.1 V | - | -40°C ~ 85°C | Reel | - | - | Dual-Beam Rx | General Purpose | - | Wireless & RF Integrated Circuits | - | 2.1V ~ 2.5V | - | - | - | - | 14.4GHz ~ 17.3GHz | - | - | - | - | 14.4 GHz to 17.3 GHz | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | SPI | RF Receiver | - | - | - | - | - | - | - | - | Not Included | - | RF Receiver | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6122SAVGI Renesas | In Stock | - | - | - | - | FCBGA-63 | - | - | - | - | F6122 | Renesas Electronics | - | F6122SEVS | - | 490 | - | SPI | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | - | - | SMD/SMT | - | - | Tray | - | - | - | - | - | - | - | Active | - | Details | - | - | 2.5 V | 2.1 V | - | - | Tray | * | - | Dual-Beam Rx | - | - | Wireless & RF Integrated Circuits | - | - | - | - | - | - | - | - | - | - | - | 17.7 GHz to 21.2 GHz | 2.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | - | - | - | - | - | - | RF Receiver | - | - | - | - | ||
![]() F6121AVGI8 Renesas | 2316 |
| - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | - | 63-FCCSP (4.6x3.8) | - | F6121 | - | - | - | - | - | - | - | Miscellaneous | - | - | - | Renesas Electronics America Inc | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | General Purpose | - | - | - | 2.1V ~ 2.5V | - | - | - | - | 10.7GHz ~ 12.75GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4769-A10-GM Skyworks | 5 |
| - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | 40-QFN (6x6) | - | SI4769 | - | - | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | Automotive Audio | - | - | - | 1.5V ~ 5V | - | - | - | - | 520kHz ~ 1.71MHz, 64MHz ~ 108MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB, Surface Mount | - | - | - | - | - | - | - | 130mA | AM, FM, RDS | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() 806-0717-20 T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | 806-0717 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F6121SAVGI8 Renesas | In Stock | - | - | - | Surface Mount | 63-VFBGA, FCCSPBGA | - | - | 63-FCCSP (4.6x3.8) | - | F6121 | Renesas Electronics | - | F6121SEVS | 3.8 mm x 4.6 mm x 0.9 mm | 4000 | - | - | Renesas Electronics | - | - | + 85 C | Renesas Electronics America Inc | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | 2.5 V | 2.1 V | - | -40°C ~ 85°C | Reel | - | - | - | General Purpose | - | Wireless & RF Integrated Circuits | Si | 2.1V ~ 2.5V | - | - | - | - | 10.7GHz ~ 12.75GHz | - | - | - | - | 10.7 GHz to 12.75 GHz | 2.1 V to 2.5 V | - | - | - | - | - | - | - | - | - | - | - | - | SPI | RF Receiver | 28 dB | - | - | - | - | - | - | - | Not Included | - | RF Receiver | - | - | - | - | ||
![]() 806-0717-23 T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | 806-0717 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX7036GTP T Analog Devices | 2783 |
| Datasheet | - | Surface Mount | 20-WQFN Exposed Pad | - | - | 20-TQFN (5x5) | - | MAX7036 | - | - | MAX7036EVKIT-433+ | - | - | - | - | - | - | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | - | - | - | 3.6 V | 3 V | - | -40°C ~ 105°C | - | - | - | Dual Channel Buffer SATA I/SATA II Bidirectional Redriver | Remote Control, RKE, Security Systems | - | Wireless & RF Integrated Circuits | Si | 3.3V, 5V | - | - | - | - | 300MHz ~ 450MHz | - | - | - | - | 300 MHz to 450 MHz | - | - | - | - | - | 5.4 mA to 5.9 mA | - | - | - | - | - | - | - | PCB, Surface Mount | RF Receiver | - | - | - | - | -109dBm | 66kbps | 5.5mA | ASK, OOK | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() KESRX04C/IG/QP1S Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Surface Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | QSOP | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML2035CP RFMD | In Stock | - | - | - | - | - | NO | - | - | 8 | - | - | 12.352 MHz | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | - | Fairchild Semiconductor Corporation | - | ML2035CP | - | - | - | - | - | - | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | RECTANGULAR | IN-LINE | Obsolete | DIP | - | 5.17 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | ALSO REQUIRES -5V SUPPLY | - | CMOS | - | DUAL | THROUGH-HOLE | 2.54 mm | compliant | - | - | 8 | R-PDIP-T8 | Not Qualified | - | - | - | COMMERCIAL | - | - | - | - | - | DSP PERIPHERAL, NUMERIC CONTROLLED OSCILLATOR | - | - | 4.32 mm | - | - | - | - | NO | YES | - | - | - | - | - | - | - | - | - | 9.52 mm | 7.62 mm | - |