- Manufacturer
- Moisture Sensitivity Level (MSL)
- Operating Temperature
- Package / Case
- Part Status
- RoHS Status
- Voltage - Supply
- Modulation or Protocol
- Applications
- Packaging
- Antenna Connector
- Factory Lead Time
- Frequency
Attribute column
Categories
RF Receivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Bus Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Maximum Frequency | Maximum Operating Temperature | Mfr | Minimum Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | NF - Noise Figure | Package | Product Status | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Voltage - Supply | Frequency | Function | Operating Frequency | Operating Supply Voltage | Memory Size | Operating Supply Current | Bandwidth | Data Interface | Sensitivity | Data Rate (Max) | Current - Receiving | Standards | Modulation or Protocol | Antenna Connector | Control Interface | Features | Modulation Technique | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SI4689-A10-GMR Skyworks Solutions, Inc. | 24 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | SI4689 | - | 7 mm x 7 mm x 0.85 mm | 2500 | I2C, SPI | - | + 125 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | Details | 2 V | 1.71 V | - | -40°C ~ 85°C (TA) | Reel | SI4689 | Radio Receiver | General Purpose | 1.71V ~ 2V | 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz | - | 76 MHz to 108 MHz, 520 kHz to 1710 kHz | 1.8 V | - | - | - | I²C, SPI | - | - | - | - | AM, FM, RBDS/RDS | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4683-A10-GMR Skyworks Solutions, Inc. | 24 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | SI4683 | - | 7 mmx 7 mm x 0.85 mm | 2500 | I2C, SPI | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | Details | 2 V | 1.71 V | - | -40°C ~ 85°C (TA) | Reel | SI4683 | Single Chip Radio Receiver | General Purpose | 1.71V ~ 2V | 520kHz ~ 1.71MHz, 76MHz ~ 108MHz | - | 76 MHz to 108 MHz | 1.8 V | - | - | - | I²C, SPI | - | - | - | - | AM, FM, RBDS/RDS | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4749-C10-GMR Skyworks Solutions, Inc. | 1117 |
| - | Surface Mount | 24-VFQFN Exposed Pad | 24-QFN (4x4) | SI4749 | - | 4 mm x 4 mm x 0.85 mm | 2500 | - | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | AEC-Q100 | - | 5.5 V | 3 V | - | -40°C ~ 85°C | Reel | Si4749 | Data Receiver | Automotive Audio | 3V ~ 5.5V | 76MHz ~ 108MHz | - | 76 MHz to 108 MHz | - | - | - | - | PCB, Surface Mount | - | - | 24mA | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4688-A10-GMR Skyworks Solutions, Inc. | 24 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (7x7) | SI4688 | - | - | 2500 | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | -40°C ~ 85°C | Reel | - | - | Cell Phones, Media Players | 1.8V | 76MHz ~ 108MHz | - | - | - | - | - | - | I²C, SPI | - | - | - | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI2151-A10-GM Skyworks Solutions, Inc. | 993 |
| - | Surface Mount | QFN-24 | 24-QFN (3x3) | SI2151 | - | - | 490 | - | 1002 MHz | - | Skyworks Solutions Inc. | 42 MHz | - | Yes | SMD/SMT | 3.6 dB | Tray | Active | - | Details | - | - | 0.043709 oz | - | Tray | Si2151 | Digital and Analog TV Tuner | Professional Video | 1.8V, 3.3V | - | Tuner | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | NTSC, PAL, SECAM | - | - | Serial | - | - | - | - | - | ||
![]() SI2141-A10-GM Skyworks Solutions, Inc. | 417 |
| - | Surface Mount | QFN-24 | 24-QFN (3x3) | SI2141 | - | - | 490 | - | 1002 MHz | - | Skyworks Solutions Inc. | 42 MHz | - | Yes | SMD/SMT | 3.6 dB | Tray | Active | - | Details | - | - | - | - | Tray | Si2141 | Digital TV Tuner | Consumer Video | 1.8V, 3.3V | - | Tuner | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | GPIO | - | - | - | - | - | ||
![]() SI2141-A10-GMR Skyworks Solutions, Inc. | 2084 |
| - | Surface Mount | QFN-24 | 24-QFN (3x3) | SI2141 | - | - | 2500 | - | 1002 MHz | - | Skyworks Solutions Inc. | 42 MHz | - | Yes | SMD/SMT | 3.6 dB | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | - | - | - | - | Cut Tape | Si2141 | Digital TV Tuner | Consumer Video | 1.8V, 3.3V | - | Tuner | - | 1.8 V, 3.3 V | - | - | - | - | - | - | - | - | - | - | GPIO | - | - | - | - | - | ||
![]() SI4703-C19-GM Skyworks Solutions, Inc. | 2766 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI4703 | 2-Wire, 3-Wire | - | 624 | - | 108 MHz | + 85 C | Skyworks Solutions Inc. | 76 MHz | - 20 C | Yes | SMD/SMT | - | Tray | Active | - | Details | 5.5 V | 2.7 V | 0.000582 oz | -20°C ~ 85°C | Tray | SI4703 | Radio Tuner | General Purpose | 2.7V ~ 5.5V | 76MHz ~ 108MHz | - | - | 2.7 V to 5.5 V | - | - | - | PCB, Surface Mount | - | - | 14.4mA | - | FM | PCB, Surface Mount | - | - | FM | 0.53 mm | 3 mm | 3 mm | ||
![]() SI4684-A10-GM Skyworks Solutions, Inc. | 1474 |
| - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI4684 | - | 7 mm x 7 mm x 0.85 mm | 260 | I2C, SPI | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | Active | - | Details | 3.6 V | 1.62 V | 0.005309 oz | -40°C ~ 85°C | Tray | - | Radio Receiver | Cell Phones, Media Players | 1.8V | 76MHz ~ 108MHz | - | 240 MHz | 1.62 V to 2 V | - | - | - | I²C, SPI | - | - | - | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4689-A10-GM Skyworks Solutions, Inc. | 38 |
| - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI4689 | - | 7 mm x 7 mm x 0.85 mm | 260 | I2C, SPI | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | Active | - | Details | 3.6 V | 1.62 V | 0.005309 oz | -40°C ~ 85°C (TA) | Tray | SI4689 | Radio Receiver | General Purpose | 1.71V ~ 2V | 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz | - | 240 MHz | 1.8 V | - | - | - | I²C, SPI | - | - | - | - | AM, FM, RBDS/RDS | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4683-A10-GM Skyworks Solutions, Inc. | 378 |
| - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI4683 | - | 7 mmx 7 mm x 0.85 mm | 260 | I2C, SPI | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | Active | - | Details | 3.6 V | 1.62 V | 0.005309 oz | -40°C ~ 85°C (TA) | Tray | SI4683 | Radio Receiver | General Purpose | 1.71V ~ 2V | 520kHz ~ 1.71MHz, 76MHz ~ 108MHz | - | 108 MHz | 1.8 V | - | - | - | I²C, SPI | - | - | - | - | AM, FM, RBDS/RDS | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4705-D50-GM Skyworks Solutions, Inc. | 660 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI4705 | - | 3 mm x 3 mm x 0.55 mm | 624 | 3-Wire | - | + 85 C | Skyworks Solutions Inc. | - | - 20 C | Yes | SMD/SMT | - | Tray | Active | - | Details | 5.5 V | 2.7 V | 0.001764 oz | -20°C ~ 85°C | Tray | Si4705 | Broadcast FM Radio Receiver RDS | General Purpose | 2.7V ~ 5.5V | 64MHz ~ 108MHz | - | 64 MHz to 108 MHz | - | - | 7.5 mA | - | PCB, Surface Mount | - | - | - | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4682-A10-GM Skyworks Solutions, Inc. | 10000 |
| - | Surface Mount | QFN-48 | 48-QFN (7x7) | SI4682 | - | 7 mm x 7 mm x 0.85 mm | 260 | I2C, SPI | - | + 85 C | Skyworks Solutions Inc. | - | - 40 C | Yes | SMD/SMT | - | Tray | Active | - | Details | 3.6 V | 1.62 V | 0.005309 oz | -40°C ~ 85°C | Tray | - | Radio Receiver | Cell Phones, Media Players | 1.8V | 76MHz ~ 108MHz | - | 108 MHz | 1.8 V | - | - | - | I²C, SPI | - | - | - | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4704-D60-GMR Skyworks Solutions, Inc. | 2031 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI4704 | - | - | 2500 | I2C | - | + 85 C | Skyworks Solutions Inc. | - | - 20 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | Details | 5.5 V | 2.7 V | 0.001764 oz | -20°C ~ 85°C | Reel | Si4704 | Broadcast FM Radio Receiver | General Purpose | 2.7V ~ 5.5V | 64MHz ~ 108MHz | - | 76 MHz to 108 MHz | - | - | 8.2 mA | - | PCB, Surface Mount | - | - | 10.5mA | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4704-D50-GMR Skyworks Solutions, Inc. | 7 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI4704 | - | 3 mm x 3 mm x 0.55 mm | 2500 | 3-Wire | - | + 85 C | Skyworks Solutions Inc. | - | - 20 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | Details | 5.5 V | 2.7 V | 0.001764 oz | -20°C ~ 85°C | Reel | Si4704 | Broadcast FM Radio Receiver | General Purpose | 2.7V ~ 5.5V | 64MHz ~ 108MHz | - | 64 MHz to 108 MHz | - | - | 7.5 mA | - | PCB, Surface Mount | - | - | - | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4835-B30-GU Skyworks Solutions, Inc. | 37 |
| - | Surface Mount | SSOP-24 | 24-SSOP | SI4835 | - | - | 56 | - | - | + 85 C | Skyworks Solutions Inc. | - | - 15 C | Yes | SMD/SMT | - | Tube | Active | - | Details | 3.6 V | 2 V | 0.059966 oz | -40°C ~ 95°C | Tube | SI4835 | AM/FM/SW Radio Receiver | General Purpose | 2V ~ 3.6V | 504kHz ~ 1.75MHz, 5.6MHz ~ 22MHz, 64MHz ~ 109MHz | - | 64 MHz to 109 MHz | - | - | 21 mA | - | PCB, Surface Mount | - | - | 21.5mA | - | AM, FM, SW | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4706-D50-GMR Skyworks Solutions, Inc. | 2500 |
| - | Surface Mount | QFN-20 | 20-QFN (3x3) | SI4706 | - | 3 mm x 3 mm x 0.85 mm | 2500 | I2S | - | + 85 C | Skyworks Solutions Inc. | - | - 20 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | Details | 5.5 V | 2.7 V | 0.001764 oz | -20°C ~ 85°C | Reel | SI4706 | AM/FM Radio Receiver | General Purpose | 2.7V ~ 5.5V | 76MHz ~ 108MHz | - | 76 MHz to 108 MHz | - | - | 8.6 mA | - | PCB, Surface Mount | - | - | 8.5mA | - | RBDS/RDS | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4820-A10-CUR Skyworks Solutions, Inc. | In Stock | - | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | 24-SSOP | SI4820 | - | - | 2500 | - | - | - | Skyworks Solutions Inc. | - | - | Yes | - | - | Tape & Reel (TR) | Not For New Designs | - | Details | - | - | - | 0°C ~ 70°C | Reel | SI4820 | - | Automotive Audio | 2V ~ 3.6V | 504kHz ~ 1.75MHz, 5.6MHz ~ 22MHz, 64MHz ~ 109MHz | - | - | - | - | - | - | PCB, Surface Mount | - | - | 21mA | - | AM, FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4705-D60-GU Skyworks Solutions, Inc. | 74 |
| - | Surface Mount | SSOP-24 | 24-SSOP | SI4705 | - | 8.65 mm x 6 mm | 56 | 2-Wire, 3-Wire | - | + 85 C | Skyworks Solutions Inc. | - | - 20 C | Yes | SMD/SMT | 85 dB | Tube | Active | - | Details | 5.5 V | 2.7 V | 0.059966 oz | -20°C ~ 85°C | Tube | Si4705 | FM RADIO RECEIVER | General Purpose | 2.7V ~ 5.5V | 64MHz ~ 108MHz | - | 64 MHz to 108 MHz | 2.7 V to 5.5 V | - | 8.2 mA | 15 kHz | PCB, Surface Mount | - | - | 18.5mA | - | FM | PCB, Surface Mount | - | - | - | - | - | - | ||
![]() SI4827-A10-CSR Skyworks Solutions, Inc. | 4000 |
| - | Surface Mount | SOIC-16 | 16-SOIC | SI4827 | - | - | 2500 | - | - | + 70 C | Skyworks Solutions Inc. | - | 0 C | Yes | SMD/SMT | - | Tape & Reel (TR) | Active | - | Details | 3.6 V | 2 V | 0.023492 oz | 0°C ~ 70°C | Reel | SI4827 | Radio Receiver | General Purpose | 2V ~ 3.6V | 504kHz ~ 1.75MHz, 2.3MHz ~ 28.5MHz, 64MHz ~ 109MHz | - | 64 MHz to 109 MHz | - | - | 21 mA | - | PCB, Surface Mount | - | - | 21mA | - | AM, FM, SW | PCB, Surface Mount | - | - | - | - | - | - |