- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Depth | Frequency | Function | Operating Supply Voltage | Number of Channels | Interface | RAM Size | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BLUESWITCH RF Solutions | In Stock | - | - | - | - | - | Obsolete | 1 (Unlimited) | 50°C | -10°C | Access Control Systems | 12V | 85mm | 2.4GHz | Switch | - | 79 | Screw Terminals | - | - | - | - | - | - | Bluetooth | - | 50m Range | 35mm | 110mm | RoHS Compliant | ||
![]() 101-1303 Digi | In Stock | - | - | - | - | MINICORE® RCM6700 | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | - | Modem | - | - | - | - | - | - | - | - | - | GSM, GPRS | - | - | - | - | RoHS Compliant | ||
![]() X4-A1U-U701-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | - | 30V | - | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X2-WM1-EC-W Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5VDC | - | 868MHz | Transceiver, Gateway | - | - | RJ-45 Ethernet | - | Transceiver | - | - | - | 100Mbps | ISM | - | - | - | - | RoHS Compliant | ||
![]() X4-A1U-U601-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | - | 30V | - | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4K-Z1J-00012-W1 Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X2-T11-W-A Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 12VDC | - | 2.4GHz | Transceiver, Gateway | - | - | RJ-45 Ethernet | - | Transceiver | - | 16dBm | -82dBm | 11Mbps | 802.15.4 Zigbee™ | -82 dBm | - | - | - | RoHS Compliant | ||
![]() X2-WM1-EC-W-25 Digi | In Stock | - | - | - | - | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 5VDC | - | 868MHz | Transceiver, Gateway | - | - | RJ-45 Ethernet | - | Transceiver | - | - | - | 100Mbps | ISM | - | - | - | - | RoHS Compliant | ||
![]() X4K-Z1U-00014-W1 Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Gateway | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-Z11-C01H-US Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-Z1U-U601-A Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | 75°C | -30°C | - | - | - | - | - | 30V | - | Ethernet, Serial, USB | 32MB | - | 100 Mbps | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X4-A1U-U805 Digi | In Stock | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() X5R-000-G1T7K-A1 Digi | In Stock | - | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | - | - | General Purpose | 9V~48V | - | 2.4GHz | Gateway | 48V | - | J1708, J1939, RJ-45, RS-232 | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | IP67 | - | - | RoHS Compliant | ||
![]() ERT-X2-SE1-BD25 Digi | In Stock | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | AMR, Consumer/PC, ISM | 5V | - | - | Transceiver, Gateway | - | - | RJ-45 | - | Transceiver | - | - | - | - | - | - | 25 pcs per pkg | - | - | RoHS Compliant | ||
Tiny WHSL | In Stock | - | - | 15 Weeks | - | MeshConnect™ | Active | 1 (Unlimited) | - | - | General Purpose | 5V | - | 2.4GHz~2.48GHz | Transceiver, ZigBee™ | - | - | UART, USB | - | Transceiver | - | 20dBm | - | 250kbps | 802.15.4 | -103 dBm | - | - | - | ROHS3 Compliant | ||
![]() ZM3588S-USB CEL | In Stock | - | - | 15 Weeks | - | MeshConnect™ | Active | 1 (Unlimited) | - | - | General Purpose | 5V | - | 2.4GHz~2.48GHz | Transceiver, ZigBee™ | - | - | UART, USB | - | Transceiver | - | 8dBm | - | 250kbps | 802.15.4 | -100 dBm | - | - | - | ROHS3 Compliant | ||
![]() XT09-PKI-R-NL Digi | In Stock | - | - | - | - | XTend® | Obsolete | 1 (Unlimited) | - | - | General Purpose | - | - | 902MHz~928MHz | Transceiver, Modem | - | - | RS-232, RS-422/485 | - | Transceiver | - | - | -110dBm | - | FHSS, FSK | -110 dBm | - | - | - | RoHS Compliant | ||
![]() XH9-009PKC-RA Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | - | 923MHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | Kit | - | - | RoHS Compliant | ||
![]() XH9-019PKC-RA Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | - | 923MHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 19.2kbps | FHSS, FSK | -107 dBm | Kit | - | - | RoHS Compliant | ||
![]() XH9-009PKI-RA Digi | In Stock | - | - | - | 2013 | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~18V | - | 923MHz | Transceiver, Modem | - | - | RS-232, RS-485 | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | Kit | - | - | RoHS Compliant |