- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Brand | Bridge function | Degree of protection (IP) | Description/Function | Device Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Managed | Manufacturer | Max. data transmission rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Protocols Supported | RoHS | Security | Shipping Restrictions | Suitable for wall mounting | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tool Is For Evaluation Of | Tradename | Unit Weight | Voltage, Rating | Packaging | Series | Type | Applications | Subcategory | Technology | Voltage - Supply | Depth | Current Rating | Frequency | Function | Operating Frequency | Operating Supply Voltage | Interface | Output Power | Data Rate | Product Type | Power - Output | Sensitivity | Data Rate (Max) | Ethernet | Modulation or Protocol | Communication Protocol | Product | Features | Standard | Supply Current | Product Category | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6GK57882GY010TA0 Siemens | 502 |
| - | - | - | 6GK5788 | - | Yes | IP65 | - | - | - | - | - | - | Yes | - | 1733 | - | Siemens | - | Box | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Wireless | - | - | 48V | 0.08 | - | 2.4GHz ~ 5GHz | Access Point | - | - | Ethernet | - | - | - | - | - | 1.733Gbps | Yes | FM | - | - | Antenna Included, IP65 | - | - | - | 0.258 | 0.258 | ||
![]() 1119248 Phoenix Contact | 2321 |
| - | - | - | - | Phoenix Contact | - | - | - | - | 113 mm x 63 mm x 26 mm | 1 | - | Ethernet | - | Phoenix Contact | - | + 60 C | Phoenix Contact | - 40 C | Bulk | Active | 802.11 a/b/g/n | Details | AES, TKIP, WPA2, WPA PSK | This product may require additional documentation to export from the United States. | - | - | - | 32 V | 9 V | - | - | - | - | - | FL | - | Wireless LAN | Wireless & RF Modules | - | 9V ~ 32V | - | - | 2.4GHz, 5GHz | Access Point | - | 24 V | RJ-45 Ethernet | 19 dBm | 300 Mb/s | WiFi Modules | 19dBm | - | 300Mbps | - | 802.11 a/b/g/n | - | - | IP20 | - | - | WiFi Modules - 802.11 | - | - | ||
![]() 2702900 Phoenix Contact | 711 |
| - | - | - | - | Phoenix Contact | - | - | - | - | 113 mm x 63 mm x 26 mm | 1 | - | Ethernet | - | Phoenix Contact | - | + 60 C | Phoenix Contact | 0 C | - | Active | 802.11 a/b/g/n | Details | AES, TKIP, WPA2, WPA PSK | This product may require additional documentation to export from the United States. | - | - | - | 32 V | 9 V | - | - | - | - | - | - | - | Wireless LAN | Wireless & RF Modules | - | 9V ~ 32V | - | - | 2.4GHz, 5GHz | Access Point | - | 24 V | RJ-45 Ethernet | 19 dBm | 300 Mb/s | WiFi Modules | 19dBm | - | 300Mbps | - | 802.11 a/b/g/n | - | - | IP20 | - | - | WiFi Modules - 802.11 | - | - | ||
![]() 6GK57882GY010AA0 Siemens | 509 |
| - | - | - | 6GK5788 | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WLAN | - | - | 48V | - | - | 2.41GHz ~ 4.9GHz, 2.48GHz ~ 5.8GHz | Access Point | - | - | Ethernet | - | - | - | - | - | 1.733Gbps | - | 802.11 a/b/g/h/-c | - | - | IP65 | - | - | - | - | - | ||
![]() WISE-2410X-E21NA Advantech Corp | In Stock | - | - | - | - | WISE-2410 | - | - | - | - | - | - | - | - | - | - | - | - | - | Advantech Corp | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 3.6V | - | - | 915MHz ~ 928MHz | Sensor | - | - | USB | - | - | - | 20dBm | -148dBm | 50kbps | - | FSK, LoRa | - | - | IP65 | - | - | - | - | - | ||
![]() 455-00097 Laird Connectivity Inc. | In Stock | - | - | - | - | 455-0 | Laird Connectivity | - | - | Externel Temperature Sensor - Singapore | - | - | 1 | - | - | - | Laird Connectivity | - | - | Laird Connectivity Inc. | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | - | Sentrius | 7.054792 oz | - | - | - | - | General Purpose, IoT Finished Device | Sensors | RTD | - | - | - | 923MHz | Sensor | 923 MHz | - | - | - | - | Temperature Sensors | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | Temperature Sensors | IP65 | - | - | Industrial Temperature Sensors | - | - | ||
![]() 450-00137B Laird Connectivity Inc. | 569 |
| - | - | - | 450-0 | Laird Connectivity | - | - | - | - | - | 100 | - | - | - | Laird Connectivity | - | + 85 C | Laird Connectivity Inc. | - 40 C | Bulk | Active | - | Details | - | - | - | - | - | - | - | - | - | 0.275137 oz | 5 VDC | Bulk | Sterling-LWB5+ | - | General Purpose | USB Connectors | - | 4.5V ~ 5.5V | - | 500 mA | 2.4GHz ~ 2.495GHz, 5.15GHz ~ 5.825GHz | Adapter | - | - | USB | - | - | USB Connectors | 18dBm | -95dBm | 54Mbps | - | 802.11 ac, Bluetooth v5.2 | - | USB Adapters | - | USB 2.0 | - | USB Connectors | - | - | ||
![]() STM550U Enocean | In Stock | - | - | - | - | STM550 | - | - | - | - | - | - | - | - | - | - | - | - | - | Enocean | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 902.875MHz | Sensor | - | - | - | - | - | - | - | - | 125kbps | - | - | - | - | - | - | - | - | - | - | ||
![]() RIOT-RX-8R4 RF Solutions | 11 | - | - | - | - | RIOT-RX | - | - | - | - | - | - | - | - | - | - | - | - | - | RF Solutions | - | Bag | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RIoT | - | Industrial, Lighting | - | - | 12V ~ 32V | - | - | 868MHz | Receiver | - | - | - | - | - | - | - | - | - | - | LoRa | - | - | IP68 | - | - | - | - | - | ||
![]() BLG840XE Fanstel Corp. | In Stock | - | - | - | - | BLG840 | Fanstel | - | - | - | - | - | 25 | - | - | - | Fanstel | - | - | Fanstel Corp. | - | Tray | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, LTE | - | - | - | - | - | 2.4GHz | Gateway | - | - | I2C, I2S, SPI, UART | - | - | - | 22.9dBm | - | 125kbps | - | Bluetooth v5.0, Low Energy (BLE), LTE | - | - | Adapter, Antenna Included | - | - | Fanstel Corporation | - | - | ||
![]() 455-00095 Laird Connectivity Inc. | In Stock | - | - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | RS1xx Temperature and Humidity Sensor | - | - | Laird Connectivity | - | - | Laird Connectivity Inc. | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | RS1xx | Sentrius | 7.054792 oz | - | Each | - | - | General Purpose, IoT Finished Device | Development Tools | - | - | - | - | 923MHz | Sensor | - | - | - | - | - | Multiple Function Sensor Development Tools | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | Wireless Modules | - | - | - | Multiple Function Sensor Development Tools | - | - | ||
![]() 455-00102 Laird Connectivity Inc. | 2812 |
| - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | - | - | - | Laird Connectivity | - | - | Laird Connectivity Inc. | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | - | Sentrius | 2.425 lbs | - | - | - | - | General Purpose | Ethernet & Communication Modules | - | 12V | - | - | 920MHz ~ 925MHz | Gateway | - | - | RJ-45 Ethernet | - | - | Gateways | 17dBm | -127dBm | 65Mbps | - | 802.11 a/b/g/n, Bluetooth | - | LoRaWAN Gateways | - | - | - | Gateways | - | - | ||
Tiny WHSL | 914 |
| - | - | SMA | ASB-EX15 | DIGI | - | - | - | - | - | 1 | - | Serial | - | DIGI | - | + 40 C | Digi | 0 C | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AT&T Networks (USA), Verizon Networks (USA) | Wireless & RF Modules | - | 18V | - | - | 2.4GHz, 5GHz | Router | - | 18 V | RJ-45, RS-232 | - | - | Cellular Modules | - | - | 150Mbps | - | HSPA+, LTE | - | Ethernet | - | - | - | Cellular Modules | - | - | ||
![]() 455-00121 Laird Connectivity Inc. | 2301 |
| - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | - | - | - | Laird Connectivity | - | + 50 C | Laird Connectivity Inc. | - 25 C | Bulk | Active | - | Details | - | - | - | - | - | - | - | RS186, RG186 Europe | - | 3.792 lbs | - | Each | - | LoRaWAN Enabled Gateway and Sensor | General Purpose | Development Tools | - | - | - | - | 868MHz | Sensor | - | - | - | - | - | Multiple Function Sensor Development Tools | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | Starter Kits | Open/Closed Cable Assembly Included | - | - | Multiple Function Sensor Development Tools | - | - | ||
![]() 455-00122 Laird Connectivity Inc. | 2114 |
| - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | - | - | - | Laird Connectivity | - | + 70 C | Laird Connectivity Inc. | - 30 C | Bulk | Active | - | Details | - | - | - | - | - | - | - | RG191 US, RS191 | - | 3.770 lbs | - | Each | - | LoRaWAN Enabled Gateway and Sensor | General Purpose | Development Tools | - | - | - | - | 915MHz | Sensor | - | - | - | - | - | Multiple Function Sensor Development Tools | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | Starter Kits | Open/Closed Cable Assembly Included | - | - | Multiple Function Sensor Development Tools | - | - | ||
![]() 6GK57781GY000TB0 Siemens | 730 |
| - | - | - | 6GK5778 | - | Yes | IP65 | - | - | - | - | - | - | Yes | - | 300 | - | Siemens | - | - | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 48V | 0.045 | - | 2.41GHz ~ 2.48GHz, 4.9GHz ~ 5.8GHz | Access Point | - | - | Ethernet | - | - | - | - | - | 300Mbps | Yes | 802.11 a/b/g/n | - | - | IP65 | - | - | - | 0.149 | 0.14 | ||
![]() 455-00114 Laird Connectivity Inc. | In Stock | - | - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | BT510s, IG60-BL654-LTE | - | - | Laird Connectivity | - | - | Laird Connectivity Inc. | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | IG60-BL654-LTE, BT510s | Sentrius | 4.039 lbs | - | - | - | Wireless loT | General Purpose | Development Tools | - | 9V ~ 30V | - | - | - | Gateway | - | - | USB | - | - | Networking Development Tools | - | - | 1Gbps | - | 802.11 ac, Bluetooth v5.0, LTE | - | Starter Kits | - | - | - | Networking Development Tools | - | - | ||
![]() 450-00121-K1 Laird Connectivity Inc. | 87 |
| - | Chassis Mount | - | 450-0 | Laird Connectivity | - | - | - | Sentrius BT610 I/O Sensor | - | 1 | I/O Sensor | SPI | - | Laird Connectivity | - | - | Laird Connectivity Inc. | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | BT610 | Sentrius | 6.702053 oz | - | Each | - | Magnetic Sensor | Bluetooth | Development Tools | - | 3.3V, 5V | - | - | - | Sensor | - | - | Analog, Digital, I2C, SPI, UART | - | - | Magnetic Sensor Development Tools | - | - | 1Mbps | - | Bluetooth v5.0 | Bluetooth | Development Kits | IP67 | - | - | Magnetic Sensor Development Tools | - | - | ||
![]() 455-00120 Laird Connectivity Inc. | 2092 |
| - | - | - | 455-0 | Laird Connectivity | - | - | - | - | - | 1 | BT510, MG100 | - | - | Laird Connectivity | - | - | Laird Connectivity Inc. | - | Bulk | Active | - | Details | - | - | - | - | - | - | - | MG100, BT510 | Sentrius | 2.646 lbs | - | Each | - | Wireless loT | General Purpose | Development Tools | - | 4.35V ~ 5.5V | - | - | 13.56MHz | Gateway | - | - | USB 2.0 | - | - | Multiple Function Sensor Development Tools | - | -114dBm | 106kbps | - | Bluetooth v5.0, LTE | - | Starter Kits | - | - | - | Multiple Function Sensor Development Tools | - | - | ||
![]() DX80DR9M-HMD Banner Engineering Corporation | 2124 |
| - | - | - | DX80DR9 | - | - | - | - | - | - | - | - | - | - | - | - | + 85 C | Banner Engineering Corporation | - 40 C | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DX80 | - | ISM, IoT Finished Device | - | - | - | - | - | 900MHz | Sensor | - | - | RS-232, RS-485 | - | - | - | 100mW | - | - | - | FHSS, ISM | - | MultiHop Networks | IP67 | - | - | - | - | - |