- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Analog / Digital | Base Product Number | Carrier Frequency | Degree of protection (IP) | Interface Type | IR interface | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting Styles | Package | Product Status | Supply Voltage-Max | Supply Voltage-Min | Voltage type | Series | Type | Applications | Subcategory | Voltage - Supply | Frequency | Function | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Accuracy | Number of Inputs | Product Type | Temperature Range | Protocol | Display Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Product | Features | Kit Contents | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DX80G2M2S-P Banner Engineering | In Stock | - | - | - | - | - | - | RS-485 | - | + 85 C | - | - 40 C | - | - | - | - | 30 V | 10 V | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless Industrial Gateways | - | - | - | ||
![]() DX80N2Q45U Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2Q45VTP-NB Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | - | - | - | – 40 C to + 70 C | - | - | - | - | - | - | Vibration and Temperature Nodes | - | - | - | ||
![]() DX80N2X1S-P3E Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2X1W-CM1L Banner Engineering | 2976 |
| - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Condition Monitoring 2.4GHz Node, Internal Battery Internal Antenna | - | ||
![]() DX80N2X2S-P3 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2Q45VAC-NB Banner Engineering | 2802 |
| - | - | - | - | - | - | - | - | - | - | - | Mounting Bracket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 V | - | + / - 10 % | - | - | - 40 C to + 105 C | - | - | - | - | - | - | Q45VA and VAC All-in-One Vibration and Temperature Node | - | - | - | ||
![]() DX80N2X6S-PM8 Banner Engineering | 937 |
| - | - | DX80N | - | - | - | - | + 85 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | Active | 30 VDC | 10 VDC | - | PM8 | - | Wireless | - | 10V ~ 30V | 2.4GHz | Node | - | - | - | - | - | - | - | - | - | - | 30dBm | - | - | FHSS, ISM | - | LED Indicator | - | - | ||
![]() DX80N2X2S-P3C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N2X2S-P1 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9X1S-P14-NB Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9X2S-P3 Banner Engineering | In Stock | - | - | - | DX80N | - | - | - | - | + 85 C | Banner Engineering Corporation | - 40 C | - | - | Bulk | Active | 30 VDC | 10 VDC | - | P3 | - | Wireless | - | 10V ~ 30V | 900MHz | Node | - | - | - | Connector | - | - | - | - | - | - | 30dBm | - | - | FHSS, ISM | - | LED Indicator | - | - | ||
![]() DX80N9X2S-P5C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | - | 900 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless Sensor Networks | - | - | - | ||
![]() DX80N9X2S-P1C Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9X1W-P14L Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DX80N9X2S-P5 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | 30 VDC | 10 VDC | - | - | - | - | - | - | 900 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless Sensor Networks | - | - | - | ||
![]() DX81-LITH-NB Banner Engineering | In Stock | - | - | - | DX81 | - | - | - | - | - | Banner Engineering Corporation | - | - | - | Bulk | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DXM1500-B2R1 Banner Engineering | In Stock | - | - | Analog | - | - | - | - | - | + 60 C | - | - 20 C | - | DIN Rail Mount | - | - | - | - | - | - | Gateway | - | Controllers | - | - | - | 10 | PNP/NPN | 12 VDC to 30 VDC | - | - | 10 | Wireless Controller | - | - | LCD | - | - | - | - | - | - | - | IP20 | ||
![]() DXM150-S1R2 Banner Engineering | In Stock | - | - | Analog | - | - | - | - | - | + 60 C | - | - 20 C | - | DIN Rail Mount | - | - | - | - | - | - | Modbus Slave Device | - | Controllers | - | - | - | 8 | NMOS | 12 VDC to 30 VDC | - | - | 10 | Wireless Controller | - | - | - | - | - | - | - | - | - | - | IP20 | ||
![]() 155448 Eaton | In Stock | - | - | - | - | - | IP20 | - | No | - | - | - | LAN-systems interface | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TCP/IP | - | - | - | - | - | - | - | - | - |