- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Number of Pins | Housing Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Function | Qualification Status | Approval Agency | Operating Supply Voltage | Temperature Grade | Interface | Leakage Current | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | RAM Size | Output Power | Logic Function | Data Rate | Screening Level | Telecom IC Type | Power - Output | Consumer IC Type | Sensitivity | Data Rate (Max) | Load Current | Current - Receiving | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WDRR1A00A0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | - | ABS | - | - | - | - | 2011 | WDRR | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -20°C | Industrial | - | - | 10V~28V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Receiver, Relay | - | CE | 28V | - | Screw Terminals | 100μA | - | - | - | 500mA | - | - | Receiver | 250 kbps | - | - | - | - | - | - | 10mA | - | - | 802.15.4 | - | 128-Bit Secure Data Encryption | - | - | - | No SVHC | RoHS Compliant | - | IP20 | ||
![]() XBP24-PKC-001-UA Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2009 | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Home/Building Automation, Industrial Control and Monitoring | - | - | 5V~14V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Modem | - | - | - | - | RS232, USB | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -100dBm | 250kbps | - | - | - | 802.15.4 Zigbee™ | - | - | - | - | - | - | - | - | - | ||
![]() MC7430 Sierra Wireless | 1000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() GW-357-3 Silicon Labs | 33 |
| Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | General Purpose | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | Gateway | - | - | - | - | RS-232, RS-485, RJ-45, USB | - | - | - | - | - | - | - | - | - | - | - | 8dBm | - | - | 100Mbps | - | - | - | ZigBee | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CMD-HHLR-433-MD Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | - | 433MHz | - | - | - | Transmitter, OOK | - | - | 3V | - | Handheld, 8 Button | - | - | - | - | 3.4mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ASK, OOK | - | 8 Buttons, 1000 ft. Operating Distance | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() MC33594FTAER2 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | - | - | LQFP | YES | 24 | - | - | - | - | - | - | - | - | - | - | 3 (168 Hours) | 24 | EAR99 | - | 105°C | -40°C | - | 8542.31.00.01 | - | - | QUAD | GULL WING | - | 1 | - | 0.5mm | - | unknown | 434MHz | - | 24 | - | - | Not Qualified | - | 5V | INDUSTRIAL | - | - | - | - | - | 5mA | - | - | - | - | - | - | - | CONSUMER CIRCUIT | - | - | - | 5.7mA | - | - | -105 dBm | - | 1.6mm | 4mm | 4mm | - | RoHS Compliant | Lead Free | - | ||
![]() MAX-7C-0 u-blox | 5104 |
| - | - | - | - | NO | - | - | 85°C | -40°C | Automotive grade | - | - | - | - | - | - | 4 (72 Hours) | 18 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3V | 1.1mm | - | - | - | NOT SPECIFIED | - | R-XDMA-N18 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | RF AND BASEBAND CIRCUIT | - | - | - | - | - | - | - | - | - | - | 2.7mm | 10.1mm | 9.7mm | - | Non-RoHS Compliant | - | - | ||
![]() BCM20737S Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | - | - | e4 | - | - | 3 (168 Hours) | 48 | - | GOLD OVER NICKEL | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BUTT | 260 | 1 | 3V | - | - | - | - | NOT SPECIFIED | - | S-PBGA-B48 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 1.18mm | 6.5mm | 6.5mm | - | Non-RoHS Compliant | - | - | ||
![]() BCM43143KMLG Cypress Semiconductor | 1444 | - | - | - | - | - | YES | - | - | 65°C | - | - | - | - | - | - | yes | - | - | 56 | - | - | - | - | - | 8542.39.00.01 | - | - | QUAD | NO LEAD | - | 1 | 1.2V | 0.4mm | - | unknown | - | - | - | S-XQCC-N56 | - | - | - | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 0.9mm | 7mm | 7mm | - | Non-RoHS Compliant | - | - | ||
![]() RN-422M Microchip Technology | In Stock | - | Datasheet | - | - | - | - | 9 | - | - | - | - | - | 2007 | RN | - | - | Obsolete | 1 (Unlimited) | - | - | - | 85°C | -40°C | General Purpose | - | - | 4V~11V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Bluetooth | - | - | 5V | - | RS-422 | - | 11V | 4V | - | - | - | - | Transceiver | - | - | - | 16dBm | - | -80dBm | 234kBaud | - | - | - | Bluetooth v2.0+EDR, Class 1 | -80 dBm | CSR BlueCore04 Chip/8Mb flash | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() DNT24MCA Murata Electronics | 20 |
| Datasheet | - | Surface Mount | SMD/SMT | - | 30 | - | - | - | Industrial grade | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | 63mW | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | 2.7V | - | SPI, Serial, UART | - | - | - | - | - | - | - | - | 500 kbps | - | - | 63mW | - | - | - | - | 55mA | 140mA | - | -100 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() XA-A14-CS5R Digi | In Stock | - | Datasheet | - | Wire | - | - | - | - | - | - | - | - | - | XBee™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | Remote Control | - | - | 9V~30V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Adapter | - | - | - | - | Analog | - | - | - | - | - | - | - | - | - | - | - | 0dBm | - | -92dBm | 250kbps | - | - | - | 802.15.4 Zigbee™ | - | 30m Range | - | - | - | - | RoHS Compliant | - | - | ||
![]() XR18W753IL48-F Exar Corporation | 10 | - | - | - | - | QFN | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | 7mm | - | 956MHz | - | - | - | - | - | - | 3.3V | - | I2C | - | 3.6V | 2.2V | 22mA | - | - | - | - | 250 kbps | - | - | - | - | - | - | - | 19mA | 22mA | - | -94 dBm | - | - | 7mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() XA-B14-CS3R Digi | In Stock | - | Datasheet | - | Wire | - | - | - | - | - | - | - | - | 2012 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 70°C | -40°C | - | - | - | 3V~6V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Xbee, Gateway | - | - | 30V | - | RJ-45, RS-232, USB | - | - | - | - | - | - | - | Transceiver | - | - | - | 3dBm | - | - | 250kbps | - | - | - | DSSS | -96 dBm | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() HORNETPRO-8S4 RF Solutions | 67 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | HORNETPRO | - | - | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 12V~30V | - | - | - | - | - | - | - | - | 868MHz | - | - | - | Remote Control System | - | - | - | - | Handheld, 4 Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | RoHS Compliant | - | - | ||
![]() X4H-Z1U-U801-AU Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | ConnectPort™ X4 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 75°C | -30°C | General Purpose | - | - | 6V~30V | - | - | - | - | - | - | - | - | - | - | - | - | Transceiver, Modem | - | - | - | - | RS-232, RS-422/485 | - | - | - | - | - | 32MB | - | Transceiver | - | - | - | - | - | - | 21Mbps | - | - | - | EV-DO, HSPA+ | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CL024-100 Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | Active | 2 (1 Year) | - | - | - | 85°C | -40°C | Industrial Monitoring and Control, Wireless Alarm and Security Systems | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver | - | - | 18V | - | RS-232 (DB9) | - | - | - | - | - | - | 250mW | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XEB09-CISA-W Digi | In Stock | - | Datasheet | 11 Weeks | - | 125 | - | - | - | - | - | - | - | 2012 | XPress™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | - | 9V~48V | - | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | - | Transceiver, Bridge | - | - | - | - | RJ-45 | - | - | - | - | - | - | - | - | - | - | - | 21dBm | - | -97dBm | 1.536Mbps | - | - | - | DSSS | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() CL2510-100-232-SP Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | Module | - | - | - | - | - | - | - | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | 80°C | -40°C | General Purpose | - | - | 6V~30V | - | - | - | - | - | - | - | - | 2.4GHz~2.471GHz | - | - | - | 2 Transceivers | - | - | 30V | - | DB-9, RS 232 | - | - | - | - | - | - | - | - | - | - | - | 50mW | - | -98dBm | 500kbps | - | - | - | FHSS | -98 dBm | - | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() X4-M11-A01-A Digi | In Stock | - | Datasheet | - | Edge | - | - | - | - | - | - | - | - | - | ConnectPort™ X4 | - | - | Obsolete | 1 (Unlimited) | - | - | - | 75°C | -30°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | Transceiver, Gateway | - | - | 30V | - | Ethernet, Serial, USB | - | - | - | - | - | 32MB | - | Transceiver | 100 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |