- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Weight | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Function | Operating Supply Voltage | Temperature Grade | Interface | Nominal Supply Current | RAM Size | Logic Function | Data Rate | Telecom IC Type | Power - Output | Sensitivity | Data Rate (Max) | Current - Transmitting | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NEO-M8P-0 u-blox | 2899 | - | - | - | - | - | - | - | - | - | yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TH72011KDC-BAA-000-TU Melexis | In Stock | - | Datasheet | 12 Weeks | Surface Mount | SOIC | - | 2004 | - | e3 | - | Active | - | 8 | Matte Tin (Sn) | 125°C | -40°C | - | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3V | 1.27mm | - | 433MHz | 40 | R-PDSO-G8 | - | 5.5V | AUTOMOTIVE | - | 10.6mA | - | - | 40 kbps | TELECOM CIRCUIT | - | - | - | 10.6mA | - | - | - | - | 1.72mm | 4.89mm | 3.9mm | - | RoHS Compliant | Lead Free | ||
![]() 1497 Adafruit Industries LLC | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 24MHz~1.85GHz | - | - | Software Defined Radio (SDR) | - | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OTX-418-HH-KF2-HT Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | General Remote Control, Home Automation, RKE | - | 2.1V~3.6V | - | - | - | - | - | - | - | 418MHz | - | - | Transmitter | - | - | Handheld, 2 Button | - | - | - | 9.6 kbps | - | - | - | - | - | ASK, OOK | - | 2 Buttons, 750 ft. Operating Distance | - | - | - | - | - | RoHS Compliant | - | ||
![]() OTX-433-HH-KF3-HT Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2015 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | General Remote Control, Home Automation, RKE | - | 2.1V~3.6V | - | - | - | - | - | - | - | 433MHz | - | - | Transmitter | - | - | Handheld, 3 Button | - | - | - | 9.6 kbps | - | - | - | - | - | ASK, OOK | - | 3 Buttons, 750 ft. Operating Distance | - | - | - | - | - | RoHS Compliant | - | ||
![]() T9-434-075 RF Solutions | 9 |
| Datasheet | - | - | Module | - | 2005 | - | - | - | Active | - | - | - | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | 434.075MHz | - | - | - | 12V | - | - | - | - | - | 57 kbps | - | - | - | - | - | - | - | - | 10.5mm | - | 31.5mm | 3mm | No SVHC | RoHS Compliant | - | ||
![]() T9-434-225 RF Solutions | 10 | - | Datasheet | - | - | Module | - | 2005 | - | - | - | Active | - | - | - | 55°C | -10°C | - | - | - | - | - | - | - | - | - | - | 434.225MHz | - | - | - | 12V | - | - | - | - | - | 57 kbps | - | - | - | - | - | - | - | - | 10.5mm | - | 31.5mm | 3mm | No SVHC | RoHS Compliant | - | ||
![]() X4-A11-W-A Digi | In Stock | - | Datasheet | - | - | - | 340.194277g | 2012 | ConnectPort™ X4 | - | - | Obsolete | 1 (Unlimited) | - | - | 75°C | -30°C | - | - | 6V~30V | - | - | - | - | - | - | - | 2.4GHz | - | - | Transceiver, Xbee, Gateway | 30V | - | 1 USB, 1 RS-232, 1 RJ-45 | - | 32MB | Transceiver | - | - | 15dBm | -93dBm | 54Mbps | - | 802.15.4 Zigbee™ | -93 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CL4790-1000-485-SP Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | 18 Weeks | - | - | 170.097139g | 2005 | - | - | - | Active | 2 (1 Year) | - | - | 80°C | -40°C | General Purpose | - | 7V~18V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | 2 Transceivers | 18V | - | RS-485 | - | - | - | - | - | 1000mW | -99dBm | 76.8kbps | - | FHSS, FSK | -99 dBm | 2 ConnexLink RS485 Units | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-P81-CS3P-W Digi | In Stock | - | - | - | - | - | - | - | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 3.7V~6V | - | - | - | - | - | - | - | 900MHz 2.4GHz | - | - | Adapter | - | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | ISM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-P81-CS4P-W Digi | In Stock | - | - | - | - | - | - | - | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 3.7V~6V | - | - | - | - | - | - | - | 900MHz 2.4GHz | - | - | Adapter | - | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | 18dBm | -100dBm | 250kbps | - | ISM | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-M92-UP-AA Digi | In Stock | - | Datasheet | 4 Weeks | - | - | - | 2013 | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 2.1V~3.6V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver, Modem | - | - | USB | - | - | Transceiver | - | - | 24dBm | -110dBm | 200kbps | - | FHSS | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-M92-UP-U Digi | In Stock | - | Datasheet | - | - | - | - | 2013 | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 2.1V~3.6V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver, Modem | - | - | USB | - | - | Transceiver | - | - | 24dBm | -110dBm | 200kbps | - | FHSS | -110 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XT09-PKC-U Digi | In Stock | - | Datasheet | - | - | - | - | 2007 | XTend® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 7V~28V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver, Modem | - | - | USB | - | - | - | - | - | 1W | -110dBm | 230kbps | - | FSK | - | - | - | - | - | - | - | - | - | ||
![]() XBP24-DM-PKC-UA Digi | In Stock | - | - | - | - | - | - | 2013 | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 2.8V~3.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | Transceiver, Gateway | - | - | UART | - | - | - | - | - | 0dBm | -92dBm | 250kbps | - | 802.15.4 Zigbee™ | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-C92-4P-UA Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2014 | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 7V~30V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver | - | - | RS-485 | - | - | - | - | - | 24dBm | - | 20kbps | - | 802.15.4 Zigbee™ | -107 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XM-C92-2P-UA Digi | In Stock | - | Datasheet | 2 Weeks | - | - | - | 2014 | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 7V~30V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver | - | - | RS-232 | - | - | - | - | - | 24dBm | - | 20kbps | - | 802.15.4 Zigbee™ | -107 dBm | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XEB09-CIPA-W Digi | In Stock | - | Datasheet | 2 Weeks | - | 125 | - | 2012 | XPress™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 9V~48V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver, Bridge | - | - | RJ-45 | - | - | - | - | - | 21dBm | -97dBm | 1.536Mbps | - | DSSS | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() XM-C91-UP-U Digi | In Stock | - | Datasheet | - | - | - | - | - | XBee-Pro® | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | 7V~30V | - | - | - | - | - | - | - | 902MHz~928MHz | - | - | Transceiver, Modem | - | - | RS-232, RS-485, USB, Ethernet | - | - | Transceiver | - | - | 24dBm | - | 20kbps | - | ISM | -109 dBm | USB Interface | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-B11-W-A Digi | In Stock | - | - | - | - | - | 340.194277g | 2012 | ConnectPort™ X4 | - | - | Obsolete | 1 (Unlimited) | - | - | 75°C | -30°C | - | - | 12V | - | - | - | - | - | - | - | 2.4GHz | - | - | Transceiver, Xbee, Gateway | 30V | - | RJ-45, RS-232, USB | - | - | Transceiver | - | - | 15dBm | -93dBm | 54Mbps | - | UDP/TCP, DHCP, SNMPv1 | -93 dBm | - | - | - | - | - | - | RoHS Compliant | - |