- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Weight | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Max Operating Temperature | Min Operating Temperature | Applications | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Voltage - Supply | Terminal Position | Orientation | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Function | Approval Agency | Number of Contacts | Empty Shell | Operating Supply Voltage | Temperature Grade | Interface | Memory Size | Logic Function | Data Rate | Telecom IC Type | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Gender Type B | Features | Straight Connection | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OTX-418-HH-KF3-MS Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | Bulk | 2014 | - | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | General Remote Control, Home Automation, RKE | - | - | - | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 418MHz | - | Transmitter | - | - | - | 3V | - | Handheld, 3 Button | - | - | 9.6 kbps | - | - | - | - | ASK, OOK | - | - | 3 Buttons, 750 ft. Operating Distance | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() WDRR1A04A0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | - | - | - | - | - | - | 2013 | WDRR | - | Obsolete | 1 (Unlimited) | - | - | 85°C | -20°C | Industrial | - | - | - | - | - | - | - | 10V~28V | - | - | - | - | - | - | - | 2.4GHz | - | Receiver | - | - | - | 28V | - | Screw Terminals | - | Receiver | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X4H-HMU-U901-US Digi | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | 2013 | ConnectPort™ X4 | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 6V~30V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | 21Mbps | HSPA+ | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() TEL0087 DFRobot | In Stock | - | Datasheet | 4 Weeks | - | - | - | - | - | - | - | - | - | 2017 | Bluno Link | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 3.3VDC | - | - | - | - | - | - | - | 2.4GHz | - | Transceiver | - | - | - | - | - | USB | - | - | - | - | - | -93dBm | 1Mbps | Bluetooth v4.0, Low Energy (BLE) | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() GS2100MIE GainSpan | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | - | - | - | - | - | - | - | 2014 | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | I2C, SDIO, SPI, UART | 2MB | - | 72 Mbps | - | - | - | - | - | -91 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() GS1011MIPS GainSpan | In Stock | - | Datasheet | - | Surface Mount | Module | - | - | - | - | - | - | - | 2011 | - | - | Active | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | 11 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() PX0880/2 Bulgin | In Stock | - | - | 20 Weeks | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | 2005 | Buccaneer® | yes | Active | - | - | RECTANGULAR CONNECTOR ADAPTER | - | - | General Purpose | Male | - | NO | NO | NO | NO | NO | - | - | Straight | - | - | - | - | - | 2.4GHz | - | Transceiver, Bluetooth | - | 4 | NO | - | - | USB | - | Transceiver | - | - | 4dBm 2.5mW | - | 723kbps | Bluetooth v1.2, Class 2 | -76 dBm | Female | Dust Tight, Waterproof | NO | - | - | 62.1mm | - | - | ROHS3 Compliant | - | - | ||
![]() BCM43438KUBGT Cypress Semiconductor | In Stock | - | - | - | - | - | YES | - | - | - | 70°C | -30°C | - | - | - | yes | - | - | 63 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | BOTTOM | - | BALL | 1 | 1.2V | 0.4mm | unknown | - | R-PBGA-B63 | - | - | - | - | - | OTHER | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | 0.55mm | 4.87mm | 2.87mm | - | Non-RoHS Compliant | - | - | ||
![]() SS450-002 Synapse Wireless | In Stock | - | Datasheet | 16 Weeks | - | - | - | - | - | - | - | - | - | 2017 | simplySNAP | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 12V~24VDC | - | - | - | - | - | - | - | 2.4GHz | - | Wireless Lighting Controller | - | - | - | - | - | - | - | - | - | - | 20dBm | -105dBm | - | 802.15.4 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() BCM2070CB0KUFBXGT Cypress Semiconductor | In Stock | - | Datasheet | 15 Weeks | - | - | - | - | - | - | - | - | - | 2016 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 2884758 Phoenix Contact | In Stock | - | Datasheet | - | - | Module | - | 247.600001g | - | - | - | - | - | 2011 | - | - | Active | - | - | - | - | - | Bluetooth v2.0 | - | - | - | - | - | - | - | 24VDC | - | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | Transceiver, Bluetooth | - | - | - | - | - | RJ-45 Ethernet | - | Transceiver | - | - | 14dBm | - | 1Mbps | Bluetooth v2.0 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | IP20 | ||
![]() HORNETPRO-8S2 RF Solutions | 59 | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | HORNETPRO | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 12V~30V | - | - | - | - | - | - | - | 868MHz | - | Remote Control System | - | - | - | - | - | Handheld, 2 Channel | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOBLOQF-4T4 RF Solutions | 103 | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | 2017 | KEELOQ® | - | Active | Not Applicable | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 2.3V~3.3V | - | - | - | - | - | - | - | 433.92MHz | - | Remote Control System | - | - | - | - | - | Digital | - | - | - | - | - | - | - | KEELOQ | - | - | 150m Range | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GSM-HSUPA RF Solutions | In Stock | - | Datasheet | - | - | Module | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | 85°C | -20°C | General Purpose | - | - | - | - | - | - | - | 5V | - | - | - | - | - | - | - | 850MHz 900MHz 1.8GHz 1.9GHz 2.1GHz | - | Transceiver | - | - | - | 5V | - | USB | - | Transceiver | - | - | - | - | 7.2Mbps | GSM | - | - | - | - | 10mm | - | 80mm | 26mm | No SVHC | RoHS Compliant | - | - | ||
![]() XEB09-CISAF Digi | In Stock | - | - | 2 Weeks | - | 125 | - | - | - | - | - | - | - | 2015 | XPress™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | 9V~48V | - | - | - | - | - | - | - | 902MHz~928MHz | - | Transceiver, Bridge | - | - | - | - | - | RJ-45 | - | - | - | - | 21dBm | -97dBm | 1.536Mbps | DSSS | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 2885715 Phoenix Contact | In Stock | - | Datasheet | - | Panel | - | - | - | - | - | - | - | - | 2007 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | WLAN | - | - | - | - | - | - | - | 24V | - | - | - | - | - | - | - | 2.4GHz | - | Access Point | CE | - | - | - | - | RS232, RS422, RS485, RJ-45 | - | - | - | - | - | - | - | 802.11 a/b/g | - | - | Wall Mount | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X24-009PKT-R Digi | In Stock | - | - | - | - | - | - | 23.999998g | - | - | - | - | - | 2015 | XStream™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | ISM | - | - | - | - | - | - | - | 7V~18V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | Transceiver, Modem | - | - | - | - | - | RS-232, RS-485 | - | Transceiver | - | - | 17dBm 50mW | -105dBm | 9.6kbps | FHSS, FSK | -105 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X24-009PKC-E Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | XStream™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | ISM | - | - | - | - | - | - | - | 7V~28V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | Transceiver, Modem | - | - | - | - | - | RJ-45 Ethernet | - | Transceiver | - | - | 17dBm 50mW | -105dBm | 9.6kbps | FHSS, FSK | -105 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X24-019PKT-R Digi | In Stock | - | - | - | - | - | - | 23.999998g | - | - | - | - | - | 2012 | XStream™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | ISM | - | - | - | - | - | - | - | 7V~18V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | Transceiver, Modem | - | - | - | - | - | RS-232, RS-485 | - | Transceiver | - | - | 17dBm 50mW | -102dBm | 19.2kbps | FHSS, FSK | -102 dBm | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X4-M11-W-W Digi | In Stock | - | - | 1 Weeks | - | - | - | - | - | - | - | - | - | 2016 | ConnectPort™ X4 | - | Obsolete | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | Transceiver, Gateway | - | - | - | - | - | - | - | Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - |