- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Number of Pins | Housing Material | Weight | Frequency(Max) | Usage Level | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Supply | Frequency | Function | Approval Agency | Max Output Current | Operating Supply Voltage | Interface | Leakage Current | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | Logic Function | Data Rate | Operating Force | Power - Output | Sensitivity | Data Rate (Max) | Load Current | Max Supply Voltage (DC) | Current - Receiving | Min Supply Voltage (DC) | Current - Transmitting | Modulation or Protocol | Noise Figure | Sensitivity (dBm) | Nominal Supply Voltage (DC) | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XR-SE4-CW1P2 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | - | - | - | - | - | - | ZigBee™ | - | -102 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XR-SE4-CW1P3 Digi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | XBee® | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 kbps | - | - | - | - | - | - | - | - | - | ZigBee™ | - | -102 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XTH9-PKC-UA-128 Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2016 | XTend® | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | General Purpose | - | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | - | 28V | RS-232, RS-422, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 30dBm | -110dBm | 125kbps | - | - | - | - | - | ISM | - | -110 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() X09-009PKI-R Digi | In Stock | - | Datasheet | - | - | Module | - | - | 23.999998g | - | - | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | 100mW | 7V~18V | 902MHz~928MHz | Transceiver, Modem | - | 140mA | 5V | RS-232, RS-485 | - | - | - | - | - | - | Transceiver | - | - | 20dBm 100mW | - | 9.6kbps | - | - | - | - | - | FHSS, FSK | - | -110 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() WPMM1A02B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | - | - | Liquid Crystal Polymer | - | - | - | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | 85°C | -40°C | - | - | 10V~30V | 2.4GHz | Receiver | CE, SII | - | - | - | 50μA | - | - | - | - | 750mA | Receiver | - | 500 mN | - | - | - | 200mA | - | - | - | - | 802.15.4 | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() DN-900GX Murata Electronics | In Stock | - | Datasheet | - | - | Module | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | Serial Port Adapter | - | 6V~24V | 900MHz | Transceiver, Serial Adapter | - | - | 24V | RS-232 (DB9) | - | - | - | - | - | - | Transceiver | - | - | 1W | -108dBm | 500kbps | - | 48V | - | 9V | - | FHSS, FSK | - | -108 dBm | - | 50' Cable | - | - | - | No | - | RoHS Compliant | - | IP66 | ||
![]() X2E-Z1C-H1-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | AMR, Consumer/PC, ISM | - | 5V | 2.4GHz | Transceiver, Gateway | - | - | - | RJ-45 | - | - | - | - | - | - | Transceiver | - | - | 8dBm | -102dBm | 72.2Mbps | - | - | - | - | - | 802.15.4 Zigbee™ | - | -102 dBm | - | Power Supply Included | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XM-C91-UP-UA Digi | 31 |
| - | 2 Weeks | - | - | - | - | - | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 7V~30V | 902MHz~928MHz | Transceiver | - | - | - | USB | - | - | - | - | - | - | - | - | - | 24dBm | - | 10kbps | - | - | - | - | - | 802.15.4 Zigbee™ | - | -109 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() XM-C91-2P-UA Digi | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | 2014 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 7V~30V | 902MHz~928MHz | Transceiver | - | - | - | RS-232 | - | - | - | - | - | - | - | - | - | 24dBm | - | 10kbps | - | - | - | - | - | 802.15.4 Zigbee™ | - | -109 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() XL9-A Digi | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 9V~26V | 902MHz~928MHz | Transceiver | - | - | - | Mini USB | - | - | - | - | - | - | - | - | - | 30dBm | - | 3.2Mbps | - | - | - | - | - | ISM | - | -120 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() XL9-AA Digi | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | - | - | 2016 | - | Obsolete | Not Applicable | - | - | - | General Purpose | - | 9V~26V | 902MHz~928MHz | Transceiver | - | - | - | Mini USB | - | - | - | - | - | - | - | - | - | 30dBm | - | 3.2Mbps | - | - | - | - | - | ISM | - | -120 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDC-PE15N Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 3.3V | 2.4GHz 5GHz | Transceiver | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 17dBm | -96dBm | 300Mbps | - | - | - | - | - | 802.11 a/b/g/n | - | -96 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() RMB024-POE-SP Laird - Wireless & Thermal Systems | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | 48V | 2.4GHz~2.48GHz | Transceiver, Bridge | - | - | - | - | - | - | - | - | - | - | Transceiver | - | - | 30dBm | -92dBm | 54Mbps | - | - | - | - | - | - | - | -92 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() HN-210 Murata Electronics | In Stock | - | Datasheet | - | - | Module | - | - | 234.999998g | - | - | - | - | - | Obsolete | Not Applicable | - | 70°C | -30°C | General Purpose | - | 9V | 2.4GHz | Modem | - | - | 9V | RS-232, USB | - | - | - | - | 160mA | - | - | - | - | 24dBm | -99dBm | 460Kbps | - | - | - | - | - | GFSK | - | - | 9V | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() GS2100MIP GainSpan | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Module | 40 | - | - | - | - | - | 2001 | - | - | - | - | 85°C | -40°C | - | - | - | 2.4GHz | - | - | - | - | I2C, SDIO, SPI, UART | - | - | - | 2MB | - | - | - | 72 Mbps | - | - | - | - | - | - | - | - | - | - | - | -91 dBm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() ATA5746-PXPW19 Atmel (Microchip Technology) | In Stock | - | - | - | - | VQFN | - | - | - | - | - | - | - | - | - | - | - | 105°C | -55°C | - | - | - | 315MHz | - | - | - | 3.3V | - | - | - | - | - | - | 6.5mA | - | 10 kbps | - | - | - | - | - | - | 6.9mA | - | - | - | 7 dB | -114 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() CL4490-1000-232 Laird - Wireless & Thermal Systems | 2517 |
| Datasheet | 15 Weeks | - | - | - | - | 170.097139g | - | Industrial grade | - | 2009 | Connexlink™ | Active | 1 (Unlimited) | - | 80°C | - | General Purpose | - | 7V~18V | 902MHz~928MHz | Transceiver | - | - | 18V | RS-232 | - | - | - | - | - | - | Transceiver | - | - | 1000mW | -99dBm | 76.8kbps | - | - | - | - | - | FHSS, FSK | - | -99 dBm | - | RS 232 Interface | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ZETA-868 RF Solutions | 50 | - | Datasheet | - | Surface Mount | SMD/SMT | - | - | - | 868MHz | - | Bulk | - | - | - | - | - | 85°C | -40°C | - | - | - | 868MHz | - | - | - | - | SPI | - | 3.6V | 1.8V | - | - | 30mA | - | 500 kbps | - | - | - | - | - | - | 10mA | - | 30mA | - | - | -116 dBm | - | - | 1mm | 16.5mm | 16mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() TCM-RF-D Thomas Research Products | 144 |
| Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | - | General Purpose | - | 100V~277V | 2.4GHz | Wireless Lighting Controller | - | - | - | - | - | - | - | - | - | - | - | - | - | 6dBm | - | - | - | - | - | - | - | ZigBee™ | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BCM20732ST Cypress Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - |