- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Housing Material | Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Applications | Power Rating | Voltage - Supply | Depth | Frequency | Function | Approval Agency | Max Output Current | Operating Supply Voltage | Number of Channels | Interface | Leakage Current | Nominal Supply Current | RAM Size | Cable Length | Logic Function | Data Rate | Operating Force | Power Consumption | Power - Output | Input Current | Sensitivity | Data Rate (Max) | Load Current | Modulation or Protocol | Sensitivity (dBm) | Features | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X09-009PKI-RA Digi | In Stock | - | Datasheet | - | - | Module | - | 23.999998g | - | 2006 | XStream™ | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | ISM | 100mW | 7V~18V | - | 902MHz~928MHz | Transceiver, Modem | - | 140mA | 18V | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | - | 20dBm 100mW | - | - | 9.6kbps | - | FHSS, FSK | -110 dBm | Kit | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() JS-3M Telit | In Stock | - | Datasheet | - | - | - | - | - | - | 2011 | - | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 3.3V~6V | - | 1575.42MHz | Receiver | - | - | - | - | RJ-11 | - | - | - | - | Receiver | - | - | - | - | - | -159dBm | - | - | GPS | -159 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2-SE4-EC-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | 2013 | ConnectPort™ X2 | Obsolete | 1 (Unlimited) | - | 70°C | -30°C | General Purpose | - | 5VDC | - | 2.4GHz | Transceiver, Gateway | - | - | 5V | - | RJ-45 Ethernet | - | - | 8MB | - | Transceiver | 100 Mbps | - | 3.4W | 19.1dBm | - | - | - | - | ZigBee™ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X2E-Z1C-E1-A Digi | In Stock | - | Datasheet | - | - | - | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | AMR, Consumer/PC, ISM | - | 5V | - | 2.4GHz | Transceiver, Gateway | - | - | - | - | RJ-45 | - | - | - | - | Transceiver | - | - | - | 8dBm | - | - | 72.2Mbps | - | 802.15.4 Zigbee™ | -102 dBm | Power Supply Included | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() X24-009PKI-R Digi | In Stock | - | - | - | - | - | - | 23.999998g | - | 2012 | XStream™ | Obsolete | 1 (Unlimited) | - | - | - | ISM | - | 7V~18V | - | 2.4GHz~2.4835GHz | Transceiver, Modem | - | - | - | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | - | 17dBm 50mW | - | - | 9.6kbps | - | FHSS, FSK | -105 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() X24-019PKI-RA Digi | In Stock | - | - | - | - | Module | - | 23.999998g | - | 2007 | XStream™ | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | ISM | 50mW | 7V~18V | 28.6mm | 2.4GHz~2.4835GHz | Transceiver, Modem | - | 150mA | 18V | - | RS-232, RS-485 | - | - | - | - | Transceiver | - | - | - | 17dBm 50mW | - | - | 19.2kbps | - | FHSS, FSK | -102 dBm | - | 11.2mm | - | 139.7mm | - | RoHS Compliant | Lead Free | ||
![]() X4-Z1U-U801-A Digi | In Stock | - | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | General Purpose | - | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | Transceiver, ZigBee™ | - | - | 30V | - | Ethernet, RS-232, USB | - | - | 32MB | - | - | - | - | - | - | - | - | 21Mbps | - | ZigBee™ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X4-Z1J-U805 Digi | In Stock | - | - | - | - | - | - | - | - | - | ConnectPort™ X4 | Obsolete | 1 (Unlimited) | - | 75°C | -30°C | General Purpose | - | 6V~30V | - | 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz 2.4GHz | Transceiver, ZigBee™ | - | - | 30V | - | Ethernet, RS-232, USB | - | - | 32MB | - | - | - | - | - | - | - | - | 21Mbps | - | ZigBee™ | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 455-0004 Laird - Wireless & Thermal Systems | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | Sentrius™ | Active | - | - | - | - | General Purpose | - | - | - | 863MHz~870MHz 902MHz~928MHz | Sensor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2, LoRaWAN | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z16-CS5RL-25 Digi | In Stock | - | - | - | Wire | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | 70°C | -40°C | General Purpose | - | 5V | - | 2.4GHz | Adapter | - | - | 6V | - | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | - | 18dBm | - | -102dBm | 250kbps | - | ZigBee® | -96 dBm | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-M94-CS3P-A Digi | In Stock | - | Datasheet | - | External | - | - | - | - | - | XBee-Pro® | Obsolete | 1 (Unlimited) | - | - | - | General Purpose | - | 3.7V~6V | - | 900MHz 2.4GHz | Adapter | - | - | - | - | Analog, Digital, RS-232, RS-485, USB | - | - | - | - | - | - | - | - | 18dBm | - | -100dBm | 250kbps | - | ISM | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-Z14-CS3P-W Digi | In Stock | - | - | - | - | Module | - | - | - | 2009 | XBee-Pro® | Obsolete | 1 (Unlimited) | - | 70°C | -40°C | General Purpose | - | 5V | - | 2.4GHz | Adapter | - | - | 6V | - | RS-232, RS-485, USB, Ethernet | - | - | - | - | - | - | - | - | 18dBm | - | - | 250kbps | - | ZigBee® | -102 dBm | - | 30.4mm | 91.4mm | 48.2mm | - | RoHS Compliant | - | ||
![]() CLUB1000-RX RF Solutions | In Stock | - | Datasheet | - | - | Module | - | - | - | 2006 | - | Obsolete | Not Applicable | - | 55°C | 0°C | Remote Control | - | 12V or 24V | - | 434.075MHz | Receiver | - | - | 24V | 1 | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | FM | - | IP67 | - | - | - | - | RoHS Compliant | - | ||
![]() WPMM1A03B Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | Panel | - | Liquid Crystal Polymer | - | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | 85°C | -40°C | - | - | 10V~30V | - | 2.4GHz | Receiver | CE, SII | - | 30V | - | - | 50μA | 750mA | - | 2.98704m | Receiver | - | 500 mN | - | - | 750mA | - | - | 200mA | 802.15.4 | - | - | - | - | 53.84mm | No SVHC | RoHS Compliant | - | ||
![]() RN-340M-W Microchip Technology | In Stock | - | - | - | Cable, Wire | - | - | - | Bulk | 2011 | RN | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | 12V | - | RS-232 | - | - | - | - | - | 54 Mbps | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() WPMM1A04B Honeywell Sensing and Productivity Solutions | In Stock | - | Datasheet | 6 Weeks | Panel | - | Liquid Crystal Polymer | - | - | 2010 | - | Obsolete | 1 (Unlimited) | Quick Connect | 85°C | -40°C | - | - | 10V~30V | - | 2.4GHz | Receiver | CE, SII | - | - | - | - | 50μA | 750mA | - | 1.524m | Receiver | - | 500 mN | - | - | - | - | - | 200mA | 802.15.4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() IMP001-US-R-ENG Electric Imp Inc. | In Stock | - | Datasheet | 8 Weeks | - | Module | - | - | - | 2013 | - | Not For New Designs | 1 (Unlimited) | - | - | - | Wireless LAN | - | 1.8V~3.6V | - | 2.4GHz | Transceiver, 802.11 b/g/n, WLAN | - | - | - | - | I2C, SPI, UART | - | - | - | - | Transceiver | - | - | - | 16.75dBm | - | -97dBm | 1Mbps | - | 802.11 b/g/n | -97 dBm | LED Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() WDRR1A10A0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | - | - | 2013 | WDRR | Obsolete | 1 (Unlimited) | - | 85°C | -20°C | Industrial | - | 10V~28V | - | 2.4GHz | Receiver | - | - | 28V | - | Screw Terminals | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | 802.15.4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() WDRR1A02B0A Honeywell Sensing and Productivity Solutions | In Stock | - | - | 6 Weeks | DIN Rail | - | - | - | - | 2012 | Limitless™ | Obsolete | 1 (Unlimited) | - | 85°C | -20°C | General Purpose | - | 10V~28V | - | 2.4GHz | Receiver | - | - | 28V | - | Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.15.4 | - | LED Indicator | - | - | - | - | RoHS Compliant | - | ||
![]() SB-900-0000 Digital Six Labs | In Stock | - | Datasheet | - | - | - | - | - | - | - | Whisker.IO™ | Obsolete | Not Applicable | - | - | - | Remote Sensors and Triggers | - | 1.8V~3.6V | - | 900MHz | Sensor | - | - | - | - | I2C, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - |