- Manufacturer
- Function
- Frequency
- Applications
- Modulation or Protocol
- Series
- Features
- Interface
- Mfr
- Product Status
- Base Product Number
- Power - Output
- Voltage - Supply
Attribute column
Categories
RF Receiver, Transmitter, and Transceiver Finished Units
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Applications | Voltage - Supply | Frequency | Function | Operating Supply Voltage | Interface | Nominal Supply Current | Logic Function | Data Rate | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Sensitivity (dBm) | Features | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC09-038PKC-U Digi | In Stock | - | Datasheet | - | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 5V~12V | 902MHz~928MHz | Transceiver, Modem | 12V | USB | - | Transceiver | - | 6dBm | - | 38.4kbps | FHSS, FSK | -104 dBm | - | 69.9mm | - | 28.6mm | RoHS Compliant | Lead Free | ||
![]() XC09-009PKC-R Digi | In Stock | - | Datasheet | - | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | 6dBm | - | 9.6kbps | FHSS, FSK | -108 dBm | - | 69.9mm | - | 28.6mm | RoHS Compliant | Lead Free | ||
![]() XC09-038PKI-RA Digi | In Stock | - | Datasheet | - | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | 6dBm | -104dBm | 38.4kbps | FHSS, FSK | -104 dBm | Kit | 69.9mm | - | 28.6mm | RoHS Compliant | Lead Free | ||
![]() 102C1-315FR1 RF Solutions | In Stock | - | Datasheet | - | - | Bulk | 2003 | 102 | Obsolete | Not Applicable | - | - | General Remote Control, Garage Opener, RKE | 8V~12V | 315MHz | Transmitter, KeeLoq | - | Handheld, 1 Button | 14mA | - | - | 10mW | - | - | KEELOQ | - | 1 Switch | 110mm | 65mm | 24mm | Non-RoHS Compliant | - | ||
![]() XC09-038PKC-R Digi | In Stock | - | Datasheet | - | - | - | 2007 | 9XCite™ | Obsolete | 1 (Unlimited) | 70°C | 0°C | ISM | 7V~18V | 902MHz~928MHz | Transceiver, Modem | 18V | RS-232, RS-485 | - | Transceiver | - | 6dBm | - | 38.4kbps | FHSS, FSK | -104 dBm | - | 69.9mm | - | 28.6mm | RoHS Compliant | Lead Free | ||
![]() 27985 Parallax Inc. | In Stock | - | Datasheet | - | Module | - | 2012 | 27985 | Obsolete | Not Applicable | - | - | General Purpose | 3V~5V | 912MHz | Transceiver | - | - | - | Transceiver | - | - | - | 9.6kBaud | - | - | Built-In Antenna | - | - | - | RoHS Compliant | - | ||
![]() TYPHOON4K-915 RF Solutions | In Stock | - | Datasheet | - | - | - | 2012 | - | Obsolete | 1 (Unlimited) | - | - | - | 12V | 915MHz | Transceiver, Radio Modem | - | RS-232, RS-485 | - | Transceiver | - | 500mW | -107dBm | 38.4kbps | GFSK | -107 dBm | 3500 meters line of sight | - | - | - | RoHS Compliant | - | ||
![]() FCTN-RLY4-418-MOM Linx Technologies Inc. | In Stock | - | Datasheet | - | Module | Bulk | 2011 | - | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 5V~16V | 418MHz | Receiver | 30V | - | - | - | - | - | - | - | - | -118 dBm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() APG-BTW400 Laird - Wireless & Thermal Systems | In Stock | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Home/Building Automation, Industrial Control and Monitoring | 6V~15V | 2.4GHz | Transceiver, Gateway | 15V | RS-232, USB | - | Transceiver | - | 33dBm | -106dBm | 54Mbps | Bluetooth v2.1+EDR, 802.11 b/g, GSM, GPRS | -106 dBm | LED Indicator | - | - | - | RoHS Compliant | - | ||
![]() X5R-000-G1T70-00 Digi | In Stock | - | - | - | - | - | - | ConnectPort™ X5 | Obsolete | 1 (Unlimited) | 70°C | -40°C | General Purpose | 9V~48V | 2.4GHz | - | 48V | J1708, J1939, RJ-45, RS-232 | - | - | - | 16dBm | -82dBm | 54Mbps | 802.11b/g, 802.15.4 Zigbee, CDMA, GPS, GPRS, GSM | - | - | - | - | - | RoHS Compliant | - | ||
![]() XA-A14-CS3P-25 Digi | In Stock | - | Datasheet | - | - | - | - | XBee™ | Obsolete | 1 (Unlimited) | - | - | Remote Control | 9V~30V | 2.4GHz | Adapter | - | RS-485 | - | - | - | 18dBm | -100dBm | 250kbps | 802.15.4 Zigbee™ | - | 100m Range | - | - | - | RoHS Compliant | - | ||
![]() ZOOM-G-UMTS Siretta Ltd | In Stock | - | Datasheet | 16 Weeks | - | - | 2013 | Zoom™ | Active | Not Applicable | - | - | General Purpose | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Modem | - | RS-232, USB | - | - | - | - | -108dBm | 14.4Mbps | - | - | 0.093 Dia, 2.66 Total Length, 2.00 Exposed Length | - | - | - | RoHS Compliant | - | ||
![]() DX80DR9M-H Banner Engineering Corporation | 600 |
| Datasheet | - | - | - | - | DX80 | Active | 1 (Unlimited) | - | - | ISM | 10V~30V | 900MHz | Switch | - | RS-232, RS-485 | - | - | - | 36dBm | - | 38.4kbps | FHSS, ISM | - | IP67 | - | - | - | ROHS3 Compliant | - | ||
![]() ZOOM-N-UMTS Siretta Ltd | In Stock | - | Datasheet | 16 Weeks | - | - | 2013 | Zoom™ | Active | Not Applicable | - | - | General Purpose | - | 800MHz 850MHz 900MHz 1.7GHz 1.9GHz 2.1GHz | Modem | - | RS-232, USB | - | - | - | - | -108dBm | 14.4Mbps | GPRS | - | - | - | - | - | RoHS Compliant | - | ||
![]() OTX-433-HH-KF4-HT Linx Technologies Inc. | In Stock | - | Datasheet | 6 Weeks | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | General Remote Control, Home Automation, RKE | 2.1V~3.6V | 433MHz | Transmitter | - | Handheld, 4 Button | - | - | 9.6 kbps | - | - | - | ASK, OOK | - | 4 Buttons, 750 ft. Operating Distance | - | - | - | RoHS Compliant | - | ||
![]() RC1171-TM-USB Radiocrafts AS | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | Active | - | - | - | General Purpose | - | 865MHz~867MHz | Transceiver, ZigBee™ | - | USB | - | - | - | - | - | - | 802.15.4 Zigbee™ | - | - | - | - | - | - | - | ||
![]() 118C3-315AR1 RF Solutions | In Stock | - | Datasheet | 12 Weeks | - | Bulk | 2003 | 118 | Active | - | - | - | General Remote Control, Garage Opener, RKE | 10V~16V | 315MHz | Transmitter, KeeLoq | - | Handheld, 3 Button | 8mA | - | - | 10mW | - | - | KEELOQ | - | 3 Switches | 110mm | 85mm | 35mm | Non-RoHS Compliant | - | ||
![]() SDC-EC25N Laird - Wireless & Thermal Systems | In Stock | - | - | 12 Weeks | - | - | 2013 | - | Active | 1 (Unlimited) | - | - | - | 3.3V | 2.4GHz~2.5GHz | Transceiver | - | - | - | Transceiver | - | - | - | - | 802.11 b/g/n | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ESPRIT-4SL4 RF Solutions | In Stock | - | Datasheet | 12 Weeks | - | - | 2016 | ESPIRIT | Active | Not Applicable | - | - | Remote Control | 230V | - | Remote Control System | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() X09-009PKC-E Digi | In Stock | - | - | - | - | - | - | XStream™ | Obsolete | 1 (Unlimited) | - | - | ISM | 7V~28V | 902MHz~928MHz | Transceiver, Modem | - | RJ-45 Ethernet | - | Transceiver | - | 20dBm 100mW | - | 9.6kbps | FHSS, FSK | -110 dBm | - | - | - | - | RoHS Compliant | - |