- Manufacturer
- Product Type
- Type
- Product
- Length
- Thickness
- Mounting Styles
- Width
- Manufacturer
- Brand
- Product Category
- Subcategory
- RoHS
Attribute column
Categories
RF Shields
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Housing Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Brand | CCT(K) | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Lifecycle Status | Mfr | Mounting Styles | Package | Product Depth (mm) | Product Status | RoHS | Schedule B | Temperature-Test | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Color | Applications | Subcategory | Voltage - Supply | Current Rating | Pitch - Mating | Contact Finish - Post | Contact Resistance | Configuration | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - Test | Data Rate | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Product Type | Flux @ Current/Temperature - Test | Light Emitting Surface (LES) | Wavelength | Termination Post Length | Pitch - Post | Product | Features | Product Category | Product Length (mm) | Height | Length | Width | Thickness | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 97091702 Laird | In Stock | - | - | - | Through Hole | Polyamide (PA46), Nylon 4/6, Glass Filled | 12 (2 x 6) | Beryllium Copper | Brass | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Bulk | Lo-PRO®file, 513 | - | Active | - | Solder | - | DIP, 0.6 (15.24mm) Row Spacing | - | - | - | - | 3A | 0.100 (2.54mm) | Gold | -- | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | Closed Frame | - | - | - | - | - | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | - | UL94 V-0 | ||
![]() 78001818 Laird | In Stock | - | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | -- | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | LC Duplex | Gasket | - | Ethernet | - | 3.3V | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | -- | - | - | Fingerstock | - | - | - | - | 13.792 mm | 8.128 mm | 2.794 mm | - | - | - | - | ||
![]() 97052717 Laird | In Stock | - | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | -- | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | LC Duplex | Fingerstock Strip Gaskets | - | Ethernet | - | 3.3V | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | -- | - | - | Fingerstock | - | - | - | - | 406.4 mm | 7.11 mm | 1.39 mm | - | - | - | - | ||
![]() 98052002 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | Obsolete | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97065617 Laird | In Stock | - | - | - | Pluggable, SFP | - | - | - | - | - | - | - | - | -- | - | - | - | Clip On | - | - | - | - | - | - | - | - | - | -- | - | Active | - | - | LC Duplex | Fingerstock Strip Gaskets | - | Ethernet | - | 3.3V | - | - | - | - | - | - | - | - | 1.25Gbps | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | -- | - | - | Fingerstock | - | - | - | - | 406.4 mm | 5.02 mm | 6.35 mm | - | - | - | - | ||
![]() 97062902 Laird | In Stock | - | - | - | - | - | - | - | - | - | 3000K 3-Step MacAdam Ellipse | - | - | -- | - | - | - | Clip On | - | - | - | - | - | 85°C | - | - | -- | RS | 49.50mm W x 45.30mm H | Obsolete | -- | - | - | Chip On Board (COB) | White, Warm | - | - | - | - | - | - | - | Rectangle | 23.5V | 120° | 2.1A | - | 63 lm/W | 97 | 3A | Flat | EMI Gaskets, Sheets & Absorbers | 3110 lm (Typ) | 35.00mm Diameter | -- | - | - | Fingerstock | -- | - | - | 2.60mm | 16 in | 0.6 in | 0.26 in | - | - | - | - | ||
![]() 97031008 Laird | In Stock | - | - | - | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | -- | - | - | - | - | - | - | - | - | - | 50°C | - | - | Tray | EB Series™ | 560.00mm L x 24.00mm W | Obsolete | -- | - | - | LED Module | White, Neutral | - | - | - | - | - | - | - | Linear Light Strip | 22.1V | -- | 700mA | - | 159 lm/W | 80 | 1.4A | Flat | EMI Gaskets, Sheets & Absorbers | 2460 lm (Typ) | -- | -- | - | - | Contacts | -- | - | - | 6.1mm | 381 mm | - | - | - | - | - | - | ||
![]() 78001019 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | * | - | Obsolete | -- | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | Fingerstock | - | - | - | - | 16 in | 0.32 in | 0.11 in | - | - | - | - | ||
![]() 77008617 Laird | In Stock | - | - | - | - | - | - | - | - | - | 4000K 3-Step MacAdam Ellipse | - | - | -- | - | - | - | Slot Mount | - | - | - | - | - | 85°C | - | - | Tube | H Series | 19.00mm L x 19.00mm W | Obsolete | -- | - | - | Chip On Board (COB) | White, Neutral | - | - | - | - | - | - | - | Square | 35.1V | 112° | 2.5A | - | 89 lm/W | 80 | 3.5A | Flat | EMI Gaskets, Sheets & Absorbers | 7789 lm (Typ) | 14.90mm Diameter | -- | - | - | Fingerstock | -- | - | - | 1.60mm | 16 in | 0.32 in | 0.1 in | - | - | - | - | ||
![]() 97007602 Laird | In Stock | - | - | - | - | - | - | - | - | - | 3500K 3-Step MacAdam Ellipse | - | - | -- | - | - | - | - | - | - | - | - | - | 85°C | - | - | -- | ES STAR | 20.20mm Diameter | Obsolete | -- | - | - | Chip On Board (COB) | White, Warm | - | - | - | - | - | - | - | Starboard | 27.3V | 120° | 350mA | - | 61 lm/W | 97 | 500mA | Flat | EMI Gaskets, Sheets & Absorbers | 585 lm (Typ) | 10.90mm Diameter | -- | - | - | Contacts | -- | - | - | 3.00mm | - | - | - | - | - | - | - | ||
![]() 97076800 Laird | In Stock | - | - | - | - | - | - | - | - | - | 3000K 3-Step MacAdam Ellipse | - | - | -- | - | - | - | Clip On | - | - | - | - | - | 85°C | - | - | Tube | H Series | 19.00mm L x 19.00mm W | Obsolete | -- | - | - | Chip On Board (COB) | White, Warm | - | - | - | - | - | - | - | Square | 35.1V | 112° | 2.5A | - | 66 lm/W | 90 | 3.5A | Flat | EMI Gaskets, Sheets & Absorbers | 5794 lm (Typ) | 14.90mm Diameter | -- | - | - | Shields | -- | - | - | 1.60mm | 35.81 mm | 17.52 mm | 0.63 mm | - | - | - | - | ||
![]() 2118709-2 TE Connectivity | In Stock | - | - | Production (Last Updated: 3 days ago) | - | - | - | - | - | TE Connectivity | - | - | 166 | - | TE Connectivity | ACTIVE (Last Updated: 3 days ago) | Glenair | Surface Mount | Retail Package | 32(mm) | Active | Non-Compliant | 8529906000/8529906000/8529906000/8529906000/8529906000 | - | 0.035274 oz | - | - | * | - | - | - | - | - | Shielding Gaskets | - | - | EMI/RFI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | Shields | - | EMI Gaskets, Sheets, Absorbers & Shielding | 32(mm) | - | 32 mm | 32 mm | 6 mm | - | - | 6(mm) | - | ||
![]() 77002502 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slot Mount | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Fingerstock Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | Fingerstock | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493011500 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98055005 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97054206 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78005715 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slot Mount | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | Fingerstock | - | - | - | - | 16 in | 0.6 in | 0.22 in | - | - | - | - | ||
![]() 97091102 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97060715 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clip On | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | Fingerstock | - | - | - | - | 406.4 mm | 8.38 mm | 7.11 mm | - | - | - | - | ||
![]() 507022902 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | Fingerstock | - | - | - | - | - | - | - | - | - | - | - |