- Manufacturer
- Product Type
- Type
- Product
- Length
- Thickness
- Mounting Styles
- Width
- Manufacturer
- Brand
- Product Category
- Subcategory
- RoHS
Attribute column
Categories
RF Shields
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Number of Pins | Material | Weight | Airflow | Mounting Styles | RoHS | Turn Off Delay Time | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Watchdog Timers | Packaging | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Capacitance | Power Rating | Max Power Dissipation | Military Standard | Lead Pitch | Lead Length | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Product Type | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Bearing Type | Product | Diameter | Height | Length | Width | Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 97054018 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 406.4 mm | 7.11 mm | 2.79 mm | - | - | ||
![]() 97054115 Laird | In Stock | - | - | - | - | - | Plastic | 85.048569 g | 27 CFM | Adhesive PSA | Non-Compliant | - | - | 24 V | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | Ball | Fingerstock | - | - | 406.4 mm | 9.652 mm | 3.048 mm | - | - | ||
![]() 97053519 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | Compliant | - | 250 V | - | - | - | - | 5 % | Radial | -1000 ppm/°C | Fingerstock Strip Gaskets | - | 125 °C | -25 °C | Ceramic | - | - | 68 pF | - | - | - | 7.5 mm | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 304.8 mm | 19.81 mm | 6.35 mm | - | - | ||
![]() 77006802 Laird | In Stock | - | - | - | - | 6 | - | - | - | Slot Mount | Compliant | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | 2 | - | - | - | - | - | - | 12.3698 mm | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 16 in | 0.3 in | 0.13 in | - | - | ||
![]() 77005802 Laird | In Stock | - | - | - | Surface Mount | 6 | - | - | - | Slot Mount | Compliant | - | - | - | - | No | - | - | - | - | Gasket | - | 125 °C | -40 °C | - | - | - | - | - | 1.905 W | - | - | - | 5.5 V | 1.1 V | - | EMI Gaskets, Sheets & Absorbers | 2.34 V | 2.46 V | - | Fingerstock | - | - | 23.292 mm | 8.128 mm | 2.794 mm | - | - | ||
![]() 77003302 Laird | In Stock | - | - | - | - | - | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 16 in | 0.37 in | 0.13 in | - | - | ||
![]() 77002119 Laird | In Stock | - | - | - | - | - | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 406.4 mm | 8.128 mm | 2.794 mm | - | - | ||
![]() 77001209 Laird | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | Slot Mount | Non-Compliant | - | - | - | - | - | Bulk | 1 % | - | 100 ppm/°C | Gasket | 620 kΩ | 150 °C | -65 °C | Metal Film | - | - | - | 125 mW | - | MIL-PRF-39017 | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | 1.68 mm | - | 4.75 mm | 1.68 mm | 0.11 in | No | Contains Lead | ||
![]() 77001802 Laird | In Stock | - | - | - | - | - | - | - | - | Slot Mount | - | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 13.792 mm | 8.128 mm | 2.794 mm | - | - | ||
![]() 98054119 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | Non-Compliant | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | - | - | - | - | - | ||
![]() 97095419 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 381 mm | - | - | - | - | ||
![]() 97095202 Laird | In Stock | - | - | - | - | - | - | - | - | Rivet | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 381 mm | - | - | - | - | ||
![]() 97063102 Laird | In Stock | - | - | - | - | - | - | - | - | Clip On | Non-Compliant | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 406.4 mm | 15.24 mm | 5.33 mm | - | - | ||
![]() 97013921 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 0.1 % | - | 50 ppm/°C | Contact Strips & Rings | 70.6 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Contacts | - | 650 µm | 406.4 mm | - | - | - | - | ||
![]() 98095409 Laird | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 97095702 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 381 mm | - | - | - | - | ||
![]() 97053802 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 609.6 mm | 19.81 mm | 6.35 mm | - | - | ||
![]() 97050015 Laird | In Stock | - | - | - | - | - | - | - | - | Adhesive PSA | - | - | - | - | - | - | - | - | - | - | Fingerstock Strip Gaskets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 609.6 mm | 15.24 mm | 5.84 mm | - | - | ||
![]() 78001717 Laird | In Stock | - | - | - | - | - | - | - | - | Slot Mount | Non-Compliant | - | - | - | - | - | - | - | - | - | Gasket | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 9.042 mm | 8.128 mm | 2.794 mm | - | - | ||
![]() 77010202 Laird | In Stock | - | - | - | Surface Mount | - | - | - | - | Slot Mount | Compliant | 65 ns | - | - | - | - | Tape & Reel (TR) | - | - | - | Gasket | - | 125 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 25 µA | EMI Gaskets, Sheets & Absorbers | - | - | - | Fingerstock | - | - | 0.169 in | 0.3 in | 0.13 in | - | - |