- Manufacturer
- Packaging
- Frequency Range
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- RoHS Status
- Circuit
- Isolation
- Operating Temperature
- RF Type
- Factory Lead Time
- Impedance
Attribute column
Categories
RF Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Operating Temperature | Packaging | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Construction | Reach Compliance Code | Base Part Number | Circuit | Power Supplies | Test Frequency | Impedance | Topology | Frequency Range | RF/Microwave Device Type | Insertion Loss | Isolation | Operating Frequency-Min | VSWR-Max | RF Type | Input Power-Max (CW) | Insertion Loss (Max) | P1dB | IIP3 | On Time-Nom | 1dB Compression Point | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WCX1-ANA1A0BAV1=H1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-AEU1A0NA0-V1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-3-EU1A0AAB-V1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-C-EU1A0NAB-S2 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-3-EU1A0NAB-S1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-C-EU1A0AAB-S1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-3-EU1A0AAB-S1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-ANA1A0DAV1=H1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WCX1-C-EU1A0AAB-V1 Honeywell Sensing and Productivity Solutions | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW7-040120AI1NM L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC322LP4 Analog Devices Inc. | In Stock | - | Datasheet | 24-VFQFN Exposed Pad | YES | SURFACE MOUNT | 8000MHz | -40°C~85°C | Strip | e0 | Obsolete | 1 (Unlimited) | 24 | EAR99 | Tin/Lead (Sn/Pb) | HIGH ISOLATION | 8542.39.00.01 | 1 | COMPONENT | not_compliant | HMC322 | SP8T | -5V | 8GHz | 50Ohm | Absorptive | 0Hz~8GHz | - | 2.5dB | 25dB | - | - | - | 26.02dBm | - | 23dBm | 40dBm | 0.15 µs | 23 dBm | ROHS3 Compliant | ||
![]() SW2-040120AN2NF L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-040120AN2HM L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SW2-040120AI1NF L3 Narda-MITEQ | In Stock | - | Datasheet | - | - | - | 12000MHz | - | - | - | Active | - | - | - | - | SMA-F, HIGH ISOLATION | - | - | COAXIAL | - | - | - | - | - | - | - | - | SPDT | - | - | 4000MHz | 1.7 | - | 47.78dBm | 2.2 dB | - | - | - | - | - | ||
![]() S228A L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | 18000MHz | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | COAXIAL | - | - | SP2T | - | 18GHz | - | Reflective | 1GHz~18GHz | SPDT | 2.6dB (Max) | 55dB (min) | 1000MHz | 2 | General Purpose | - | - | - | 35dBm | - | - | - | ||
![]() S147A L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | 12000MHz | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | COAXIAL | - | - | SPST | - | 12GHz | - | Reflective | 4GHz~12GHz | - | 2dB (Max) | 70dB (min) | 4000MHz | 1.7 | General Purpose | - | - | - | 35dBm | - | - | - | ||
![]() S147B L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | 12000MHz | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | COAXIAL | - | - | SPST | - | 12GHz | - | Reflective | 4GHz~12GHz | - | 2.2dB (Max) | 90dB (Min) | 4000MHz | 1.7 | General Purpose | - | - | - | 35dBm | - | - | - | ||
![]() S247B L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | 12000MHz | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | COAXIAL | - | - | SP2T | - | 12GHz | - | Reflective | 4GHz~12GHz | SPDT | 2.2dB (Max) | 90dB (Min) | 4000MHz | 1.7 | General Purpose | - | - | - | 35dBm | - | - | - | ||
![]() S113B L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | 2000MHz | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | COAXIAL | - | - | SPST | - | 2GHz | - | Reflective | 500MHz~2GHz | - | 1.5dB (Max) | 80dB (Min) | 500MHz | 1.6 | General Purpose | - | - | - | 35dBm | - | - | - | ||
![]() S113A L3 Narda-MITEQ | In Stock | - | Datasheet | Module, SMA Connectors | - | - | 2000MHz | 0°C~70°C | - | - | Active | - | - | - | - | - | - | - | COAXIAL | - | - | SPST | - | 2GHz | - | Reflective | 500MHz~2GHz | - | 1.3dB (Max) | 60dB (min) | 500MHz | 1.6 | General Purpose | - | - | - | 35dBm | - | - | - |