- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Mounting Styles | Number of I/Os | Package | Part # Aliases | Product Status | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Operating Temperature Range | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | QFN-88 | - | - | NXP Semiconductors | 512 kB | SRAM | 840 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 70 C | - | 0 C | - | SMD/SMT | 50 I/O | - | 88MW322-A0-NXUC/AK | - | Details | - | - | 3.3 V | 3.3 V | - | Tray | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-68 | - | - | NXP Semiconductors | - | - | 2000 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | - | - | SMD/SMT | - | - | 88W8987-A2-NYEA/BZ | - | Details | - | - | - | - | - | Reel | 88W8987 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8782UB0-NAPC/EZ | - | Details | - | - | - | - | - | Reel | 88W8782 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-88 | - | - | NXP Semiconductors | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 70 C | - | 0 C | - | SMD/SMT | 50 I/O | - | 88MW322-A0-NXUC/AZ | - | Details | - | - | 3.3 V | 3.3 V | - | Reel | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | 2000 | SDIO, UART | NXP | 160 MHz | 150 Mbps | - | - | - | - | SMD/SMT | - | - | 88W8977-A1-NMVE/AZ | - | Details | - | - | - | - | - | Reel | 88W8977 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | QFN-88 | - | - | NXP Semiconductors | 512 kB | SRAM | 840 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 105 C | - | - 40 C | - | SMD/SMT | 50 I/O | - | 88MW322-A0-NXUI/AK | - | Details | - | - | 3.3 V | 3.3 V | - | Tray | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | QFN-88 | - | - | NXP Semiconductors | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | + 105 C | - | - 40 C | - | SMD/SMT | 50 I/O | - | 88MW322-A0-NXUI/AZ | - | Details | - | - | 3.3 V | 3.3 V | - | Reel | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | 10 mm | 10 mm | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | NXP Semiconductors | - | - | 945 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8763-A1-BMKC/AK | - | Details | - | - | - | - | - | Tray | 88W8763 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() DA14708-00000HZ2 Renesas | 4942 |
| - | Surface Mount | 142-VFBGA | 142-VFBGA (6.2x6) | DA14708 | - | 1.5 MB | - | - | - | - | 160 MHz | 2 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | 1.85 mA | 3 mA | 4.75 V | 2.9 V | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 2.9V ~ 4.75V | 2.4GHz | 2.4 GHz | 4kB OTP, 32kB ROM, 1.5MB SRAM | OTP | 4 kB | 6 dBm | - | RF System on a Chip - SoC | - | Bluetooth v5.2 | - | 6dBm | Bluetooth | -97dBm | 2Mbps | GPIO, I²C, I²S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | 79 | - | - | - | - | ||
![]() WP7504_1103069 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG24B020F1536IM48-BR Silicon Labs | 24 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32MG24B020 | - | 256 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | Mighty Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | Bluetooth v5.3 | - | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | ||
![]() CC3200R1M2RGKR Texas Instruments | In Stock | - | - | Surface Mount | 64-VFQFN Exposed Pad | 64-VQFN (9x9) | CC3200 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | SimpleLink™ | TxRx + MCU | - | - | 2.1V ~ 3.6V | - | - | - | - | - | - | - | - | - | 802.11b/g/n | - | 18.3dBm | WiFi | -95.7dBm | 54Mbps | I²C, I²S, JTAG, SPI, UART | - | 160mA ~ 278mA | CCK, DSSS, OFDM | 27 | - | - | - | - | ||
![]() MAX7032ATJ Analog Devices | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | MAX7032 | - | - | - | - | - | - | - | - | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | ASK, OOK.FSK | - | - | Tube | - | Active | - | - | - | 5.5 V | 2.1 V | -40°C ~ 125°C | - | - | TxRx Only | - | - | 2.1V ~ 3.6V, 4.5V ~ 5.5V | 300MHz ~ 450MHz | - | - | - | - | 6.7 dBm | - | - | - | - | 300 MHz to 450 MHz | 13.1dBm | General ISM < 1GHz | -114dBm | 66kbps | - | 6.1mA ~ 7.0mA | 3.5mA ~ 12.4mA | ASK, FSK, OOK | - | - | - | - | - | ||
![]() EFR32FG25B111F1152IM56-B Silicon Labs | 266 |
| - | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | EFR32FG25 | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Tray | - | Active | - | - | - | - | - | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | 1.71V ~ 3.8V | - | - | 1.152MB Flash, 256kB RAM | - | - | - | - | - | - | Zigbee® | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | FSK, O-QPSK | 37 | - | - | - | - | ||
![]() EFR32FG25A121F1152IM56-BR Silicon Labs | 2263 |
| - | Surface Mount | 56-VFQFN Exposed Pad | 56-QFN (7x7) | EFR32FG25 | - | 256 kB | RAM | - | I2C | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | 1.152MB Flash, 256kB RAM | Flash | 1152 kB | 16 dBm | 32 bit | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | FSK, OFDM, O-QPSK | 37 | - | 0.85 mm | 7 mm | 7 mm | ||
![]() CYW20930A2KML2GT Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2143DEGH/V TCCK Analog Devices | In Stock | - | - | - | - | - | MAX2143 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G1B232P1088GM32-C Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() G1P333F256IM48-C0R Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1P333F256IM48-C0R | - | - | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | ||
![]() G1P233F256IM48-C0R Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32MG1P233F256IM48-C0R | - | - | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - |