- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Brand | Category | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Part # Aliases | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Transmission Media Type | Typical Operating Supply Voltage | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Pin Count | Operating Frequency | Operating Supply Voltage | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Sensitivity | Power Supply Type | Product Category | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | - | 2000 | PCIe, PCM, SDIO, UART, USB | NXP | - | - | - | - | - | - | - | - | - | 88W8997-A1-NXWE/AZ | Details | - | - | - | - | - | - | - | - | Reel | 88W8997 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | 512 kB | SRAM | 1300 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 70 C | - | 0 C | - | SMD/SMT | 35 I/O | 88MW320-A0-NAPC/AK | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Tray | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | 8 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8782UB0-NAPC/AZ | Details | - | - | - | - | - | - | - | - | Reel | 88W8782 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | - | 3000 | SDIO, UART | NXP | 160 MHz | 150 Mbps | - | - | - | - | - | SMD/SMT | - | 88W8977-A1-EADE/AZ | Details | - | - | - | - | - | - | - | - | Reel | 88W8977 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 85 C | - | - 30 C | - | SMD/SMT | - | 88MW300-B0-NAPE/AZ | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Reel | 88MW30X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | 512 kB | SRAM | 1300 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 85 C | - | - 30 C | - | SMD/SMT | - | 88MW300-B0-NAPE/AK | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Tray | 88MW30X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | - | - | 3000 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | - | - | - | SMD/SMT | - | 88W8987-A2-EAHE/AZ | Details | - | - | - | - | - | - | - | - | Reel | 88W8987 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | 512 kB | SRAM | 2000 | GPIO, I2C, I2S, SPI, QSPI, UART, USB | NXP | 200 MHz | - | - | + 85 C | - | - 30 C | - | SMD/SMT | 35 I/O | 88MW320-A0-NAPE/AZ | Details | - | - | - | 3.3 V | 3.3 V | - | - | - | Reel | 88MW32X | Wi-Fi | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz | - | ROM | 128 kB | - | 32 bit | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | 8 mm | 8 mm | ||
Tiny WHSL | In Stock | - | - | QFN-68 | NXP Semiconductors | - | - | - | 1300 | PCM, SDIO, UART | NXP | - | 433 Mbps | - | - | - | - | - | SMD/SMT | - | 88W8987-A2-NYEA/AK | Details | - | - | - | - | - | - | - | - | Tray | 88W8987 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | - | 2000 | PCIe, PCM, SDIO, UART, USB | NXP | - | 867 Mbps | - | - | - | - | - | - | - | 88W8897-B1-NMJC/AZ | Details | - | - | - | - | - | - | - | - | Reel | 88W8897 | Bluetooth | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz, 5 GHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | - | NXP Semiconductors | - | - | - | 2000 | - | NXP | - | - | - | - | - | - | - | - | - | 88W8787-A1-BRDA/BZ | Details | - | - | - | - | - | - | - | - | Reel | 88W8787 | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
![]() BCM89880B1BFBG Broadcom | In Stock | - | - | - | Broadcom / Avago | - | - | - | 1 | - | Broadcom Limited | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | RF System on a Chip - SoC | - | - | ||
Tiny WHSL | In Stock | - | - | HVQFN-48 | - | - | 128 kB | - | - | - | - | 96 MHz | - | - | + 105 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 1.175 V | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | 1 MB | - | - | - | - | - | - | - | - | ||
![]() DA14531-01000OG2 Renesas | 3702 |
| - | WLCSP-17 | - | - | 48 kB | RAM | - | - | - | 16 MHz | 1 Mbps | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | 2.2 mA | 3.5 mA | 3.6 V | 1.8 V | - | - | - | - | - | Bluetooth 5.1 | Wireless & RF Integrated Circuits | Si | - | 2.4 GHz | - | OTP | 32 kB | 2.5 dBm | - | RF System on a Chip - SoC | - 94 dBm | - | - | - | - | ||
![]() CYW55572MIWBGT Infineon | 6036 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20835PB1KML1GGFT Infineon | 28 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA7116FXT Infineon | In Stock | - | Datasheet | - | - | Transmitter | - | - | - | - | - | - | - | 4 V | - | 2.1 V | - | Surface Mount | - | - | - | - | TSSOP | - | - | - | - | Wireless | 2.5, 3.3 V | -40 to 85 °C | - | - | Transmitter | - | - | 10 | - | - | - | - | - | - | - | - | Analog | - | - | - | ||
Tiny WHSL | 6300 |
| - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | i.MX 8ULP | - | Wireless & RF Integrated Circuits | Si | - | 800 MHz | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | ||
Tiny WHSL | 7500 |
| - | HVQFN-48 | - | - | 128 kB | - | - | - | - | 96 MHz | - | - | + 105 C | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.6 V | 1.175 V | - | - | - | - | - | - | - | - | - | - | 1.2 V | - | 1 MB | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |