- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | AI Accelerator | Antenna | AP/Repeater | BBP | BBP Feature | Bundled Platform | Camera ISP | CPU Cores | CPU Frequency | Data Throughput | Display Resolution (Pixels) | Displays | ePA/eLNA | FEM | GPU Type | HDR | Heterogeneous Multi-Processing | I/O | MAC | MAC, BBP, RF & FEM Integrated | Max Camera Sensors | Max Memory Frequency | Max Performance | Max Video Capture Resolution | Max Video Recording Resolution | Memory | RF | SPI Flash Auto Install | STA | Storage Type | Video Decoding | Video Encode | Video Encoding | Wi-Fi Frequency | Interface | USB | Performance | Bluetooth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT7697 MediaTek | 2000 | - | - | - | 1T1R | - | - | - | - | - | Single (1) | 192MHz | - | - | - | - | - | - | - | - | ADC, I2S, IR, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 4.2 (Low Energy) | ||
![]() MT7601U MediaTek | 1 | - | - | - | 1T1R | Linux AP, Mac OS SoftAP driver, Windows SoftAP driver | Yes | STBC, Transmit Beamforming | - | - | - | - | 150Mbit/s | - | - | - | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | Yes | Android, Linux, Mac OS, Windows | - | - | - | - | 2.4GHz | USB 2.0 | - | - | - | ||
![]() MT7610U MediaTek | In Stock | - | - | - | 1T1R | - | Yes | STBC, Transmit Beamforming | - | - | - | - | 433Mbit/s | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | Yes | Linux, Mac OS, Windows | - | - | - | - | 2.4GHz, 5GHz | USB 2.0 | - | - | - | ||
![]() MT7601E MediaTek | 1462 | - | - | - | 1T1R | Linux AP | Yes | - | - | - | - | - | 300Mbit/s | - | - | - | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | Yes | Android, Linux | - | - | - | - | 2.4GHz | - | - | - | - | ||
![]() MT7612E MediaTek | 20000 | - | - | - | 2T2R | Linux STA/AP/Repeater | Yes | - | MT7620A/7628A/7621A/7623A for 2x2ac router/repeater | - | - | - | 866Mbit/s | - | - | Yes | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | - | Android, Linux | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | ||
![]() MT7603U MediaTek | 1 | - | - | - | 2T2R | Linux AP, Windows SoftAP driver | Yes | STBC | - | - | - | - | 300Mbit/s | - | - | - | Yes | - | - | - | - | Yes | - | - | - | - | - | - | - | Yes | - | Android, Linux, Windows | - | - | - | - | 2.4GHz | USB 2.0 | - | - | - | ||
![]() MT7601 MediaTek | 2077 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2070 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2770 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2890 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT309x MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3370 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT3572 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT539x MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT8070 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT5931 MediaTek | In Stock | - | - | - | 1T1R | SWAP | - | - | - | - | - | - | 150Mbit/s | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | - | - | 2.4GHz | SDIO, SPI | - | - | - | ||
![]() Kompanio 1200 MediaTek | In Stock | - | - | Yes | - | - | - | - | - | 16 MP + 16MP | Octa (8) | - | - | 2520 x 1080 (FullHD+),2560 x 1600 (2.5K),3840 x 2160 (4K) | - | - | - | - | HDR10,HDR10+,HLG,Dolby Vision | Yes | - | - | - | - | 2133MHz | 4 TOPS | - | 3840 x 2160 (4K) | LPDDR4X | - | - | - | eMMC,uFS,NVMe | - | H.264,H.265 / HEVC | - | 2.4GHz and 5GHz | - | - | - | - | ||
![]() Kompanio 828 MediaTek | In Stock | - | - | Yes | - | - | - | - | - | - | Octa (8) | - | - | 2x 1920 x 1080,1x 2560 x 1440 | - | - | - | - | - | - | - | - | - | 32MP,16MP + 16MP | 2133MHz | - | 3840 x 2160 | - | LPDDR4X | - | - | - | eMMC 5.1, UFS 2.1 | - | H.264,HEVC | - | 2.4GHz,5GHz | - | - | 2.4 TOPs | - | ||
![]() Kompanio 820 MediaTek | In Stock | - | - | Yes | - | - | - | - | - | - | Octa (8) | - | - | 2x 1920 x 1080,1x 2560 x 1440 | - | - | - | - | - | - | - | - | - | 32MP,16MP + 16MP | 2133MHz | - | 3840 x 2160 | - | LPDDR4X | - | - | - | eMMC 5.1, UFS 2.1 | - | H.264,HEVC | - | 2.4GHz,5GHz | - | - | 2.4 TOPs | - | ||
![]() Kompanio 520 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | Octa (8) | - | - | - | 2520 x 1080 @ 60Hz ,1920 x 1080 @ 60Hz (Ext) | - | - | Arm Mali G52 MC2 2EE | - | - | - | - | - | - | 3733Mbps | - | - | - | LPDDR4x | - | - | - | eMMC 5.1 with hardware command queue | H.264,HEVC,VP9 | - | H.264,HEVC | - | - | 1x USB 3.0 ,1x USB 2.0 OTG | - | - |