- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Antenna Connector Type | Base Product Number | Brand | Data RAM Size | Data RAM Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Product Status | Qualification | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Tradename | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Product | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32MG24B310F1536IM48-B Silicon Labs | 362 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32MG24B310 | - | 256 kB | RAM | - | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | - | SMD/SMT | MSL 2 - 1 year | - | Tray | Active | - | - | - | 4.4 mA | 19.1 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | - | Mighty Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | - | EUSART, I2C, I2S, SPI, USART | 1536kB Flash, 256kB RAM | Flash | 1.5MB | 10 dBm | 32bit | RF System on a Chip - SoC | Bluetooth v5.3 | - | 10dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 19.1mA | - | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | - | 28 | - | - | ARM Cortex-M33 | - | - | - | ||
![]() NRF52833-QDAA-B-R7 Nordic Semiconductor ASA | 24 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | - | - | 128 kB | SRAM | - | - | I2C, SPI, UART | - | 64 MHz | - | + 105 C | Nordic Semiconductor ASA | - 40 C | - | - | SMD/SMT | - | - | - | Active | - | - | - | - | - | 5.5 V | 1.7 V | - | -40°C ~ 105°C | - | nRF52 | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | 2.4GHz | - | - | - | 512kB Flash, 128kB RAM | Flash | 512 kB | - | 32 bit | RF System on a Chip - SoC | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PWM, SPI, UART, USB | 3.4mA ~ 10.7mA | 2.3mA ~ 30.4mA | - | - | - | - | 18 | - | - | - | - | - | - | ||
![]() NRF52840-QFAA-F-R7 Nordic Semiconductor ASA | 8 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | - | - | 256 kB | SRAM | - | - | I2C, SPI, UART | - | 64 MHz | 2 Mbps | - | Nordic Semiconductor ASA | - | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | 5.5 V | 1.7 V | - | -40°C ~ 85°C | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.7V ~ 5.5V | 2.4GHz | - | - | - | 1MB Flash, 256kB RAM | Flash | 1 MB | - | 32 bit | RF System on a Chip - SoC | - | - | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PDM, PWM, SPI, UART, USB | 3.7mA ~ 11.1mA | 2.3mA ~ 32.7mA | - | - | - | - | 48 | - | - | - | - | - | - | ||
![]() NRF52840-CKAA-F-R Nordic Semiconductor ASA | 13742 |
| - | Surface Mount | 93-UFBGA, WLCSP | 93-WLCSP (3.54x3.61) | - | - | Nordic Semiconductor | - | - | - | - | SPI, QSPI, USB | Nordic Semiconductor | - | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | - | - | 4.6 mA | 4.8 mA | 5.5 V | 1.7 V | - | -40°C ~ 85°C | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | - | 1.7V ~ 5.5V | 2.4GHz | - | 1.7 V to 5.5 V | - | 1MB Flash, 256kB RAM | - | - | 8 dBm | - | RF Transceiver | - | 2.4 GHz | 8dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | - | ADC, I2S, PDM, PWM, SPI, UART, USB | 3.7mA ~ 11.1mA | 2.3mA ~ 32.7mA | 11.1 mA | - | - | 32.7 mA | 48 | - | RF Transceiver | - | - | - | - | ||
![]() EFR32BG24B220F1024IM48-B Silicon Labs | 420 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32BG24B220 | Silicon Labs | 128 kB | RAM | - | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | MSL 2 - 1 year | - | Tray | Active | - | Details | - | 4.4 mA | 156.8 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | Tray | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | 2.4 GHz | - | EUSART, I2C, I2S, SPI, USART | 1MB Flash, 128kB RAM | Flash | 1MB | 19.5 dBm | 32bit | RF System on a Chip - SoC | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | 32 | - | RF System on a Chip - SoC | ARM Cortex-M33 | - | - | - | ||
![]() EFR32BG24B220F1024IM48-BR Silicon Labs | 13 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32BG24B220 | Silicon Labs | 128 kB | RAM | - | - | I2C | Silicon Laboratories | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | - | - | Tape & Reel (TR) | Active | - | Details | - | - | - | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | - | 19.5dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | 32 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32BG24A010F1024IM48-B Silicon Labs | 13 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32BG24A010 | - | 128 kB | RAM | - | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | - | SMD/SMT | - | - | Tray | Active | - | - | - | - | - | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Blue Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | - | 1MB Flash, 128kB RAM | Flash | 1 MB | 10 dBm | 32 bit | RF System on a Chip - SoC | - | - | 10dBm | Bluetooth | -105.7dBm | 2Mbps | - | ADC, I2C, I2S, PWM, SPI, IrDA, UART, USART | 4.4mA ~ 8.6mA | 5mA ~ 160mA | - | - | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | 32 | - | - | - | - | - | - | ||
![]() NRF9160-SIBA-B1A-R7 Nordic Semiconductor ASA | 83 | - | - | Surface Mount | Module | - | - | NRF9160 | Nordic Semiconductor | - | - | 16 mm x 10 mm | 100 | I2C, I2S, SPI, UART | Nordic Semiconductor | - | - | + 85 C | Nordic Semiconductor ASA | - 40 C | Yes | - | SMD/SMT | - | - | - | Active | - | - | - | - | 365 mA | 3.8 V | 3.8 V | - | -40°C ~ 85°C | Cut Tape | - | TxRx + MCU | Wireless & RF Modules | - | 3V ~ 5.5V | 700MHz ~ 2.2GHz | - | 3.8 V | - | 1MB Flash, 256kB RAM | - | - | 23 dBm | - | Cellular Modules | GPS | - | 23dBm | Cellular | -155dBm | - | - | I2S, PWM, SPI, UART | - | - | - | - | - | - | 32 | - | Cellular Modules | - | - | - | - | ||
![]() NRF9160-SICA-B1A-R Nordic Semiconductor ASA | 11649 | - | - | Surface Mount | Module | - | - | NRF9160 | Nordic Semiconductor | - | - | 16 mm x 10 mm | 2500 | I2C, I2S, SPI, UART | Nordic Semiconductor | - | - | + 85 C | Nordic Semiconductor ASA | - 40 C | Yes | Surface Mount | SMD/SMT | - | - | - | Active | - | - | LGA | - | 365 mA | 5.5 V | 3 V | - | -40°C ~ 85°C | MouseReel | - | TxRx + MCU | Wireless & RF Modules | - | 3V ~ 5.5V | 700MHz ~ 2.2GHz | - | 3.3, 5.5 V | - | 1MB Flash, 256kB RAM | - | - | 23 dBm | - | Cellular Modules | GPS | 700 to 2200 MHz | 23dBm | Cellular | -155dBm | - | - | I2S, PWM, SPI, UART | - | - | - | - | - | - | 32 | Low Power SiP | Cellular Modules | - | - | - | - | ||
![]() IWR6843ABGABL Texas Instruments | 9476 |
| Datasheet | Surface Mount | 161-TFBGA, FCCSP | 161-FC/CSP (10.4x10.4) | - | IWR6843 | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TJ) | - | - | TxRx + MCU | - | - | 1.71V ~ 1.89V, 3.135V ~ 3.465V | 60GHz ~ 64GHz | - | - | - | - | - | - | - | - | - | - | - | 12dBm | - | - | 900Mbps | - | ADC, GPIO, I2C, SPI | - | - | - | - | - | - | 48 | - | - | - | - | - | - | ||
![]() CC1311P31T0RGZR Texas Instruments | 24 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | Texas Instruments | 32 kB | SRAM | - | 2500 | I2C, SPI, UART | Texas Instruments | 48 MHz | - | + 105 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 26 I/O | - | Active | - | Details | - | - | - | 3.8 V | 2.1 V | SimpleLink | -40°C ~ 105°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 143MHz ~ 176MHz, 287MHz ~ 351MHz, 359MHz ~ 439MHz, 431MHz ~ 527MHz, 861MHz ~ 1.054GHz, 1.076GHz ~ 1.315GHz | - | - | - | 352kB RAM, 40kB RAM | - | 352 Kb | - | 32 bit | RF Microcontrollers - MCU | Wireless M-Bus | - | 20dBm | WiFi | -117dBm | 1Mbps | - | ADC, GPIO, I2C, I2S, SPI, UART | 5.4mA | 7.4mA ~ 65mA | - | - | 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK, OOK | - | 26 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() EFR32ZG23B020F512IM40-B Silicon Labs | 1183 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23B020 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | MSL 2 - 1 year | 24 I/O | Tube | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | I2C, SPI, UART | 512kB Flash, 64kB RAM | Flash | 512KB | 20 dBm | 32bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | RF System on a Chip - SoC | ARM Cortex-M33 | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B021F512IM40-B Silicon Labs | 16 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23B021 | - | 64 kB | RAM | - | - | I2C, SPI, UART | - | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | - | SMD/SMT | - | 24 I/O | Tube | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 22 | - | - | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B011F512IM40-BR Silicon Labs | 32 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23B011 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | - | 24 I/O | Tape & Reel (TR) | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 22 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A010F512GM40-BR Silicon Labs | 32 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | EFR32ZG23A010 | Silicon Labs | 64 kB | RAM | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | - | 24 I/O | Tape & Reel (TR) | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | - | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32FG23A010F256GM48-B Silicon Labs | 1299 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | - | EFR32FG23A010 | Silicon Labs | - | - | - | 43 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | - | - | - | - | Tray | Active | - | Details | - | 4.2 mA | 25 mA | 3.8 V | 1.71 V | - | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | 868 MHz, 915 MHz, 920 MHz | - | - | 256kB Flash, 32kB RAM | - | 256 kB | 14 dBm | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() CC2652PSIPMOTR Texas Instruments | 30000 | - | Datasheet | Surface Mount | 73-SMD Module | 73-QFM (7x7) | - | - | Texas Instruments | 80 kB | RAM | - | 2000 | I2C, I2S, SSi, UART | Texas Instruments | 1 MHz | - | + 105 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 30 I/O | - | Active | - | Details | - | - | - | 3.8 V | 1.8 V | SimpleLink | -40°C ~ 105°C (TJ) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 2.4GHz ~ 2.48GHz | 2360 MHz to 2500 MHz | 1.8 V to 3.8 V | - | 352kB Flash, 88kB RAM | Flash | 352 kB | - | 16 bit, 32 bit | RF Microcontrollers - MCU | - | - | 10dBm | 802.15.4, Bluetooth | -103dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, I2S, JTAG, SPI, UART | 7.3mA | 7.9mA ~ 33mA | - | 4 | DSSS, O-QPSK | - | 26 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() CC2651P31T0RGZR Texas Instruments | 10000 |
| Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | Texas Instruments | 32 kB | SRAM | - | 2500 | I2C, I2S, SPI, UART | Texas Instruments | 1000 kHz | - | + 105 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 26 I/O | - | Active | - | Details | - | - | - | 3.8 V | 1.8 V | SimpleLink | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 2.4GHz ~ 2.5GHz | 2.4 GHz | - | - | 352kB RAM, 40kB RAM | Flash | 352 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | 20dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | 8 Channel | I2C, I2S, SPI, UART | 6.4mA | 7.1mA ~ 101mA | - | 8 x 16 bit, 4 x 32 bit | 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK | - | 26 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() CC2652P74T0RGZR Texas Instruments | 10000 | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | Texas Instruments | 144 kB | SRAM | - | 2500 | GPIO, I2C, SPI, UART | Texas Instruments | 1 MHz | - | + 105 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 26 I/O | - | Active | - | Details | - | - | - | 3.8 V | 1.8 V | - | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 2.4GHz | 48 MHz | 1.8 V to 3.8 V | - | 704kB Flash, 144kB RAM | Flash | 704 kB | - | - | RF Microcontrollers - MCU | - | - | 20dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | 8 Channel | ADC, GPIO, I2C, SPI, UART | 6.4mA | 7.3mA ~ 101mA | - | 4 x 32 bit | FSK | - | 26 | - | RF Microcontrollers - MCU | - | - | - | - | ||
![]() CC2651R31T0RKPR Texas Instruments | 2723 | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-VQFN (5x5) | - | - | Texas Instruments | - | SRAM | - | 3000 | I2C, I2S, SPI, UART | Texas Instruments | 1000 kHz | - | + 105 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | - | - | Active | - | Details | - | - | - | 3.8 V | 1.8 V | SimpleLink | -40°C ~ 105°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.8V ~ 3.8V | 2.4GHz ~ 2.5GHz | 2.4 GHz | - | - | 352kB RAM, 40kB RAM | Flash | 352 kB | - | 32 bit | RF Microcontrollers - MCU | - | - | 5dBm | 802.15.4, Bluetooth | -104dBm | 2Mbps | 8 Channel | I2C, I2S, SPI, UART | 6.4mA | 7.1mA ~ 9.5mA | - | 8 x 16 bit, 4 x 32 bit | 2FSK, 4FSK, 2GFSK, 4GFSK, DSSS, GFSK, MSK | - | 31 | - | RF Microcontrollers - MCU | - | - | - | - |