- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Development Kit | Dimensions | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting Styles | MSL | NF - Noise Figure | Number of I/Os | Package | Package Type | Part # Aliases | Processing Unit | Product Status | Qualification | RoHS | Shipping Restrictions | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Pin Count | Operating Frequency | Operating Supply Voltage | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Protocol | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Number of Timers | Modulation | Number of Transmitters | GPIO | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWR6843ABGABLRQ1 Texas Instruments | 1000 |
| Datasheet | Surface Mount | 161-TFBGA, FCCSP | 161-FC/CSP (10.4x10.4) | AWR6843 | Texas Instruments | 1.75 MB | - | - | - | 1000 | CAN-FD, I2C, GPIOs, SPI, UARTs | Texas Instruments | 64 GHz | - | + 125 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | - | 47 I/O | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 125°C (TJ) | Reel | Automotive, AEC-Q100, mmWave | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 1.89V, 3.15V ~ 3.45V | 60GHz ~ 64GHz | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | 12dBm | - | - | 900Mbps | 6 Channel | ADC, GPIO, I2C, SPI, UART | - | - | - | - | - | - | 48 | RF System on a Chip - SoC | - | - | 135.9 mm | - | ||
![]() K32W041AMZ NXP USA Inc. | 1007 | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | NXP Semiconductors | 152 kB | SRAM | - | - | 1000 | I2C, SPI, Serial | NXP | 48 MHz | - | + 125 C | NXP USA Inc. | - 40 C | - | Yes | SMD/SMT | MSL 3 - 168 hours | 7 dB, 7.3 dB | 22 I/O | - | - | 935414893515 | - | Active | - | Details | - | - | - | 3.6 V | 1.9 V | -40°C ~ 125°C | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.9V ~ 3.6V | 2.4GHz | - | 2.4 GHz | 1.9 V to 3.6 V | I2C, SPI, USART | 640kB Flash, 152kB SRAM | Flash | 640KB | - | 32bit | RF Microcontrollers - MCU | - | - | 11.2dBm | 802.15.4, Bluetooth | -101.3dBm | 2Mbps | 8 Channel | I2C, SPI, PWM, UART | 4.3mA | 7.4mA ~ 20.3mA | - | 2 | - | - | 22 | RF Microcontrollers - MCU | ARM Cortex-M4 | - | - | - | ||
![]() ATA8352-7MQW Microchip Technology | 4696 |
| - | Surface Mount | 33-TFBGA | 33-TFBGA (4.5x4.5) | - | Microchip Technology / Atmel | - | - | - | - | 6000 | SPI | Microchip | - | - | + 105 C | Microchip Technology | - 40 C | - | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | 47 mA | 17 mA | 3.5 V | 2 V | -40°C ~ 105°C | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | - | 2V ~ 3.5V | 6.2GHz ~ 8.3GHz | - | 6.2 to 8.3 GHz | 2 V to 3.5 V | - | 256kB Flash, 32kB SRAM | - | - | - | - | RF Transceiver | - | 6.2 GHz to 7.8 GHz | 11dBm | General ISM > 1GHz | - | 1Mbps | - | SPI | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | ||
![]() ADRV9029BBCZ Analog Devices Inc. | 922 | - | Datasheet | Surface Mount | 289-LFBGA, CSPBGA | 289-CSPBGA (14x14) | - | Analog Devices | - | - | ADRV9029-HB/PCBZ, ADRV9029-MB/PCBZ, ADRV9029-LB/PCBZ | - | 1 | SPI | Analog Devices Inc. | - | 24.33 Gbps | + 110 C | Analog Devices Inc. | - 40 C | - | Yes | SMD/SMT | - | - | - | Tray | - | - | - | Active | - | Details | - | 0.217 A, 1.181 A, 2.003 A | - | 1.89 V | 0.95 V | -40°C ~ 110°C | Tray | - | TxRx Only | Wireless & RF Integrated Circuits | Si | 0.95V ~ 1.05V, 1.235V ~ 1.365V, 1.71V ~ 1.89V | 75MHz ~ 6GHz | - | - | 1 V, 1.3 V, 1.8 V | - | - | - | - | + 6.1 dBm to + 7 dBm | - | RF Transceiver | - | 75 MHz to 6000 MHz | 7dBm | - | - | 24.33Gbps | - | SPI | - | - | 4 Receiver | - | - | 4 Transmitter | 19 | RF Transceiver | - | - | - | - | ||
![]() EFR32FG23A010F512GM48-BR Silicon Labs | 2420 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23A010 | Silicon Labs | - | - | - | - | 2500 | - | Silicon Laboratories | - | - | - | Silicon Labs | - | - | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | - | 512kB Flash, 64kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23B020F128GM40-BR Silicon Labs | 40 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | - | Silicon Labs | - | - | - | - | 2500 | - | Silicon Laboratories | - | - | - | Silicon Labs | - | - | Yes | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | - | - | - | - | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | - | - | - | 128kB Flash, 32kB RAM | - | - | - | - | RF System on a Chip - SoC | Flex Gecko | - | 20dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 23 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23A010F256GM40-B Silicon Labs | 1500 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32FG23A010 | Silicon Labs | - | - | - | - | 60 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | - | - | - | Tray | - | - | - | Active | - | Details | - | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 223MHz, 223MHz ~ 372MHz, 372MHz ~ 557MHz, 557MHz ~ 727MHz, 742MHz ~ 970MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 256kB Flash, 32kB RAM | - | 256 kB | 14 dBm | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 23 | RF System on a Chip - SoC | - | - | - | - | ||
![]() EFR32FG23A010F512GM40-B Silicon Labs | 7 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32FG23A010 | Silicon Labs | - | - | - | - | 60 | - | Silicon Laboratories | - | 2 Mbps | + 85 C | Silicon Labs | - 40 C | - | Yes | - | - | - | - | Tray | - | - | - | Active | - | Details | - | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | - | 512 kB | 14 dBm | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | RF System on a Chip - SoC | - | - | - | - | ||
![]() BCM43692A1KFFBG Broadcom Limited | In Stock | - | - | - | - | - | - | Broadcom / Avago | - | - | - | - | 1 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | Wireless & RF Modules | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | WiFi Modules | 802.11ac | - | - | WiFi | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | ||
![]() EFR32ZG23A010F512GM48-BR Silicon Labs | 26 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23A010 | Silicon Labs | 64 kB | RAM | - | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | - | - | 32 I/O | Tape & Reel (TR) | - | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 31 | RF System on a Chip - SoC | - | 0.85 mm | 6 mm | 6 mm | ||
![]() EFR32ZG23B020F512IM40-BR Silicon Labs | 26 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23B020 | Silicon Labs | 64 kB | RAM | - | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | - | - | 24 I/O | Tape & Reel (TR) | - | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Reel | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | Sub-GHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 31 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23A010F512GM40-B Silicon Labs | 1232 |
| - | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (5x5) | EFR32ZG23A010 | Silicon Labs | 64 kB | RAM | - | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 85 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | - | - | 24 I/O | Tube | - | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 85°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | Flash | 512 kB | 14 dBm | 32 bit | RF System on a Chip - SoC | - | - | 14dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 23 | RF System on a Chip - SoC | - | 0.85 mm | 5 mm | 5 mm | ||
![]() EFR32ZG23B020F512IM48-B Silicon Labs | 848 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32ZG23B020 | Silicon Labs | 64 kB | RAM | - | - | - | I2C, SPI, UART | Silicon Laboratories | 78 MHz | 100 kbps | + 125 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | MSL 2 - 1 year | - | 32 I/O | Tube | - | - | - | Active | - | - | - | 4 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tube | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 863MHz ~ 870MHz, 902MHz ~ 928MHz | - | 868 MHz, 915 MHz, 920 MHz | - | I2C, SPI, UART | 512kB Flash, 64kB RAM | Flash | 512KB | 20 dBm | 32bit | RF System on a Chip - SoC | - | - | 20dBm | General ISM < 1GHz | -110dBm | 100kbps | - | ADC, GPIO, I2C, I2S, SPI, IrDA, UART | 6.8mA ~ 7.6mA | 16mA ~ 41.3mA | - | - | 2FSK, 2GFSK, DSSS, O-QPSK | - | 31 | RF System on a Chip - SoC | ARM Cortex-M33 | 0.85 mm | 6 mm | 6 mm | ||
![]() BCM43525C0KMMLW1G Broadcom Limited | In Stock | - | - | - | - | - | - | Broadcom / Avago | - | - | - | - | 1176 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | TxRx Only | Wireless & RF Integrated Circuits | Si | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | 802.11ac | - | - | WiFi | - | - | - | - | - | - | - | - | 1024QAM | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() BCM43694B1KRFBG Broadcom Limited | 11 | - | - | - | - | - | - | Broadcom / Avago | - | - | - | - | 1 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | TxRx Only | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | 802.11ax | - | - | WiFi | - | 4.8Gbps | - | - | - | - | - | - | 1024QAM | - | - | WiFi Modules - 802.11 | - | - | - | - | ||
![]() BCM43692A1IFFBG Broadcom Limited | 2534 | - | - | - | - | - | - | Broadcom / Avago | - | - | - | - | 1 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | Details | - | - | - | - | - | - | - | * | - | Wireless & RF Modules | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | WiFi Modules - 802.11 | - | - | - | - | ||
![]() AXM0F343-64-1-TX40 onsemi | 18000 |
| Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (7x5) | AXM0F343 | onsemi | - | - | - | - | 4000 | I2C, SPI, UART | onsemi | - | 125 kbps | + 85 C | onsemi | - 40 C | 4-FSK, AFSK, ASK, FSK, GFSK, GMSK, PSK | - | SMD/SMT | - | - | - | - | 40-VFQFN Exposed Pad | - | Microcontroller | Last Time Buy | - | - | This product may require additional documentation to export from the United States. | 12.5 mA | 55 mA | 3.6 V | 2.1 V | -40°C ~ 85°C (TA) | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | ASK and FSK Transceiver | 2.1V ~ 3.6V | 27MHz ~ 1.05GHz | - | - | 3 V | - | 64kB Flash, 8kB RAM | - | - | - | - | RF Transceiver | - | 27 MHz to 1050 MHz | 16dBm | General ISM < 1GHz | - | 125kbps | - | I2C, SPI, USART | 11.5mA ~ 12.5mA | 10mA ~ 55mA | - | - | 4-FSK, ASK, AFSK, FSK, GFSK, GMSK, MSK, PSK | - | 19 | RF Transceiver | - | - | - | - | ||
![]() BCM43570KFFBGT Broadcom Limited | 10373 | - | - | Surface Mount | 242-TFBGA, FCBGA | 242-FCBGA (10x10) | - | Broadcom | - | - | - | - | 1250 | - | Broadcom Limited | - | - | - | Broadcom Limited | - | - | - | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | - | - | 0°C ~ 60°C (TA) | - | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.14V ~ 3.63V | 2.4GHz, 5GHz | - | - | - | - | 668kB ROM, 200KB RAM | - | - | - | - | RF System on a Chip - SoC | 802.11ac, Bluetooth v4.1 +EDR | - | 20dBm | Bluetooth, WiFi | -99dBm | 867Mbps | - | HCI, I2S, JTAG, PCM, SDIO, SPI, UART, USB | 79mA ~ 110mA | 250mA ~ 620mA | - | - | 16QAM, 64QAM, 256QAM, 4DQPSK, 8DPSK, GFSK | - | 16 | RF System on a Chip - SoC | - | - | - | - | ||
![]() BGT60LTR11AIPE6327XUMA2 Infineon Technologies | 8 | - | Datasheet | Surface Mount | 42-BGA | PG-UF2BGA-42 | - | Infineon Technologies | - | - | - | 3.3 x 6.7 x 0.56mm | 5000 | SPI | Infineon | - | - | + 85 C | Infineon Technologies | - 20 C | FMCW | Yes | SMD/SMT | - | - | - | - | PG-UF2BGA | BGT 60LTR11AIP E6327 SP005537624 | - | Active | - | - | - | - | - | 1.6 V | 1.45 V | - | Cut Tape | - | TxRx + MCU | Wireless & RF Integrated Circuits | Motion Sensor | 1.5V ~ 5V | 60GHz | 42 | - | 1.5 V | - | - | - | - | 10 dBm | - | RF Transceiver | ISM | 61 GHz to 61.5 GHz | - | General ISM > 1GHz | - | - | - | SPI | - | - | 1 Receiver | - | - | 1 Transmitter | - | RF Transceiver | - | - | - | - | ||
![]() EFR32FG23B010F512IM48-B Silicon Labs | 617 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32FG23B010 | Silicon Labs | - | - | - | - | 43 | - | Silicon Laboratories | - | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | - | - | - | Tray | - | - | - | Active | - | Details | - | 4.2 mA | 25 mA | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Tray | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 110MHz ~ 727MHz, 742MHz ~ 970MHz | - | 868 MHz, 915 MHz, 920 MHz | - | - | 512kB Flash, 64kB RAM | - | 512 kB | 14 dBm | - | RF System on a Chip - SoC | Flex Gecko | - | 14dBm | General ISM < 1GHz | -125.8dBm | 2Mbps | - | I2C, I2S, SPI, UART | 3.7mA ~ 9.5mA | 8.2mA ~ 90.6mA | - | - | 2FSK, 4FSK, DSSS, GFSK, GMSK, OOK, OQPSK | - | 31 | RF System on a Chip - SoC | - | - | - | - |