- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Base Product Number | Brand | Category | Contact Sizes | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Family Name | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Number of I/Os | Package | Package Type | Product Status | Product Style | Qualification | RoHS | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage-Input | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Fastening Type | Subcategory | Contact Type | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Operating Frequency | Housing Color | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Current - Supply (Disable) (Max) | Configuration | Note | Interface | Memory Size | Load Capacitance | Operating Mode | Shell Size, MIL | Number of Resistors | Frequency Tolerance | Program Memory Type | Program Memory Size | Spread Spectrum Bandwidth | Output Power | Data Rate | Data Bus Width | Circuit Type | Power Per Element | Product Type | Protocol | Includes | Frequency Range | Power - Output | RF Family/Standard | Absolute Pull Range (APR) | Sensitivity | Data Rate (Max) | Resistor-Ratio-Drift | Serial Interfaces | Current - Receiving | Fiber Type | Current - Transmitting | Modulation | Copper Type | Sensitivity (dBm) | Resistance (Ohms) | Copper Ports | Fiber Ports | Resistor Matching Ratio | GPIO | Distance | MTU | Features | SFP/XFP Ports | Modulation Technique | Product Category | Device Core | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATA5811-PLQW 80 Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | Compliant | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | 870 MHz | - | - | - | - | - | - | - | - | - | - | 5.25 V | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 20 kbps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.5 mA | - | 17.3 mA | - | - | -116.5 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2829ETN Analog Devices | 34 |
| Datasheet | Surface Mount | 56-WFQFN Exposed Pad | - | - | - | - | 56-TQFN (8x8) | - | MAX2829 | - | - | - | - | - | - | - | 3-Wire, Serial | - | - | - | 54 Mbps | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | - | MSL 3 - 168 hours | - | Tube | - | Active | - | - | - | - | - | - | 3.6 V | 2.7 V | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - 4.5 dBm | 54Mbps | - | - | - | - | 802.11a/b/g | - | 2400 MHz to 5875 MHz | -2dBm | WiFi | - | -75dBm | 54Mbps | - | SPI | 118mA ~ 210mA | - | 142mA ~ 157mA | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT10GA-B1 ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 546-FBGA, FCBGA | - | - | - | - | 546-FCBGA (17x17) | - | QT10 | - | - | - | - | - | - | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/-c | - | - | - | General ISM > 1GHz, WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYWUSB6934-48LFC Infineon | In Stock | - | Datasheet | Through Hole | 10-SIP, 6 Leads | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Caddock Electronics Inc. | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | 1776 | 1.000 L x 0.110 W (25.40mm x 2.79mm) | ±0.1% | - | ±30ppm/°C | - | TxRx Only | - | - | - | Voltage Divider (TCR Matched) | - | - | - | - | 2.7V ~ 3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | Decade Resistor | 62.5mW | - | - | - | - | 0dBm | General ISM > 1GHz | - | -90dBm | 62.5kbps | ±10ppm/°C | SPI | 57.7mA | - | 69.1mA | DSSS, GFSK | - | - | 1k, 9k, 90k, 900k, 9M | - | - | ±0.1% | - | - | - | - | - | - | - | - | 0.550 (13.97mm) | - | - | ||
![]() CYW20730A1KML2GT Infineon | In Stock | - | Datasheet | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | - | * | - | - | Active | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | 3.8V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v3.0 | - | - | 4dBm | Bluetooth | - | -88dBm | 1Mbps | - | I²C, SPI, UART | 26.6mA | - | 24mA | - | - | - | - | - | - | - | 14 | - | - | - | - | - | - | - | - | - | - | ||
![]() CYWUSB6935-48LFI Infineon | In Stock | - | Datasheet | Chassis Mount | 48-VFQFN Exposed Pad | - | - | - | - | 48-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Bag | - | Obsolete | - | - | - | - | - | - | - | - | - | 12 ~ 48VDC | -25°C ~ 75°C | Bulk | IE-MiniFiberLinX-II | - | - | Obsolete | - | RJ45, SC | Managed | - | - | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | -- | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | - | -95dBm | 62.5kbps | - | SPI | 57.7mA | 100BASE-FX (Singlemode) | 69.1mA | DSSS, GFSK | 10/100 | - | - | 1 | 1 | - | - | 60km | 1916 | SNMP Manageable | -- | - | - | - | - | - | - | ||
![]() MC13237CHT Freescale | In Stock | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | 48-LGA (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | * | - | - | Active | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB Flash, 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2dBm | 802.15.4 | - | -93dBm | 250kbps | - | I²C, SPI, UART | 22.3mA ~ 34.2mA | - | 26.6mA | O-QPSK | - | - | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW55572MIWBGEST Infineon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | ±25ppm | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | 18pF | Fundamental | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | ||
![]() EFR32BG12P332F1024GL125BR Silicon Laboratories Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG22C224F512GN32-C Silicon Labs | 198 |
| - | Surface Mount | TQFN-32 | - | - | - | - | 32-TQFN (4x4) | - | EFR32MG22C224 | Silicon Labs | - | - | 32 kB | RAM | 490 | EFR32MG22 Wireless Gecko SoC | - | - | Silicon Laboratories | 76.8 MHz | 2 Mbps | + 85 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | MSL 2 - 1 year | 18 I/O | Tray | TQFN | Active | - | - | Non-Compliant | - | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | 2.744138 oz | - | -40°C ~ 85°C (TA) | Tray | - | - | - | - | - | - | Bluetooth, Zigbee | - | - | - | - | - | Wireless & RF Integrated Circuits | - | Si | 1.71V ~ 3.8V | - | - | - | 2.4GHz | - | - | - | 32 | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | EUART, I2C, PDM, USART | 512kB Flash, 32kB RAM | - | - | - | - | - | Flash | 512 kB | - | 6 dBm | - | 32bit | - | - | RF System on a Chip - SoC | Bluetooth v5.2, Zigbee® | - | - | 6dBm | Bluetooth, WiFi | - | - 96.2 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, PDM, UART, USART | 3.7mA ~ 4.6mA | - | 4.1mA ~ 8.5mA | 2-FSK, 2-GFSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | - | - | - | - | - | 18 | - | - | - | - | - | RF System on a Chip - SoC | ARM Cortex-M33F | - | - | - | ||
![]() CYW43237KMLGT Infineon | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 89.6 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() CYBL10161-56LQXIT Infineon | In Stock | - | Datasheet | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | 56-QFN (7x7) | - | DPX | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | * | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | 1.8V ~ 5.5V | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB Flash, 8kB ROM, 16kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | 3dBm | Bluetooth | - | -91dBm | 1Mbps | - | I²C, SPI, UART | 16.4mA ~ 21.5mA | - | 12.5mA ~ 20mA | GFSK | - | - | - | - | - | - | 36 | - | - | - | - | - | - | - | - | - | - | ||
![]() F5268ANGI8 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATA5757C6DQY Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATA5757-6DPY Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA5221XT Infineon | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Receiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Terminals Test Jacks | - | - | TSSOP | - | - | - | - | - | - | -40 to 105 °C | - | - | - | - | - | - | - | Screw Machined Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 | - | - | - | - | - | - | 2.7, 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Machined Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ASK/FSK | - | - | - | - | - | ||
![]() ATA5428-PLQW_80 Atmel | In Stock | - | - | Panel Mount | - | Flange | - | Circular | Composite | - | - | D38999/20JE | - | - | 22D | - | - | - | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | - | - | Receptacle Housing | For Female Sockets | 55 | - | - | - | Threaded | - | Crimp | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | - | 17-35 | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATOZMO2000A-MX-Y Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g | - | - | - | WiFi | - | - | - | - | ADC, I²C, I²S, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT86RF211-DAI Atmel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG1P732F256IM32-C0 Silicon Labs | In Stock | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | 32-QFN (5x5) | - | EFR32MG1P732 | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | * | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | 2.3V ~ 3.6V | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 256kB Flash, 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth, Thread, Zigbee® | - | - | 19.5dBm | 802.15.4, Bluetooth | - | -99.1dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.7mA ~ 9.8mA | - | 8.2mA ~ 126.7mA | 2FSK, 4FSK, DSSS, GFSK, GMSK, MSK, O-QPSK | - | - | - | - | - | - | 16 | - | - | - | - | - | - | - | - | - | - |