- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Material | Insert Material | Number of Terminals | Base Product Number | Body Orientation | Brand | Category | Circuit Applications | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Lead Free Status / RoHS Status | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Number of I/Os | Operating Temp Range | Package | Part # Aliases | Primary Material | Processor Series | Product Depth (mm) | Product Diameter (mm) | Product Status | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Supplier Package | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Number of Contacts | Actuator Type | Contact Gender | Operating Frequency | Housing Color | Operating Supply Voltage | Note | Illumination Voltage (Nominal) | Memory Size | Wire/Cable Type | Number of Ports | Speed | RAM Size | Cable Length | Shell Size, MIL | Core Processor | Number of Poles | Illumination | Peripherals | Program Memory Type | Program Memory Size | Connectivity | Output Power | Breaker Type | Sealable | Family | Architecture | Data Bus Width | Product Type | Protocol | Includes | Screening Level | Power - Output | Current Rating (Max) | RF Family/Standard | Sensitivity | Data Rate (Max) | Primary Attributes | Serial Interfaces | Current - Receiving | Current - Transmitting | Shell Plating | Number of Timers | Modulation | GPIO | Flash Size | Features | Product Category | Strain Relief | Product Length (mm) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AWR6843ABSABLRQ1 Texas Instruments | In Stock | - | Datasheet | - | - | Panel Mount, Through Hole | 161-TFBGA, FCCSP | Flange | - | - | Stainless Steel | 161-FC/CSP (10.4x10.4) | - | - | - | AWR6843 | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | Retail Package | - | Metal | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | Plug, Male Pins | TxRx + MCU | - | Silver | - | Threaded | - | - | - | - | 1.71V ~ 1.89V, 3.15V ~ 3.45V | B | - | - | - | 60GHz ~ 64GHz | Passivated | - | 20-20A | - | - | - | - | - | - | - | - | 1.75MB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12dBm | - | - | - | 900Mbps | - | ADC, GPIO, I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AFE7921IABJ Texas Instruments | 708 |
| Datasheet | - | - | Panel Mount | 400-BFBGA, FCBGA | - | - | - | - | 400-FCBGA (17x17) | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | 90 | - | -- | Texas Instruments | - | - | - | Texas Instruments | - | Yes | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tray | SNAPAK® | Active | -- | - | - | TxRx Only | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | - | - | - | - | 20A | 400MHz, 800MHz | - | - | - | - | Rocker | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 1 | -- | - | - | - | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | 29.5Gbps | - | ADC | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | - | - | - | - | ||
![]() BGT24MTR11E6327AUSA1 Infineon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MMIC Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | Surface Mount | - | - | - | Retail Package | - | - | - | - | - | Active | - | - | - | VQFN | - | - | - | - | - | - | - | -40 to 105 °C | - | * | - | - | - | - | MMIC Transceiver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extended Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDA5103AXT Infineon | In Stock | - | Datasheet | - | - | Free Hanging (In-Line) | - | - | - | - | Aluminum Alloy | - | - | - | - | KPT06 | - | - | Transmitter | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | Bulk | - | Metal | - | - | - | Active | - | - | - | TSSOP | - | - | - | - | - | - | 600VAC, 850VDC | -55°C ~ 125°C | - | KPT | - | - | Solder Cup | Plug, Male Pins | Transmitter | 8 | Olive Drab | - | Bayonet Lock | - | - | 7.5A | - | - | N (Normal) | Shielded | Environment Resistant | - | - | Olive Drab Cadmium | 10 | 12-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Silver | - | - | - | - | - | - | - | - | - | 4 | - | Straight | - | - | - | 4Signal | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | -55C to 125C | - | - | - | - | 35(mm) | Not Required(mm) | - | No | - | 18-10 | - | - | - | - | - | Crimp | - | 700VDC/500VAC | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4(POS) | - | SKT | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 41.5(mm) | - | - | - | 35(mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold Over Nickel | - | - | - | - | - | - | - | - | - | 99 | - | Straight | - | - | - | 2TWINAX/97SIGNAL | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall | - | -65C to 175C | - | - | - | - | 46.4(mm) | Not Required(mm) | - | No | - | 25-7 | - | - | - | - | - | Crimp | - | 500VDC/400VAC | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TVP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | No | 32.77(mm) | - | - | - | 46.4(mm) | - | - | ||
![]() CYBL11573-76FLXIT Infineon | 1824 |
| Datasheet | - | - | Free Hanging (In-Line) | 76-XFBGA, WLCSP | -- | - | Circular | Stainless Steel | 76-WLCSP (4.04x3.87) | - | -- | - | - | - | - | - | - | - | - | - | 16 (1), 20 (14) | - | - | - | - | -- | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, Tri-Start™ TV | Active | -- | - | Plug Housing | For Female Sockets | 15 | - | - | Threaded | - | Crimp | - | - | 1.9V ~ 5.5V | E | Shielded | Environment Resistant | - | 2.4GHz | Passivated | - | 15-15 | - | - | - | - | Silver | - | Contacts Not Included | - | 256kB Flash, 32kB SRAM | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.2 | -- | - | 3dBm | - | Bluetooth | -92dBm | - | - | I²C, I²S, SPI, UART | - | - | - | - | - | 36 | - | Coupling Nut, Firewall Usage, Self Locking | - | - | - | - | - | - | - | -- | - | ||
![]() AD45208Z-RL Analog Devices | 2500 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 37 | AD45208 | Straight | - | - | - | 37Signal | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | Flange | - | -65C to 175C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | 46.02(mm) | Not Required(mm) | Active | No | - | 25-37 | - | - | - | - | - | Crimp | - | 850VDC/600VAC | - | - | - | - | - | - | - | Circular | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37(POS) | - | PIN | - | - | - | - | - | - | - | 1(Port) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TV | - | - | - | - | - | - | - | 13(A) | - | - | - | - | - | - | - | Cadmium | - | - | - | - | - | - | No | 32.77(mm) | - | - | - | 46.02(mm) | - | - | ||
![]() BCM53575B0IFSBG Broadcom | 876 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radiall | - | - | - | - | - | - | - | - | 189 | - | - | Radiall | - | - | - | Broadcom Limited | - | - | - | - | - | - | Tray | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | QuickFusio | - | - | - | QuickFusio | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25GHz | - | - | - | ARM® Cortex®-A9, ARM® Cortex®-R5 | - | - | SERDES | - | - | ACL, MAC, QSGMII | - | - | - | - | MPU | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() EFR32BG21B020F768IM32-BR Silicon Labs | 31 |
| - | - | - | Surface Mount | QFN-32 | - | - | - | - | 32-QFN (4x4) | - | - | - | EFR32BG21B020 | - | Silicon Labs | - | - | - | - | - | - | 64 kB | RAM | 2500 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tape & Reel (TR) | - | - | EFR32BG21 | - | - | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Blue Gecko | - | - | - | - | Bluetooth | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 768kB Flash, 64kB RAM | - | - | - | - | - | - | - | - | - | - | Flash | 768 kB | - | 20 dBm | - | - | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1 | - | - | 20dBm | - | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() EFR32MG21B010F1024IM32-BR Silicon Labs | 1729 |
| - | - | - | Surface Mount | QFN-32 | - | - | - | - | 32-QFN (4x4) | Steel | - | - | EFR32MG21B010 | - | Silicon Labs | - | - | - | - | - | - | 96 kB | RAM | 2500 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | EFR32MG21 | - | - | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | - | - | - | Bluetooth, Zigbee | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 1MB Flash, 96kB RAM | - | - | - | - | - | - | - | - | - | - | Flash | 1 MB | - | 10 dBm | - | - | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1, Thread, Zigbee® | - | - | 10dBm | - | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() EFR32BG21B020F768IM32-B Silicon Labs | 2726 | - | - | - | - | Surface Mount | QFN-32 | - | - | - | - | 32-QFN (4x4) | - | - | - | EFR32BG21B020 | - | Silicon Labs | - | - | - | - | - | - | 64 kB | RAM | 490 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tray | - | - | EFR32BG21 | - | - | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Tray | Blue Gecko | - | - | - | - | Bluetooth | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 768kB Flash, 64kB RAM | - | - | - | - | - | - | - | - | - | - | Flash | 768 kB | - | 20 dBm | - | - | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1 | - | - | 20dBm | - | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() EFR32MG21B010F512IM32-B Silicon Labs | 31 |
| - | - | - | Surface Mount | QFN-32 | - | - | - | - | 32-QFN (4x4) | - | - | - | EFR32MG21B010 | - | Silicon Labs | - | - | - | - | - | - | 64 kB | RAM | 490 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tray | - | - | EFR32MG21 | - | - | Active | - | Details | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Tray | Mighty Gecko | - | - | - | - | Bluetooth, Zigbee | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 512kB Flash, 64kB RAM | - | - | - | - | - | - | - | - | - | - | Flash | 512 kB | - | 10 dBm | - | - | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1, Thread, Zigbee® | - | - | 10dBm | - | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() EFR32MG21B010F512IM32-BR Silicon Labs | 31 |
| - | - | - | Surface Mount | QFN-32 | - | 4 | - | - | 32-QFN (4x4) | - | - | - | EFR32MG21B010 | - | Silicon Labs | - | - | - | - | - | - | 64 kB | RAM | 2500 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tape & Reel (TR) | - | - | EFR32MG21 | - | - | Active | - | Compliant | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Bulk | Mighty Gecko | - | - | - | Circular, USB | Bluetooth, Zigbee | - | - | Female | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 512kB Flash, 64kB RAM | USB | - | - | - | 25 m | - | - | - | - | - | Flash | 512 kB | - | 10 dBm | - | - | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1, Thread, Zigbee® | - | - | 10dBm | - | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | No | ||
![]() EFR32MG21B010F768IM32-BR Silicon Labs | 31 |
| - | Production (Last Updated: 4 days ago) | - | Surface Mount | QFN-32 | - | - | - | - | 32-QFN (4x4) | Aluminium | - | - | EFR32MG21B010 | - | Silicon Labs | - | Power | - | - | - | - | 64 kB | RAM | 2500 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tape & Reel (TR) | - | - | EFR32MG21 | - | - | Active | - | Non-Compliant | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Mighty Gecko | - | - | - | - | Bluetooth, Zigbee | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 768kB Flash, 64kB RAM | - | - | - | - | - | - | - | - | - | - | Flash | 768 kB | - | 10 dBm | - | Yes | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1, Thread, Zigbee® | - | - | 10dBm | - | 802.15.4, Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | DSSS, GFSK, O-QPSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() EFR32BG21B010F768IM32-BR Silicon Labs | 31 |
| - | - | - | Surface Mount | QFN-32 | - | - | - | - | 32-QFN (4x4) | - | - | - | EFR32BG21B010 | - | Silicon Labs | - | - | - | - | - | - | 64 kB | RAM | 2500 | I2C, USART | - | Silicon Laboratories | 80 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | Yes | - | SMD/SMT | 20 I/O | - | Tape & Reel (TR) | - | - | EFR32BG21 | - | - | Active | - | Non-Compliant | - | - | 8.8 mA | 33.8 mA | 3.8 V | 1.71 V | - | - | - | -40°C ~ 125°C (TA) | Cut Tape | Blue Gecko | - | - | - | - | Bluetooth | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | 1.71V ~ 3.8V | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | - | - | - | - | - | 2.4 GHz | - | - | - | - | 768kB Flash, 64kB RAM | - | - | - | - | - | - | - | - | - | - | Flash | 768 kB | - | 10 dBm | - | - | - | - | 32 bit | RF System on a Chip - SoC | Bluetooth v5.1 | - | - | 10dBm | - | Bluetooth | - 94.4 dBm | 2Mbps | - | I²C, I²S, SPI, IrDA, UART, USART | 8.8mA ~ 9.8mA | 9.3mA ~ 185mA | - | 3 Timer | GFSK | 20 | - | - | RF System on a Chip - SoC | - | - | 4 mm | 4 mm | - | - | - | - | ||
![]() SX1260IMLTRT Semtech | 3500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Semtech Corporation | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM84747AKFSBLG Broadcom | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro Commercial Components (MCC) | - | - | - | - | - | - | - | - | 10 | - | - | Micro Commercial Components (MCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MCC | - | - | - | - | - | - | - | - | ||
![]() DA14581-00AT1 Renesas | In Stock | - | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | 40-QFN (5x5) | - | - | - | DA14581 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tray | - | - | - | - | - | Not For New Designs | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | 2.35V ~ 3.3V | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 32kB OTP, 84kB ROM, 50kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | -1dBm | - | Bluetooth | -93dBm | - | - | I²C, SPI, UART | 3.7mA | 3.4mA | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT62012 ON Semiconductor | In Stock | - | Datasheet | - | - | Surface Mount | 546-FBGA, FCBGA | - | - | - | - | 546-FCBGA (17x17) | - | - | - | QT62 | - | Molex | - | - | - | - | - | - | - | - | 1 | - | - | Molex | - | - | - | onsemi | - | - | - | - | - | - | Bulk | M04350011 | - | - | - | - | Obsolete | - | Details | - | - | - | - | - | - | - | - | - | - | - | 130226 | - | - | - | - | TxRx Only | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | 20MHz ~ 2.4GHz, 5GHz, 6GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/-c/ax | - | - | - | - | General ISM > 1GHz, WiFi | - | 8.6Gbps | - | - | - | - | - | - | - | - | - | - | Cable Mounting & Accessories | - | - | - | - | - | - | - | - |