- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | 1st Contact Gender | 2nd Contact Gender | Accessory | Base Product Number | Brand | Built-in depth | Cable Types | Category | Colour front ring | Colour outer sheath | Construction type lens | Data RAM Size | Data RAM Type | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Frequency-Max | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Material front ring | Material of contact surface | Material quality | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Moisture Sensitive | Mounting Styles | Nominal voltage | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Rated current In | Risk Rank | RoHS | Spare part | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Surface protection | Type of control element | Type of electric connection | Type of electrical accessory/spare part | Type of fastening | Unit Weight | With front ring | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Number of Positions | Color | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Frequency | JESD-30 Code | Operating Frequency | Temperature Grade | Voltage | Memory Size | Illumination | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Seated Height-Max | Product Type | Operating Temperature Range | Protocol | 1st Connector | 2nd Connector | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS8537AAT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 139 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 10 | - | - | - | - | - | - | - | - | Female | Male | - | Q-030440 | - | - | RG-174 | - | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | - | - | - | Amphenol Custom Cable | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | Bag | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to SMP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Jack | SMP Plug | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | 12.00 (304.80mm) | - | ||
Tiny WHSL | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS8572AAT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS8480AAT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT5GA-AX ON Semiconductor | 15951 | - | Datasheet | Surface Mount | 546-BFBGA, FCBGA | - | 546-FCLBGA (17x17) | - | - | - | - | - | QT5G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/-c/ax | - | - | - | - | General ISM > 1GHz, WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG25B212F1920IM56-B Silicon Labs | 516 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | 56-QFN (7x7) | - | - | - | - | - | EFR32FG25 | - | - | - | - | - | - | - | 512 kB | RAM | - | - | - | - | - | - | I2C | - | - | - | - | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Flex Gecko | - | - | TxRx Only | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | 1.92MB Flash, 512kB RAM | - | Flash | 1920 kB | 16 dBm | 32 bit | - | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, O-QPSK | 36 | - | - | 0.85 mm | 7 mm | 7 mm | ||
![]() EFR32BG22C224F512IM32-CR Silicon Labs | 3503 |
| - | Surface Mount | QFN-32 | - | 32-QFN (4x4) | - | - | - | - | - | EFR32BG22C224 | Silicon Labs | - | - | - | - | - | - | 32 kB | RAM | - | - | 2500 | - | - | - | EUART, I2C, PDM, USART | Silicon Laboratories | - | - | - | - | 76.8 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | Yes | SMD/SMT | - | - | - | - | 18 I/O | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | Details | - | 3.6 mA | 8.2 mA | 3.8 V | 1.71 V | - | - | - | - | - | - | 0.008696 oz | - | - | -40°C ~ 125°C (TA) | Cut Tape | EFR32™ Blue Gecko | - | - | Bluetooth | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | 2.4GHz ~ 2.4835GHz | - | 2.4 GHz | - | - | 512kB Flash, 32kB RAM | - | Flash | 512 kB | 6 dBm | 32 bit | - | RF System on a Chip - SoC | - | Bluetooth v5.2 | - | - | - | 6dBm | Bluetooth | - 96.2 dBm | 2Mbps | ADC, I²C, I²S, PWM, SPI, IrDA, UART, USART | 3.6mA ~ 4.5mA | 4.1mA ~ 8.5mA | 4 x 16 bit, 1 x 32 bit | 2FSK, DSSS, GFSK, GMSK, MSK, OQPSK | 18 | - | RF System on a Chip - SoC | 0.85 mm | 4 mm | 4 mm | ||
![]() NRF7002-QFAA-R7 Nordic | 286 |
| - | Surface Mount | 48-VFQFN Exposed Pad | - | 48-QFN (6x6) | - | - | - | - | Yes | NRF7002 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nordic Semiconductor ASA | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | - | - | Active | - | - | - | No | - | - | - | - | - | - | - | - | Connecting cable | - | - | - | - | - | - | nRF7002 | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/-c/ax, Bluetooth, GPS | - | - | - | - | WiFi | - | 86Mbps | SPI | - | - | - | 64QAM | - | - | - | - | - | - | ||
![]() QT2518B ON Semiconductor | 6960 | - | Datasheet | Surface Mount | 121-VFBGA, FCBGA | - | 121-FCBGA (8x8) | - | - | - | - | - | QT2518 | - | - | - | - | Black | - | Round | - | - | IP67/IP69K | 13 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/d/e/h/i/k/n/s/ac | - | - | - | - | WiFi | - | 1.7Gbps | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20702B0KWFBGT Cypress | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AUTEC POWER SYSTEMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | - | -- | 80.2x49.6x62.7mm | Active | TxRx + MCU | - | - | - | - | 2.3 V ~ 5.5 V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | -- | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | - | - | - | 10dBm | Bluetooth | -92dBm | 3Mbps | I²C, I²S, SPI, UART, USB | 32mA | 65mA | - | 4DQPSK, 8DPSK, GFSK | 7 | - | - | - | - | - | ||
![]() CSRA67064DA01-CQQH-T Qualcomm | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Qualcomm | - | Attachable current transformer | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW20733A2KML1G Infineon | In Stock | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | 56-QFN (7x7) | Metal | - | - | - | - | - | - | 22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | Infineon Technologies | - | - | - | - | 250 | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | Untreated | - | - | - | Other | - | - | - | 0°C ~ 70°C | - | - | - | - | TxRx + MCU | - | - | - | - | 3V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Bluetooth v3.0 +EDR | - | - | - | 10dBm | Bluetooth | -85dBm | 3Mbps | I²C, SPI, UART | 28mA | 63mA | - | 4DQPSK, 8DPSK, GFSK | 57 | - | - | - | - | - | ||
![]() CC1125ARHBR Texas Instruments | In Stock | - | - | - | - | - | - | - | - | - | - | - | CC1125 | - | - | - | 6A (IEC) | - | Green | - | - | - | IP20 | - | - | According to IEC/EN 60332-3-24 | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | - | ||
![]() EFR32FG25A211F1920IM56-BR Silicon Labs | 2530 |
| - | Surface Mount | 56-VFQFN Exposed Pad | - | 56-QFN (7x7) | - | - | - | - | - | EFR32FG25 | - | - | - | - | - | - | - | - | - | IP67 | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | -40 - 80 | -25 - 80 | Active | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | Flex Gecko | - | - | TxRx Only | - | - | - | - | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | 1.92MB Flash, 512kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | FSK, O-QPSK | 37 | - | - | - | - | - | ||
![]() IWR6843AQSABLR Texas Instruments | In Stock | - | Datasheet | Surface Mount | 161-TFBGA, FCCSP | - | 161-FC/CSP (10.4x10.4) | - | - | - | - | - | IWR6843 | - | - | - | - | Black | - | - | - | - | IP67/IP69K | 13 | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | Texas Instruments | - | - | - | - | - | 0 | 0 | 2 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Toggle | Spring clamp connection | - | - | - | Yes | No | -40°C ~ 105°C (TJ) | - | - | - | - | TxRx + MCU | - | - | - | - | 1.71V ~ 1.89V, 3.135V ~ 3.465V | - | - | - | - | - | - | - | 60GHz ~ 64GHz | - | - | - | - | 1.75MB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 12dBm | - | - | 900Mbps | ADC, GPIO, I²C, SPI, UART | - | - | - | - | - | - | - | - | - | - | ||
![]() CC2541CRHAR Texas Instruments | 23435 | - | - | - | - | - | - | - | - | - | - | - | CC2541 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYW4356XKUBG Cypress | 31 |
| - | Panel mounting hole | - | YES | - | - | 192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CYPRESS SEMICONDUCTOR CORP | - | ECE/EXCEL CELL ELECTRONIC CORP | CYW4356XKUBG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | -30 °C | - | - | PLASTIC/EPOXY | VFBGA | WLBGA-192 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | - | Active | - | - | - | - | 5.07 | - | - | - | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | - | Packed by set, 10 sets per box | * | Compact Size, NO - 3, NC - 0 | Active | - | - | - | - | - | - | BOTTOM | BALL | 1 | - | 0.4 mm | - | compliant | - | R-PBGA-B192 | - | OTHER | 6V AC/DC | - | - | - | - | - | - | 0.55 mm | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.67 mm | 4.87 mm | ||
![]() G1P132F256IM48-C0R Silicon Labs | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Silicon Labs | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EFR32MG1P132F256IM48-C0R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - |