- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Moisture Sensitive | Mounting Styles | MSL | Number of I/Os | Package | Processor Series | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Protocol | Core Architecture | Frequency Range | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYWUSB6935-28SEI Infineon | 8 |
| Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) Exposed Pad | 28-SOIC | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Bag | - | Discontinued at Digi-Key | - | - | - | - | - | - | -40°C ~ 85°C | WirelessUSB™ | TxRx Only | - | - | 2.7V ~ 3.6V | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | -95dBm | 62.5kbps | - | SPI | 57.7mA | 69.1mA | - | DSSS, GFSK | - | - | - | - | - | - | ||
![]() MAX14726ETP Analog Devices | In Stock | - | - | - | - | - | MAX14726 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI4720-B20-GM Skyworks | In Stock | - | - | Surface Mount | 20-UFQFN Exposed Pad | 20-QFN (3x3) | SI4720 | - | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 95°C | - | TxRx Only | - | - | 2.7V ~ 5.5V | 76MHz ~ 108MHz | - | - | - | - | - | - | - | - | FM Radio | - | - | - | VHF | - | - | - | I²S, SPI | 16.8mA ~ 19.8mA | 18.3mA ~ 18.8mA | - | - | 3 | - | - | - | - | - | ||
![]() CYW4319GKUBGT Infineon | In Stock | - | - | Surface Mount | 138-UFBGA, WLBGA | 138-WLBGA (5.74x4.53) | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -30°C ~ 85°C | - | TxRx + MCU | - | - | 3.3V | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | 802.11a/b/g/n | - | - | 20dBm | WiFi | -94dBm | 54Mbps | - | SPI, UART, USB | - | - | - | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK | 8 | - | - | - | - | - | ||
![]() DA14531-01000FX2 Renesas | 6630 |
| - | - | FCGQFN-24 | - | - | - | 48 kB | RAM | - | - | - | 16 MHz | 1 Mbps | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | - | - | 2.2 mA | 3.5 mA | 3.6 V | 1.8 V | - | - | Bluetooth 5.1 | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | - | OTP | 32 kB | 2.5 dBm | - | RF System on a Chip - SoC | - | - | - | - | - | - 94 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CYRF69313-40LTXC Infineon | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | PRoC® | TxRx + MCU | - | - | 4V ~ 5.25V | 2.4GHz | - | - | 8kB Flash, 256B SRAM | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | -90dBm | 1.5Mbps | - | SPI, USB | 20.2mA ~ 23.4mA | 22.4mA ~ 27.7mA | - | DSSS, GFSK | 14 | - | - | - | - | - | ||
![]() MAX14726ETE T Analog Devices | In Stock | - | - | - | - | - | MAX14726 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG24B220F1536IM48-BR Silicon Labs | 24 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32MG24B220 | - | 256 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | Mighty Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3 | - | - | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | ||
![]() DA14701-00000HZ2 Renesas | 8415 |
| - | Surface Mount | 142-VFBGA | 142-VFBGA (6.2x6) | DA14701 | - | 1.5 MB | - | - | - | - | 160 MHz | 2 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | 1.85 mA | 3 mA | 4.75 V | 2.9 V | -40°C ~ 85°C (TA) | - | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 2.9V ~ 4.75V | 2.4GHz | 2.4 GHz | - | 4kB OTP, 32kB ROM, 1.5MB SRAM | OTP | 4 kB | 6 dBm | - | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 6dBm | Bluetooth | -97dBm | 2Mbps | - | GPIO, I²C, I²S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | 79 | - | - | - | - | - | ||
![]() DA14691-00000HQ2 Renesas | 12797 | - | - | Surface Mount | 86-VFBGA | 86-VFBGA (6x6) | DA14691 | - | 384 kB | SRAM | - | I2C, I2S, SPI, UART, USB | - | 96 MHz | 1 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | - | SMD/SMT | MSL 3 - 168 hours | 44 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 1.8 mA | 3 mA | 4.75 V | 2.4 V | - | SmartBond™ | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 2.4V ~ 4.75V | 2.4GHz | 2.4 GHz | I2C, QSPI, SPI, UART, USB | - | OTP | 384Byte | 6 dBm | 32bit | RF System on a Chip - SoC | Bluetooth v5.2 | - | - | 6dBm | Bluetooth | -97dBm | - | 16 Channel | GPIO, I²C, I²S, SPI, UART | - | - | 4 Timer | - | 20 | - | ARM Cortex-M33F | 0.9 mm | 6 mm | 6 mm | ||
![]() TDK5101XUMA1 Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SX-SDPAN-2830BT-SP Extech | In Stock | - | - | - | LGA | - | - | Silex Technology | - | - | 1 | GSPI, SDIO | Silex Technology | - | 150 Mbps | + 85 C | - | - 20 C | 16-QAM, 64-QAM, CCK, OFDM, BPSK, QPSK | Yes | SMD/SMT | - | - | - | - | - | - | Details | - | - | 3.3 V | - | - | - | 802.11 n/g/b/a WLAN, Bluetooth | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | 2.4 GHz to 5 GHz | - | - | - | - | - | - | - | - | - | - | - | RF Transceiver | - | - | - | - | ||
![]() MAX2510EEI TG126 Analog Devices | In Stock | - | - | - | - | - | MAX251 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT86RF215-ZU Atmel | 1582 | - | - | Surface Mount | 48-VFQFN Exposed Pad | 48-VQFN (7x7) | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | TxRx Only | - | - | 1.8V ~ 3.6V | 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | 16dBm | 802.15.4, General ISM < 1GHz | -123dBm | 2.4Mbps | - | SPI | 5mA ~ 33mA | 62mA ~ 64mA | - | FSK, OFDM, O-QPSK | - | - | - | - | - | - | ||
![]() DA16200-00000F22 Renesas | 2 |
| - | - | - | - | DA16200 | - | 512 kB | SRAM | - | GPIO, I2C, I2S, JTAG, SDIO, SPI, UART | - | 160 MHz | 54 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | - | SMD/SMT | MSL 3 - 168 hours | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DA16200 | Active | - | - | 38.5 mA | 280 mA | 3.6 V | 2.1 V | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | - | OTP | 8 kB, 256 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | - | ARM Cortex-M4F | - | - | - | - | - | 4 Channel | - | - | - | - | - | - | - | - | 0.4 mm | 3.8 mm | 3.8 mm | ||
![]() MAX2837ETM Analog Devices | In Stock | - | Datasheet | - | TQFN-48 EP | - | - | - | - | - | - | 4-Wire, SPI | - | - | - | + 85 C | - | - 40 C | OFDM | - | - | - | - | - | - | - | - | - | 91 mA | 145 mA | 3.6 V | 2.7 V | - | - | 802.11 g/b WLAN | - | - | - | - | - | - | - | - | - | 0 dBm | - | - | - | - | 2.3 GHz to 2.7 GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2832ETM Analog Devices | 34 |
| Datasheet | Surface Mount | 48-WFQFN Exposed Pad | 48-TQFN (7x7) | MAX2832 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tube | - | Active | - | - | - | - | - | - | -40°C ~ 85°C | - | TxRx Only | - | - | 2.7V ~ 3.6V | 2.4GHz ~ 2.5GHz | - | - | - | - | - | - | - | - | 802.11b/g | - | - | 21dBm | WiFi | -76dBm | 54Mbps | - | SPI | 62mA ~ 78mA | 82mA ~ 104mA | - | CCK, OFDM, QPSK | - | - | - | - | - | - | ||
![]() MAX2510EEI T Analog Devices | 12 |
| Datasheet | Surface Mount | 28-SSOP (0.154, 3.90mm Width) | 28-QSOP | MAX2510 | - | - | - | - | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | QAM | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | 14 mA | 17 mA | 5.5 V | 2.7 V | -40°C ~ 85°C | - | TxRx Only | - | - | 2.7V ~ 5.5V | 100MHz ~ 600MHz | - | - | - | - | - | 1 dBm | - | - | - | - | 100 MHz to 600 MHz | 1dBm | General ISM < 1GHz | - | - | - | - | 14mA | 17mA | - | - | - | - | - | - | - | - | ||
![]() MAX9947ETE Analog Devices | 33 | - | Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | MAX9947 | - | - | - | - | - | - | - | 115.2 kbps | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | OOK | - | - | MSL 1 - Unlimited | - | Tube | - | Active | - | - | - | - | 5.5 V | 3 V | -40°C ~ 85°C | - | TxRx Only | - | - | 3V ~ 5.5V | 2.176MHz | - | - | - | - | - | + 7 dBm to + 12 dBm | - | - | - | - | 2.176 MHz | 12dBm | AISG | - | 115.2kbps | - | - | 23mA | 23mA | - | OOK | - | - | - | - | - | - | ||
![]() RF430F5144S1RKVRQ1 Texas Instruments | In Stock | - | - | - | - | - | RF430 | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |