- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Data RAM Size | Data RAM Type | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Modulation Format | Mounting Styles | MSL | NF - Noise Figure | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Risk Rank | RoHS | Schedule B | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Qualification Status | Operating Frequency | Operating Supply Voltage | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Program Memory Type | Program Memory Size | Output Power | Data Rate | Data Bus Width | Seated Height-Max | Bandwidth | Data Interface | Product Type | Operating Temperature Range | Protocol | Max Frequency | Frequency Range | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation or Protocol | Number of Timers | Modulation | Sensitivity (dBm) | Ambient Temperature Range High | GPIO | Antenna Connector | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1473EUI T Analog Devices | 10000 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | 28-TSSOP | - | MAX1473 | - | - | - | - | - | PRODUCTION (Last Updated: 1 month ago) | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | 2 dB | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | - | Active | - | Compliant | 8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/8542390000/85 | - | - | 3.6 V | 3 V | - | -40°C ~ 85°C | Cut Tape | - | 315 MHz or 433 MHz Superheterodyne Receiver | 85 °C | -40 °C | RKE, Telemetering, Security Technology | - | Wireless & RF Integrated Circuits | Si | 3.3V, 5V | - | - | - | - | - | 450 MHz | - | - | - | 315 MHz, 433 MHz | 3.3 V | - | - | 3.6 V | 3 V | - | 5.2 mA | - | - | - | 100Kbps | - | - | 100 kHz | PCB, Surface Mount | RF Receiver | - | - | 450 MHz | - | - | - | - | -114dBm | 100kbps | - | - | 5.8 mA | - | ASK | - | - | -114 dBm | - | - | PCB, Surface Mount | RSSI Equipped | - | 9.6 mm | 1.1 mm | 750 µm | No | Unknown | Lead Free | ||
![]() MAX7030HATJ Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | - | 32-TQFN (5x5) | - | MAX7030 | - | - | - | - | - | - | - | - | 33 kbps | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | ASK, OOK | - | MSL 1 - Unlimited | - | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | 6.7 mA | 12.5 mA | 5.5 V | 2.1 V | - | -40°C ~ 125°C | - | - | TxRx Only | - | - | - | - | - | - | 2.1V ~ 3.6V, 4.5V ~ 5.5V | - | - | - | - | - | 433.92MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 dBm | 66Kbps | - | - | - | - | - | - | - | - | 433.92 MHz | - | 13.1dBm | General ISM < 1GHz | -113dBm | 66kbps | - | - | 6.4mA ~ 6.7mA | 4.3mA ~ 12.4mA | - | - | ASK, OOK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13192FC Freescale | 517 |
| - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | - | - | - | 2V ~ 3.4V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | 4dBm | 802.15.4, General ISM > 1GHz | -92dBm | 250kbps | - | SPI | 37mA | 30mA | - | - | DSSS, O-QPSK | - | - | 7 | - | - | - | - | - | - | - | - | - | ||
![]() CYW20713A1KUFBXG Infineon | In Stock | - | Datasheet | - | - | - | Surface Mount | 50-UFBGA | - | - | 50-FPBGA (4.5x4) | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx + MCU | - | - | - | - | - | - | 2.3V ~ 5.5V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | - | - | - | 10dBm | Bluetooth | -91dBm | 3Mbps | - | I²C, I²S, JTAG, SPI, UART, USB | 32mA | 59mA | - | - | 4DQPSK, 8DPSK, GFSK | - | - | 8 | - | - | - | - | - | - | - | - | - | ||
![]() BCM20733A3KML1G Infineon | In Stock | - | - | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG25A121F1152IM56-B Silicon Labs | 263 | - | - | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | EFR32FG25 | 256 kB | RAM | - | I2C | - | - | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.152MB Flash, 256kB RAM | - | Flash | 1152 kB | 16 dBm | - | 32 bit | - | - | - | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | - | FSK, OFDM, O-QPSK | - | - | 37 | - | - | 0.85 mm | 7 mm | 7 mm | - | - | - | - | ||
![]() AT86RF215M-ZU Atmel | In Stock | - | - | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | - | - | - | - | - | - | - | - | - | Atmel | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | - | - | - | 1.8V ~ 3.6V | - | - | - | - | - | 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | General ISM < 1GHz | -123dBm | 2.4Mbps | - | SPI | 5mA ~ 33mA | 62mA ~ 64mA | - | - | FSK, OFDM, O-QPSK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13213R2 Freescale | 16749 | - | - | - | - | - | Surface Mount | 71-VFLGA Exposed Pad | - | - | 71-LGA (9x9) | - | MC132 | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx + MCU | - | - | - | - | - | - | 2V ~ 3.4V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 60kB Flash, 4kB RAM | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | 3dBm | 802.15.4 | -92dBm | 250kbps | - | I²C, SPI | 37mA | 30mA | - | - | DSSS, O-QPSK | - | - | 32 | - | - | - | - | - | - | - | - | - | ||
![]() QT7810C ON Semiconductor | 2654 | - | - | - | - | - | Surface Mount | 225-VFBGA, FCBGA | - | - | 225-FCBGA (10x10) | - | QT7810 | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | TxRx Only | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz ~ 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/-c/ax | - | - | - | - | General ISM > 1GHz, WiFi | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2829ETN T Analog Devices | 6 |
| Datasheet | - | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | - | 56-TQFN (8x8) | - | MAX2829 | - | - | - | 3-Wire, Serial | - | - | - | - | 54 Mbps | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | 3.6 V | 2.7 V | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - 4.5 dBm | - | - | - | - | - | - | - | 802.11a/b/g | - | 2400 MHz to 5875 MHz | - | -2dBm | WiFi | -75dBm | 54Mbps | - | SPI | 118mA ~ 210mA | 142mA ~ 157mA | - | - | CCK, DSSS, OFDM | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX2832ETM T Analog Devices | 6 |
| Datasheet | Production (Last Updated: 3 months ago) | - | - | Surface Mount | 48-WFQFN Exposed Pad | - | 48 | 48-TQFN (7x7) | - | MAX2832 | - | - | - | - | - | PRODUCTION (Last Updated: 1 day ago) | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | -40°C ~ 85°C | - | - | TxRx Only | - | - | - | - | - | - | 2.7V ~ 3.6V | - | - | - | - | - | 2.4GHz ~ 2.5GHz | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11b/g | - | - | - | 21dBm | WiFi | -76dBm | 54Mbps | - | SPI | 62mA ~ 78mA | 82mA ~ 104mA | - | - | CCK, OFDM, QPSK | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX22288ATG T Analog Devices | 6 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14705-00000HZ2 Renesas | 6287 |
| - | - | - | - | Surface Mount | 142-VFBGA | - | - | 142-VFBGA (6.2x6) | - | DA14705 | 1.5 MB | - | - | - | - | - | - | 160 MHz | 2 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | 1.85 mA | 3 mA | 4.75 V | 2.9 V | - | -40°C ~ 85°C (TA) | - | - | TxRx + MCU | - | - | - | - | Wireless & RF Integrated Circuits | Si | 2.9V ~ 4.75V | - | - | - | - | - | 2.4GHz | - | - | - | 2.4 GHz | - | - | - | - | - | 4kB OTP, 32kB ROM, 1.5MB SRAM | - | OTP | 4 kB | 6 dBm | - | - | - | - | - | RF System on a Chip - SoC | - | Bluetooth v5.2 | - | - | - | 6dBm | Bluetooth | -97dBm | 2Mbps | - | GPIO, I²C, I²S, PCM, PDM, SPI, UART, USB | 1.85mA | 1.1mA ~ 5.2mA | - | - | - | - | - | 79 | - | - | - | - | - | - | - | - | - | ||
![]() NRF7001-QFAA-R7 Nordic | 573 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC13226V Freescale | 138 |
| - | - | - | - | Surface Mount | 145-TFLGA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | -40°C ~ 105°C | - | - | TxRx + MCU | - | - | - | - | - | - | 2V ~ 3.6V | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 128kB Flash, 80kB ROM, 96kB SRAM | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | - | 4dBm | 802.15.4 | -100dBm | 250kbps | - | I²C, I²S, JTAG, SPI, UART | 22mA ~ 24mA | 29mA | - | - | O-QPSK | - | - | 64 | - | - | - | - | - | - | - | - | - | ||
![]() CYW4322KFBGH Infineon | In Stock | - | - | - | - | - | Surface Mount | 182-LFBGA | - | - | 182-FBGA (11x11) | - | CYW4322 | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DR5001 RFM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32FG25A221F1920IM56-B Silicon Labs | 291 | - | - | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | EFR32FG25 | 512 kB | RAM | - | I2C | - | - | - | 97.5 MHz | 2.4 Mbps | + 125 C | Silicon Labs | - 40 C | - | SMD/SMT | - | - | - | - | - | Tray | - | - | - | - | - | - | - | Active | - | - | - | 6.28 mA | 186 mA | 3.8 V | 1.71 V | - | -40°C ~ 125°C | - | Flex Gecko | TxRx Only | - | - | - | - | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.92MB Flash, 512kB RAM | - | Flash | 1920 kB | 16 dBm | - | 32 bit | - | - | - | RF System on a Chip - SoC | - 40 C to + 125 C | Zigbee® | - | - | - | 16dBm | 802.15.4 | -126.3dBm | 2.4Mbps | - | GPIO, I²C, IrDA, PWM, SPI, USB | 6.28mA | 58.6mA ~ 186mA | - | - | FSK, OFDM, O-QPSK | - | - | 37 | - | - | 0.85 mm | 7 mm | 7 mm | - | - | - | - | ||
Tiny WHSL | 3250 | - | - | - | - | Surface Mount | - | - | YES | 32 | - | 32 | - | - | - | NXP SEMICONDUCTORS | - | NXP Semiconductors | - | MFRC53101T/0FE | - | - | - | - | - | - | - | - | - | - | 85 °C | -25 °C | - | PLASTIC/EPOXY | SOP | 7.50 MM, PLASTIC, MO-119, SOT-287-1, SOP-32 | RECTANGULAR | SMALL OUTLINE | Active | SOIC | - | 2.06 | Non-Compliant | - | - | - | - | - | 5 V | - | - | - | - | 85 °C | -25 °C | - | 8542.39.00.01 | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | unknown | - | 32 | R-PDSO-G32 | Not Qualified | - | - | OTHER | Parallel, SPI | 5.5 V | 3 V | - | - | - | - | - | - | - | 2.65 mm | - | - | - | - | - | 13.56 MHz | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | 85 °C | - | - | - | 2.45 mm | 20.7 mm | 7.6 mm | - | - | - | - | ||
![]() NRF52810-QCAA-E-R Nordic | 89996 |
| - | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | NRF52810 | 24 kB | RAM | - | SPI | - | - | - | 64 MHz | 2 Mbps | + 85 C | Nordic Semiconductor ASA | - 40 C | - | SMD/SMT | - | - | 32 I/O | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | 11.2 mA | 15.4 mA | 3.6 V | 1.7 V | - | -40°C ~ 85°C | - | nRF52 | TxRx + MCU | - | - | - | - | Wireless & RF Integrated Circuits | Si | 1.7V ~ 3.6V | - | - | - | - | - | 2.4GHz | - | - | - | 2.36 GHz to 2.5 GHz | 1.7 V to 3.6 V | - | - | - | - | 192kB Flash, 24kB RAM | - | Flash | 192 kB | 8 dBm | - | 32 bit | - | - | - | RF System on a Chip - SoC | - 40 C to + 85 C | Bluetooth v5.0 | - | - | - | 4dBm | Bluetooth | -96dBm | 2Mbps | 8 Channel | I²C, SPI, UART | 3.5mA ~ 11.2mA | 2.1mA ~ 15.4mA | - | 3 Timer | FSK | - | - | 32 | - | - | 0.85 mm | 5 mm | 5 mm | - | - | - | - |