- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Data RAM Size | Data RAM Type | Factory Pack QuantityFactory Pack Quantity | Interface Type | Manufacturer | Maximum Clock Frequency | Maximum Data Rate | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of I/Os | Package | Part # Aliases | Product Status | Qualification | RoHS | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Type | Subcategory | Technology | Voltage - Supply | Frequency | Operating Frequency | Interface | Memory Size | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | Product Type | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Timers | Modulation | GPIO | Product Category | Device Core | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CYRF69313-40LTXC Infineon | In Stock | - | Datasheet | Surface Mount | 40-VFQFN Exposed Pad | 40-QFN (6x6) | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | 0°C ~ 70°C | - | PRoC® | TxRx + MCU | - | - | 4V ~ 5.25V | 2.4GHz | - | - | 8kB Flash, 256B SRAM | - | - | - | - | - | - | 0dBm | General ISM > 1GHz | -90dBm | 1.5Mbps | - | SPI, USB | 20.2mA ~ 23.4mA | 22.4mA ~ 27.7mA | - | DSSS, GFSK | 14 | - | - | - | - | - | ||
![]() EFR32MG24B220F1536IM48-BR Silicon Labs | 24 |
| - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (6x6) | EFR32MG24B220 | - | 256 kB | RAM | - | I2C | - | 78 MHz | 2 Mbps | + 125 C | Silicon Labs | - 40 C | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 3.8 V | 1.71 V | -40°C ~ 125°C (TA) | - | Mighty Gecko | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 1.71V ~ 3.8V | 2.4GHz | - | - | 1536kB Flash, 256kB RAM | Flash | 1536 kB | 20 dBm | 32 bit | RF System on a Chip - SoC | Bluetooth v5.3 | 19.5dBm | Bluetooth | -94.8dBm | 2Mbps | - | ADC, GPIO, I²C, I²S, SPI, IrDA, UART | 4.4mA ~ 5.1mA | 5mA ~ 156.8mA | - | 2FSK, 2GFSK, DSSS, GMSK, MSK, O-QPSK | 32 | - | - | - | - | - | ||
![]() DA14691-00000HQ2 Renesas | 12797 | - | - | Surface Mount | 86-VFBGA | 86-VFBGA (6x6) | DA14691 | - | 384 kB | SRAM | - | I2C, I2S, SPI, UART, USB | - | 96 MHz | 1 Mbps | + 85 C | Renesas Design Germany GmbH | - 40 C | SMD/SMT | MSL 3 - 168 hours | 44 I/O | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | 1.8 mA | 3 mA | 4.75 V | 2.4 V | - | - | SmartBond™ | TxRx + MCU | Wireless & RF Integrated Circuits | Si | 2.4V ~ 4.75V | 2.4GHz | 2.4 GHz | I2C, QSPI, SPI, UART, USB | - | OTP | 384Byte | 6 dBm | 32bit | RF System on a Chip - SoC | Bluetooth v5.2 | 6dBm | Bluetooth | -97dBm | - | 16 Channel | GPIO, I²C, I²S, SPI, UART | - | - | 4 Timer | - | 20 | - | ARM Cortex-M33F | 0.9 mm | 6 mm | 6 mm | ||
![]() MAX2838ETM TG05 Analog Devices | In Stock | - | - | Surface Mount | 48-WFQFN Exposed Pad | 48-TQFN (6x6) | MAX283 | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA14530-XX000FX2 Dialog | In Stock | - | - | - | - | - | - | Dialog Semiconductor | - | - | 4000 | - | Dialog Semiconductor | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() DA14530-00000FX2 Renesas | 3931 |
| - | - | FCGQFN-24 | - | - | - | 48 kB | RAM | - | - | - | 16 MHz | 1 Mbps | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | - | - | 5 mA | 9 mA | 3.3 V | 1.8 V | - | - | - | Bluetooth 5.1 | Wireless & RF Integrated Circuits | Si | - | - | 2.4 GHz | - | - | OTP | 32 kB | 2.5 dBm | - | RF System on a Chip - SoC | - | - | - | - 94 dBm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AD80478BBCZ Analog Devices | 10000 | - | - | - | - | - | AD80478 | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | - | - | - | - | Tray | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3900-BQFT AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G13P632F512IM48-CR Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1P232F256IM48-C0R Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32MG1P232F256IM48-C0R | - | - | - | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1P132F256IM48-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 260 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32MG1P132F256IM48-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1P232F256IM32-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 490 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1P232F256IM32-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1B132F256IM32-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 490 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1B132F256IM32-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1B232F256IM32-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 490 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1B232F256IM32-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() G1B232F256IM48-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 260 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32MG1B232F256IM48-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1P233F256IM48-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 260 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32MG1P233F256IM48-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1B232P1088GM32-CR Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | - | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1P132F256IM32-C0R Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 2500 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32MG1P132F256IM32-C0R | - | - | - | - | - | - | - | - | Reel | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | ||
![]() G1P333F256IM48-C0 Silicon Labs | In Stock | - | - | - | - | - | - | Silicon Labs | - | - | 260 | - | Silicon Laboratories | - | - | - | - | - | - | - | - | - | EFR32BG1P333F256IM48-C0 | - | - | - | - | - | - | - | - | Tray | - | - | Wireless & RF Integrated Circuits | Si | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - | - | - | - | - | - | - | - | - | RF System on a Chip - SoC | - | - | - | - |