- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Antenna | AP/Repeater | BBP | BBP Feature | Bundled Platform | CPU Cores | CPU Frequency | CPU Type | Data Throughput | DRAM | ePA/eLNA | FEM | I/O | MAC | Offload | RF | Security | SPI Flash Auto Install | STA | Wi-Fi Frequency | Interface | Ethernet | USB | Bluetooth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Filogic 830 MediaTek | In Stock | - | - | 4T4R | - | - | - | - | Quad (4) | Up to 2GHz | - | - | 16b DDR3/4 | - | - | - | - | - | - | Secure Boot, Trust Zone, Crypto Engine | - | - | 2.4GHz, 5GHz, 6GHz | - | 2x HSGMII | USB 2.0 Host, USB 3.0 Host | - | ||
![]() Filogic 630 MediaTek | In Stock | - | - | 2T3R | - | Yes | - | - | - | - | - | 3Gbps | - | Yes | Yes | - | Yes | - | Yes | - | - | - | 2.4GHz, 5GHz, 6GHz | - | - | - | - | ||
![]() Filogic 615 MediaTek | In Stock | - | - | 4T4R | - | Yes | - | - | - | - | - | - | - | Yes | Yes | - | Yes | - | Yes | - | - | - | 2.4GHz, 5GHz | - | - | - | - | ||
![]() Filogic 330 MediaTek | In Stock | - | - | 2T2R | - | Yes | - | - | - | - | - | Up to 1.9Gbps | - | - | - | - | Yes | - | Yes | - | - | - | 2.4GHz, 5GHz, 6GHz | PCIe Gen 2 and USB 2.0 | - | - | - | ||
![]() Filogic 320 MediaTek | In Stock | - | - | 2T2R | - | Yes | - | - | - | - | - | - | - | - | - | - | Yes | - | Yes | - | - | - | 2.4GHz, 5GHz | PCIe Gen 2 and USB 2.0 | - | - | 5 | ||
![]() MT7688A MediaTek | 1 | - | - | 1T1R | - | - | - | - | - | 580MHz | MIPS24KEc | - | - | - | - | I2C, I2S, PWM, UART, USB | - | - | - | - | - | - | 2.4GHz | - | - | - | - | ||
![]() MT7681 MediaTek | 3000 | - | - | 1T1R | - | - | - | - | - | - | Andes N9 | - | - | - | - | GPIO, UART | - | - | - | - | - | - | 2.4GHz | - | - | - | - | ||
![]() MT7687F MediaTek | 2000 | - | - | 1T1R | - | - | - | - | Single (1) | 192MHz | - | - | - | - | - | ADC, I2C, I2S, IR, PWM, SPI | - | - | - | - | - | - | 2.4GHz | - | - | - | 4.2 (Low Energy) | ||
![]() MT7697D MediaTek | In Stock | - | - | 1T1R | - | - | - | - | Single (1) | 192MHz | - | - | - | - | - | ADC, I2S, IR, SPI | - | - | - | - | - | - | 2.4GHz, 5GHz | - | - | - | 4.2 (Low Energy) | ||
![]() MT7612U MediaTek | 2580 | - | - | 2T2R | - | Yes | STBC, Transmit Beamforming | - | - | - | - | 866Mbit/s | - | - | Yes | - | Yes | - | Yes | - | Yes | Android, Linux, Windows | 2.4GHz, 5GHz | USB 3.0 | - | - | 2.1 + EDR, 3.0, 4.0 (Low Energy) | ||
![]() MT7662E MediaTek | In Stock | - | - | 2T2R | Linux AP driver | Yes | STBC, Transmit Beamforming | - | - | - | - | 866Mbit/s | - | Yes | Yes | - | Yes | - | Yes | - | - | Android, Linux | 2.4GHz, 5GHz | - | - | - | 4 | ||
![]() MT7610E MediaTek | 340 | - | - | 1T1R | Linux AP/Repeater | Yes | - | MT7620A/7628A for 1x1ac router, repeater | - | - | - | 433Mbit/s | - | Yes | - | - | - | - | Yes | - | - | - | 5GHz | - | - | - | - | ||
![]() MT7615S MediaTek | In Stock | - | - | 3T3R | Linux STA/AP/Repeater | Yes | STBC, LDPC, Transmit Beamforming | MT7621/7623 for 2x2/3x3/4x4ac router/repeater | - | - | - | 600Mbit/s | - | Yes | Yes | - | Yes | iNIC Gen2 with total WiFi offload | Yes | - | - | Android, Linux | 2.4GHz, 5GHz | - | - | - | - | ||
![]() MT7603E MediaTek | 20000 | - | - | 2T2R | Linux AP/Repeater | Yes | - | - | - | - | - | 300Mbit/s | - | Yes | - | - | Yes | - | Yes | - | - | Android, Linux | 2.4GHz | - | - | - | - | ||
![]() MT7615B MediaTek | In Stock | - | - | 3T3R | Linux STA/AP/Repeater | Yes | - | MT7621/7623 for 2x2/3x3/4x4ac router/repeater | - | - | - | 1300Mbit/s | - | Yes | Yes | - | Yes | - | Yes | - | - | Android, Linux | 2.4GHz, 5GHz | - | - | - | - | ||
![]() MT7615 MediaTek | 1 | - | - | 4T4R | Linux STA/AP/Repeater | Yes | - | - | - | - | - | 1733Mbit/s | - | - | Yes | - | Yes | - | Yes | - | - | - | 2.4GHz, 5GHz | - | - | - | - | ||
![]() MT7662U MediaTek | In Stock | - | - | 2T2R | - | Yes | STBC, Transmit Beamforming | - | - | - | - | 866Mbit/s | - | - | Yes | - | Yes | - | Yes | - | - | Android, Linux, Windows | 2.4GHz, 5GHz | USB 3.0 | - | - | 4 | ||
![]() MT7610 MediaTek | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT7630 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT2760 MediaTek | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |