- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG12P431F1024GL125-CR Silicon Labs | 16 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -121dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() SI4467-A2A-IMR Silicon Labs | 8339 |
| Datasheet | 8 Weeks | Surface Mount | 20-WFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | - | - | Active | 1 (Unlimited) | 20 | - | TxRx + MCU | - | - | - | 1.8V~3.8V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | 142MHz~1.05GHz | NOT SPECIFIED | - | S-XQCC-N20 | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.5dBm Max | General ISM < 1GHz | - | 1Mbps | SPI | 10.9mA~13.7mA | 18mA~24mA | 4FSK, 4GFSK, FSK, GFSK, OOK | -133 dBm | - | 4 | 0.9mm | - | - | - | RoHS Compliant | ||
![]() BCM20741A2KMLG Broadcom Limited | 1474 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32FG12P231F1024GL125-CR Silicon Labs | 7 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -121dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P432F1024GL125-CR Silicon Labs | 16 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -95dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P433F1024GL125-CR Silicon Labs | 500 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Flex Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -95dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P432F1024GL125-CR Silicon Labs | 1000 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 802.15.4, Bluetooth | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | Non-RoHS Compliant | ||
![]() EFR32BG12P433F1024GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Blue Gecko | yes | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz 2.4GHz | - | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 20dBm | Bluetooth | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 28 | - | - | - | - | Non-RoHS Compliant | ||
![]() MC12311CHNR NXP USA Inc. | 7 |
| - | 10 Weeks | Surface Mount | 60-VFLGA Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | Not For New Designs | 3 (168 Hours) | 60 | 5A002.A.1 | TxRx + MCU | - | - | 8542.31.00.01 | 1.8V~3.6V | BOTTOM | NO LEAD | 260 | - | - | 0.5mm | - | 315MHz 433MHz 470MHz 868MHz 915MHz 928MHz 955MHz | 40 | - | S-PBGA-N60 | Not Qualified | - | 2/3.3V | - | 32kB Flash 2kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 17dBm | General ISM < 1GHz | -120dBm | 300kbps | SPI, UART | 16mA | 16mA~95mA | FSK, GFSK, GMSK, MSK, OOK | - | - | 34 | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32FG12P432F1024GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 19dBm | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | Non-RoHS Compliant | ||
![]() EZR32WG330F256R69G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZR32WG | - | Not For New Designs | 2 (1 Year) | - | - | TxRx + MCU | 85°C | -40°C | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | I2C, SPI, UART, USART, USB | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | 38 | 38 | - | - | - | - | RoHS Compliant | ||
![]() EFR32MG1B132F256GM32-C0R Silicon Labs | 9016 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | yes | Active | 2 (1 Year) | 32 | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N32 | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | 16.5dBm | 802.15.4 | -99dBm | 250kbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | - | - | - | 16 | 0.9mm | 5mm | 5mm | - | Non-RoHS Compliant | ||
![]() EFR32BG12P332F1024GL125-B Silicon Labs | 33 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | yes | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10dBm | Bluetooth | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG12P332F1024GL125-BR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Blue Gecko | yes | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 10dBm | Bluetooth | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, O-QPSK | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() EFR32FG12P231F1024GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | yes | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz 315MHz 433MHz 490MHz 868MHz 915MHz | - | - | - | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | RoHS Compliant | ||
![]() EFR32BG14P733F256GM48-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BCM4325GKWBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EFR32MG12P232F1024GL125-B Silicon Labs | 271 |
| Datasheet | 8 Weeks | Surface Mount | 125-VFBGA | - | - | - | - | - | - | -40°C~85°C | Tray | - | Mighty Gecko | yes | Not For New Designs | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | 65 | - | - | - | - | RoHS Compliant | ||
![]() SI1026-A-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | YES | 85 | - | FLASH | 53 | Yes | -40°C~85°C | Tray | 2000 | - | - | Obsolete | 3 (168 Hours) | 85 | 3A991.A.2 | TxRx + MCU | - | - | - | 1.8V~3.8V | BOTTOM | BUTT | - | - | 3.3V | 0.5mm | - | 240MHz~960MHz | - | 85 | - | - | - | - | I2C, SMBus, SPI, UART | 32kB Flash 8.5kB RAM | 25 MHz | 8.3kB | 8 | YES | YES | 8b | YES | NO | 4 | EZRadioPro | 8051 | - | 13dBm Max | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | 8mm | - | No | RoHS Compliant | ||
![]() SI1025-A-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | YES | 85 | - | FLASH | 53 | Yes | -40°C~85°C | Tray | 2000 | - | - | Obsolete | 3 (168 Hours) | 85 | 3A991.A.2 | TxRx + MCU | - | - | - | 1.8V~3.8V | BOTTOM | BUTT | - | - | 3.3V | 0.5mm | - | 240MHz~960MHz | - | 85 | - | - | 3.3V | - | I2C, SMBus, SPI, UART | 64kB Flash 8.5kB RAM | 25 MHz | 8.3kB | 8 | YES | YES | 8b | YES | NO | 4 | EZRadioPro | 8051 | - | 13dBm Max | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | 8mm | - | No | RoHS Compliant |