- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Operating Supply Voltage | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | RAM Size | Data Rate | Data Bus Width | Halogen Free | Number of Timers/Counters | Nominal Input Voltage | Protocol | Core Architecture | Max Frequency | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32BG1V132F256GM32-C0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 2 (1 Year) | 32 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | - | S-XQCC-N32 | - | - | - | - | - | 256kB Flash 16kB RAM | - | - | - | - | - | - | Bluetooth v4.0 | - | - | 0dBm | Bluetooth | -94dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32HG220F64R68G-B0R Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | yes | Discontinued | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | - | - | - | - | compliant | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~108mA | 4GFSK, GFSK, GMSK, OOK | - | - | 27 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG13P733F512GM48-CR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | Bluetooth v5.0 | - | - | 19dBm | Bluetooth | -103dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32BG12P332F1024GM48-C Silicon Labs | 270 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 85°C | -40°C | - | Tray | - | Blue Gecko | - | - | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | - | - | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 2.4GHz | - | - | - | S-XQCC-N48 | - | INDUSTRIAL | - | - | - | 1024kB Flash 256kB RAM | - | 2000 Mbps | - | - | - | - | Bluetooth v5.0 | - | - | 10dBm | Bluetooth | -95dBm | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 31 | - | 0.9mm | 7mm | 7mm | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG14P231F256IM32-B Silicon Labs | 18 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | Tube | 2017 | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | Flex Gecko | - | - | 20dBm | 802.15.4 | -126.2dBm | 1Mbps | - | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 16 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() LMX5453SM/NOPB Texas Instruments | 364 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 60-LFBGA | - | 60 | - | - | - | - | - | -40°C~85°C | Tray | - | - | e1 | yes | Active | 4 (72 Hours) | 60 | TxRx + MCU | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.5V~3.6V | BOTTOM | BALL | 260 | 1 | 2.75V | 0.8mm | - | 2.4GHz | - | LMX5453 | 60 | - | 3.3V | - | SPI, UART, USB | - | - | 200kB ROM 16.6kB RAM | - | - | - | - | - | 3.6V | Bluetooth v2.0 | - | - | - | Bluetooth | - | 12Mbps | - | JTAG, SPI, UART, USB | 12mA~26mA | 12mA~27mA | - | -80 dBm | - | 3 | 1.3mm | - | 9mm | 6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CY8C4127LQI-BL493T Cypress Semiconductor Corp | In Stock | - | - | 18 Weeks | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | - | 56-QFN (7x7) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | PSOC® 4 | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | - | - | - | - | - | Bluetooth v4.2 | - | - | 3dB | Bluetooth, General ISM > 1GHz | -91dBm | 8Mbps | - | I2C, SPI, UART | 16.4mA~18.7mA | 14.2mA~20mA | GFSK | - | - | 36 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM43131TKMLG Broadcom Limited | 1860 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SI1021-B-GMR Silicon Labs | 7 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | FLASH | 53 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -45°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | I2C, SPI, UART | 3.8V | 1.8V | 32kB Flash 8.5kB RAM | 8.3kB | - | 8b | - | 4 | - | EZRadioPro | - | 3.8MHz | 20dBm Max | General ISM < 1GHz | -121dBm | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1024-B-GMR Silicon Labs | 16 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | 85-LGA (6x8) | FLASH | 53 | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.8V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | I2C, SPI, UART | 3.8V | 1.8V | 128kB Flash 8.5kB RAM | 8.3kB | - | 8b | - | 4 | - | EZRadioPro | - | 3.8MHz | 13dBm Max | General ISM < 1GHz | -121dBm | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | 53 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BC41B143A06-IXB-E4 Qualcomm | 3000 |
| - | - | - | - | Surface Mount | 47-WFBGA, WLCSP | - | 47 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | BlueCore® | - | - | Obsolete | 1 (Unlimited) | - | TxRx + MCU | - | - | - | - | 2.2V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 4MB ROM 48kB RAM | 3.8MB | - | - | - | - | - | Bluetooth v2.0 +EDR | - | - | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | - | 3.8mm | 3.4mm | 700μm | - | - | RoHS Compliant | Lead Free | ||
![]() SI4463-B0B-FM Silicon Labs | 2300 | - | Datasheet | 8 Weeks | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | - | - | - | - | -40°C~85°C | Tray | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 119MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm Max | General ISM < 1GHz | - | 1Mbps | - | SPI | 10.7mA~13.7mA | 70mA~85mA | 4GFSK, GFSK, GMSK, OOK | -126 dBm | - | 4 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCM43526KMLG Broadcom Limited | 215 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EM346-RT Silicon Labs | 100 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | - | FLASH | - | - | - | -40°C~85°C | Tray | 2014 | - | - | - | Not For New Designs | 2A (4 Weeks) | 48 | TxRx + MCU | - | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 1.25V | 0.5mm | - | 2.4GHz | NOT SPECIFIED | - | - | - | - | - | SPI, Serial, UART | - | - | 192kB Flash 12kB RAM | 12kB | - | 32b | - | - | - | Zigbee® | ARM | - | 8dBm | 802.15.4 | - | 5Mbps | - | JTAG, SPI, UART | 22mA~28.5mA | 21.5mA~43.5mA | O-QPSK | -102 dBm | - | 16 | 850μm | - | 7mm | 7mm | - | - | Unknown | RoHS Compliant | - | ||
![]() BGT80E6327XTSA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 119-WFBGA, WLBGA | - | - | PG-WFWLB-119-1 | - | - | - | - | - | Tape & Reel (TR) | 2013 | - | - | - | Active | 1 (Unlimited) | - | TxRx Only | - | - | - | - | 12V | - | - | - | - | - | - | - | 71GHz~86GHz | - | - | - | - | 3.3V | - | SPI | - | - | - | - | - | - | Halogen Free | - | - | LTE, WiMAX | - | - | 12dBm | Cellular | - | - | - | SPI | - | - | QPSK | - | 24 | 24 | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EFR32FG1V132F32GM48-C0R Silicon Labs | 46 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.85V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | Flex Gecko | - | - | 16.5dBm | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 31 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32FG1V131F64GM48-C0R Silicon Labs | 260 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | - | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | - | - | S-XQCC-N48 | - | - | - | - | - | 64kB Flash 16kB RAM | - | - | - | - | - | - | Flex Gecko | - | - | 16.5dBm | 802.15.4 | -94dBm | 1Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, MSK, OOK, O-QPSK | - | - | 32 | - | 0.9mm | 7mm | 7mm | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1V132F128GM48-C0R Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 2 (1 Year) | 48 | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | - | - | S-XQCC-N48 | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | - | - | Flex Gecko | - | - | 16.5dBm | - | -99dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 31 | - | 0.9mm | 7mm | 7mm | - | - | - | Non-RoHS Compliant | - | ||
![]() EZR32WG230F64R69G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | I2C, SPI, UART, USART | - | - | 64kB Flash 32kB RAM | 32kB | - | - | - | - | - | EZRadioPro | - | - | 20dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -133 dBm | - | - | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() EZR32WG330F128R61G-B0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | 41 | - | - | -40°C~85°C | Tray | 2015 | EZR32WG | - | yes | Not For New Designs | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | 1.98V~3.8V | - | - | 260 | - | - | - | - | 142MHz~1.05GHz | NOT SPECIFIED | - | - | - | - | - | I2C, SPI, UART, USART, USB | - | - | 128kB Flash 32kB RAM | 32kB | - | - | - | - | - | EZRadioPro | - | - | 16dBm | 802.15.4 | - | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | -129 dBm | - | 38 | - | - | - | - | - | - | Unknown | RoHS Compliant | - |