- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Memory Types | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Memory Size | RAM Size | Data Bus Width | Number of Timers/Counters | Density | Protocol | Core Architecture | Number of Programmable I/O | Telecom IC Type | Power - Output | RF Family/Standard | Programming Voltage | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFR32FG1P131F256IM48-C0R Silicon Labs | 140 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 169MHz~915MHz | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | Flex Gecko | - | - | - | 20dBm | - | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 32 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1026-B-GM3 Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | Yes | -40°C~85°C | Tray | 2016 | - | - | yes | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | NOT SPECIFIED | - | - | - | - | 240MHz~960MHz | NOT SPECIFIED | - | - | - | - | - | I2C, SMBus, SPI, UART | 32kB Flash 8.5kB RAM | - | 8b | 4 | - | EZRadioPro | 8051 | 53 | - | 13dBm Max | General ISM < 1GHz | 3V | - | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG1P332F256GJ43-C0R Silicon Labs | 33 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 43-UFBGA, CSPBGA | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 43 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | compliant | 2.4GHz | - | - | R-PBGA-B43 | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | Bluetooth v4.0 | - | - | - | 19.5dBm | Bluetooth | - | -99dBm | 2Mbps | I2C, SPI, UART | 8.7mA | 8.2mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | 19 | - | 0.54mm | 3.295mm | 3.143mm | - | - | RoHS Compliant | - | ||
![]() EFR32FG12P232F1024GL125-BR Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Flex Gecko | - | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1024kB Flash 128kB RAM | - | - | - | - | - | - | - | - | 19dBm | - | - | -102dBm | 2Mbps | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 65 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCM4360KMLGT Broadcom Limited | 4922 |
| - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32BG14P632F256IM32-B Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC2544RHBT Texas Instruments | 270 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Gold | Surface Mount | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2V~3.6V | QUAD | - | 260 | - | - | - | - | 2.4GHz | - | CC2544 | - | - | 3.6V | 2V | SPI, UART, USART, USB | 32kB Flash 2kB SRAM | 2kB | - | - | 256 kb | - | - | - | - | 4dBm | General ISM > 1GHZ | - | - | 2Mbps | SPI, USART, USB | 22.5mA | 27mA~30mA | GFSK, MSK | -96 dBm | 8 | 1mm | - | 5mm | 5mm | 900μm | No | ROHS3 Compliant | Lead Free | ||
![]() SI4464-B1X-FM Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | 20 | - | SI4464-B1X-FM | - | - | -40°C~85°C | Tube | 2011 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 119MHz~1.05GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm Max | General ISM < 1GHz | - | - | 1Mbps | SPI | 10.7mA~13.7mA | 70mA~85mA | 4GFSK, GFSK, GMSK, OOK | -126 dBm | 4 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BC413159A06-IPK-E4 Qualcomm | 134 |
| - | - | - | - | - | - | 96-TFBGA | - | 96 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 6MB ROM 48kB RAM | 46.9kB | - | - | - | Bluetooth v2.0 +EDR, Class 1, 2 and 3 | - | - | - | 4dBm | Bluetooth | - | - | 3Mbps | - | - | - | - | -85 dBm | - | - | - | 8mm | 8mm | 1.2mm | - | RoHS Compliant | Lead Free | ||
![]() BC63B239A05-AQK-E4 Qualcomm | 10 |
| - | - | - | - | - | - | 40-UFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 4MB ROM 48kB RAM | - | - | - | - | Bluetooth v2.1 +EDR, Class 1 | - | - | - | 8dBm | Bluetooth | - | - | 3Mbps | - | - | - | - | -90 dBm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32FG12P433F1024GM48-C Silicon Labs | 260 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | 20dBm | - | - | -121dBm | - | I2C, I2S, SPI, UART | - | - | - | - | 31 | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32BG1V132F256GJ43-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 43-UFBGA, CSPBGA | YES | - | - | - | - | - | -40°C~85°C | Strip | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | 43 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | BOTTOM | BALL | - | 1 | 3.3V | 0.4mm | - | 2.4GHz | - | - | R-PBGA-B43 | - | - | - | - | 256kB Flash 16kB RAM | - | - | - | - | Bluetooth v4.0 | - | - | - | 19.5dBm | Bluetooth | - | -99dBm | 2Mbps | I2C, SPI, UART | 8.7mA | 8.2mA | 2-FSK, 4-FSK, DSSS, GFSK, GMSK, O-QPSK | - | 19 | - | 0.54mm | 3.295mm | 3.143mm | - | - | RoHS Compliant | - | ||
![]() NRF2401AG-REEL7 Nordic Semiconductor ASA | 33 |
| Datasheet | 20 Weeks | - | - | - | Surface Mount | 24-VQFN Exposed Pad | - | 24 | 24-QFN (5x5) | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | - | - | - | Active | 3 (168 Hours) | - | TxRx Only | 85°C | -40°C | - | 1.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | 3.6V | - | - | SPI | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | -93dBm | 1Mbps | SPI | 18mA~25mA | 8.8mA~13mA | GFSK | -93 dBm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BC0401PC08-IXB-R Qualcomm | 2000 | - | - | - | - | - | - | Surface Mount | 47-WFBGA, WLCSP | - | 47 | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2.2V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 4MB ROM | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | - | - | 6dBm | Bluetooth | - | - | 3Mbps | - | - | - | - | -86 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG1P131F128GM32-C0R Silicon Labs | 9016 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | yes | Active | 2 (1 Year) | 32 | TxRx + MCU | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | compliant | 169MHz~915MHz | - | - | S-XQCC-N32 | - | - | - | - | 128kB Flash 32kB RAM | - | - | - | - | Flex Gecko | - | - | - | 20dBm | 802.15.4 | - | -94dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.7mA | 8.2mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 16 | - | 0.9mm | 5mm | 5mm | - | - | RoHS Compliant | - | ||
![]() EFR32MG1P232F256IM48-C0R Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | Mighty Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 19dBm | 802.15.4, Bluetooth | - | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | 31 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32MG14P632F256GM32-B Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tray | - | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM3597-RT Silicon Labs | 18 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C | Tray | 2014 | - | - | - | Active | 2 (1 Year) | 56 | TxRx + MCU | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | 2.4GHz | - | - | S-XQCC-N56 | - | - | - | I2C, SPI, UART | 512kB Flash 64kB RAM | - | - | - | - | Zigbee® | - | - | - | 8dBm | 802.15.4 | - | - | 5Mbps | I2C, JTAG, SPI, UART | 23.5mA~29.5mA | 24mA~44mA | O-QPSK | -102 dBm | 32 | - | 0.9mm | 8mm | 8mm | - | - | RoHS Compliant | - | ||
![]() EFR32MG12P433F1024GL125-C Silicon Labs | In Stock |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tray | 2018 | Mighty Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | 65 | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32FG14P232F128GM32-B Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tray | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 128kB Flash 16kB RAM | - | - | - | - | Flex Gecko | - | - | - | 19dBm | 802.15.4 | - | -126.2dBm | 1Mbps | I2C, I2S, SPI, UART, USART | 8.4mA~10.2mA | 8.5mA~35.3mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | 16 | - | - | - | - | - | - | RoHS Compliant | - |