- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | PWM Channels | Number of Timers/Counters | Density | Protocol | Core Architecture | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATMEGA128RFA1-ZU00 Microchip Technology | 11 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | 64-QFN (9x9) | FLASH | - | - | - | -40°C~85°C | Tray | 2012 | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 85°C | -40°C | - | 1.8V~3.6V | - | - | - | - | - | - | - | - | 2.4GHz | - | ATMEGA128RFA1 | - | - | - | - | - | I2C, SPI, UART | 3.6V | 1.8V | 128kB Flash 4kB EEPROM 16kB SRAM | - | 16kB | - | - | - | - | 6 | - | 6LoWPAN, Zigbee® | AVR | 3.5dBm | 802.15.4 | -100dBm | 2Mbps | I2C, JTAG, SPI, USART | 12mA~12.5mA | 8mA~14.5mA | O-QPSK | -100 dBm | 38 | 38 | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CYW4334WKUBGT Cypress Semiconductor Corp | 198 | - | - | 26 Weeks | - | - | Surface Mount | 109-UFBGA, WLBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | 1.2V~3.3V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 640kB ROM 512kB SRAM | - | - | - | - | - | - | - | - | 802.11b/g/n, Bluetooth v4.0 | - | 11dBm | Bluetooth, WiFi | -95.5dBm | 150Mbps | I2S, SPI, UART | 39mA | 60mA | 8DPSK, DQPSK, GFSK | - | - | 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW20737L Cypress Semiconductor Corp | 33 | - | Datasheet | 13 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -30°C~85°C | Tray | - | - | - | - | Active | 3 (168 Hours) | 48 | 5A992.C | TxRx + MCU | - | - | - | 8542.31.00.01 | 3.8V | BOTTOM | NO LEAD | NOT SPECIFIED | 1 | - | - | - | - | 2.4GHz | NOT SPECIFIED | - | - | S-XBGA-N48 | - | - | - | - | - | - | 320kB ROM 60kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 4dBm | Bluetooth | -94dBm | 1Mbps | I2C, SPI, UART | 9.8mA | 9.1mA | GFSK | - | - | 14 | - | 1.18mm | 6.5mm | 6.5mm | - | ROHS3 Compliant | - | ||
![]() EFR32BG1V132F256GM32-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | - | - | - | Obsolete | 2 (1 Year) | 32 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | - | - | S-XQCC-N32 | - | - | - | - | - | - | 256kB Flash 16kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 0dBm | Bluetooth | -94dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | Non-RoHS Compliant | - | ||
![]() BCM43353LIUBG Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TR1004 Murata Electronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 20-SMD Module | - | 20 | SM-20H | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx Only | - | 85°C | -40°C | - | 2.2V~3.7V | - | - | - | - | - | - | - | - | 914MHz | - | - | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5dBm | General ISM < 1GHz | -106dBm | 115.2kbps | - | 1.8mA~3.8mA | 12mA | ASK, OOK | -106 dBm | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EFR32BG12P132F1024GL125-CR Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Blue Gecko | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 1MB Flash 128kB RAM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | 0dBm | Bluetooth | -95dBm | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | - | RoHS Compliant | - | ||
![]() EM3596-RT Silicon Labs | 316 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 56-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tube | 2014 | - | - | - | Not For New Designs | 3 (168 Hours) | 56 | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 2.1V~3.6V | QUAD | NO LEAD | - | - | 1.25V | 0.5mm | - | - | 2.4GHz | - | - | - | S-XQCC-N56 | - | - | - | I2C, SPI, UART, USB | - | - | 512kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Zigbee® | - | 8dBm | 802.15.4 | - | 12Mbps | I2C, JTAG, SPI, UART, USB | 23.5mA~29.5mA | 24mA~44mA | O-QPSK | -102 dBm | - | 32 | - | 0.9mm | 8mm | 8mm | - | RoHS Compliant | - | ||
![]() CC1125RHMT Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 3 (168 Hours) | 32 | - | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | - | 5mm | - | 164MHz~192MHz 274MHz~320MHz 410MHz~480MHz 820MHz~960MHz | NOT SPECIFIED | CC1125 | 32 | - | Not Qualified | - | 3V | - | - | - | 4kB ROM 256B RAM | - | - | - | - | - | - | - | 0 b | - | - | 16dBm | General ISM < 1GHz | - | 200kbps | SPI | 17mA~27mA | 26mA~56mA | 2FSK, 2GFSK, 4FSK, 4GFSK, MSK, OOK | -129 dBm | - | 4 | - | 0.9mm | 5mm | - | - | ROHS3 Compliant | Contains Lead | ||
![]() EFR32BG1B232F128GM32-C0 Silicon Labs | 188 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 2016 | - | - | - | Obsolete | 2 (1 Year) | 32 | - | TxRx + MCU | - | - | - | 8542.39.00.01 | 1.85V~3.8V | QUAD | NO LEAD | - | 1 | 3.3V | 0.5mm | - | - | 2.4GHz | - | - | - | S-XQCC-N32 | - | - | - | - | - | - | 128kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 10.5dBm | Bluetooth | -94dBm | 2Mbps | I2C, I2S, SPI, UART | 8.7mA | 8.2mA~126.7mA | 2FSK, 4FSK, GFSK, GMSK, OQPSK | - | - | 16 | - | 0.9mm | 5mm | 5mm | - | Non-RoHS Compliant | - | ||
![]() JN5164/001,518 NXP USA Inc. | 46 |
| Datasheet | 13 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | 22 | 32768 | 163840 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 40 | - | TxRx + MCU | - | - | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | - | 2.4GHz | - | - | 40 | S-PQCC-N40 | Not Qualified | - | 2.5/3.3V | - | - | - | 160kB Flash 4kB EEPROM 32kB RAM | 32 MHz | - | 32 | YES | NO | YES | - | - | ZigbeePRO® | - | 2.5dBm | 802.15.4 | -96dBm | 1Mbps | I2C, JTAG, SPI, UART | 17mA | 15.3mA | O-QPSK | - | - | 20 | - | - | 6mm | 6mm | - | ROHS3 Compliant | - | ||
![]() EFR32BG13P732F512GM48-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2018 | - | - | - | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | Bluetooth v5.0 | - | 19dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 31 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32MG13P732F512GM48-BR Silicon Labs | In Stock | - | Datasheet | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Discontinued | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | 19dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | I2C, UART, USART | 8.4mA~11mA | 8.5mA~134.3 | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | 31 | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32BG1P232F256IM48-C0 Silicon Labs | 33 |
| - | 8 Weeks | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | - | Blue Gecko | - | - | Active | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | Bluetooth v4.0 | - | 10.5dBm | Bluetooth | - | 2Mbps | I2C, I2S, SPI, UART | - | 8.2mA~126.7mA | - | - | - | 31 | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCM20715A1KUBXGT Cypress Semiconductor Corp | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | 42-UFBGA, WLBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2.3V~5.5V | - | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 +EDR | - | 10dBm | Bluetooth | -91dBm | 3Mbps | I2C, I2S, SPI, UART | 32mA | 65mA | 4DQPSK, 8DPSK, GFSK | - | - | 8 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM43462KMLG Broadcom Limited | 300 | - | - | 22 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BCM4339XKUBGT Cypress Semiconductor Corp | In Stock | - | Datasheet | 3 Weeks | - | - | Surface Mount | 145-UFBGA, WLBGA | - | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | TxRx + MCU | - | - | - | - | 1.2V~3.3V | - | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v4.1 | - | 13dBm | Bluetooth, WiFi | -95.5dBm | 3Mbps | I2S, SPI, UART | 110mA | 340mA | 8DPSK, DQPSK, GFSK | - | - | 9 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MLX73290RLQ-BBM-000-RE Melexis Technologies NV | In Stock | - | Datasheet | 20 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2014 | - | - | yes | Last Time Buy | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | - | 300MHz~960MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | General ISM < 1GHz | - | 250kbps | SPI | 15mA~17mA | 14mA~37mA | FSK, GFSK, GMSK, GOOK, MSK, OOK | -120 dBm | - | 4 | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1000-ESA2-GM Silicon Labs | In Stock | - | Datasheet | - | - | - | Surface Mount | 42-WFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Obsolete | 2 (1 Year) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | - | I2C, SPI, UART | - | - | 64kB Flash 4.35kB RAM | - | - | - | - | - | - | - | - | EZRadioPro | - | 20dBm | General ISM < 1GHz | - | 256kbps | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 22 | - | - | - | - | - | RoHS Compliant | - | ||
![]() CC1021-RTR1 Texas Instruments | In Stock | - | Datasheet | - | Gold | Surface Mount | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | no | Obsolete | 1 (Unlimited) | 32 | - | TxRx Only | - | - | - | - | 2.3V~3.6V | QUAD | - | 260 | 1 | 3V | 0.65mm | 7.1mm | - | 402MHz~470MHz 804MHz~960MHz | - | CC1021 | 32 | - | - | 3V | 3V | SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | - | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | -109 dBm | - | 1 | 950μm | - | 7.1mm | 7.1mm | No | ROHS3 Compliant | Contains Lead |