- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Memory Types | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | Number of Timers/Counters | Density | Protocol | Core Architecture | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC2430ZF128RTCG3 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | FLASH | 21 | - | - | -40°C~85°C | Tray | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 48 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 2.4GHz | - | CC2430 | 48 | - | - | - | - | 2-Wire, SPI, UART, USART | 128kB Flash 8kB SRAM | - | 8kB | - | - | - | 8b | - | 4 | - | Zigbee® | 8051 | - | 0dBm | 802.15.4 | - | 250kbps | 8 | SPI, USART | 26.7mA | 26.9mA | DSSS, O-QPSK | -92 dBm | - | - | - | 0.9mm | 7mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CC2511F8RSPRG3 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | - | 0°C~85°C | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 36 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 2.4GHz | - | CC2511 | - | - | - | 3.3V | 3V | RS-232, SPI, UART, USB | 8kB Flash 1kB SRAM | - | 1kB | - | - | - | 8b | - | - | 64 kb | - | - | - | 1dBm | General ISM > 1GHZ | - | 500kBaud | - | I2S, SPI, USART, USB | 14.7mA~22.9mA | 15.5mA~26mA | 2FSK, GFSK, MSK | -103 dBm | 21 | 19 | - | 0.9mm | 6mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CC2430F64RTCG3 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 48-VFQFN Exposed Pad | - | 48 | FLASH | 21 | - | - | -40°C~85°C | Tray | - | - | e4 | yes | Obsolete | 3 (168 Hours) | 48 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2V~3.6V | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 2.4GHz | - | CC2430 | 48 | - | - | - | - | 2-Wire, SPI, UART, USART | 64kB Flash 8kB SRAM | - | 8kB | - | - | - | 8b | - | 4 | - | Zigbee® | 8051 | - | 0dBm | 802.15.4 | - | 250kbps | 8 | SPI, USART | 26.7mA | 26.9mA | DSSS, O-QPSK | -92 dBm | - | - | - | 0.9mm | 7mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() JN5161/001,518 NXP USA Inc. | 16 |
| Datasheet | 13 Weeks | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | 22 | 8192 | 65536 | -40°C~125°C | Tape & Reel (TR) | 2013 | - | - | - | Active | 3 (168 Hours) | 40 | TxRx + MCU | - | - | 2V~3.6V | QUAD | NO LEAD | - | - | 3V | 0.5mm | - | 2.4GHz | - | - | 40 | S-PQCC-N40 | Not Qualified | - | 2.5/3.3V | - | 64kB Flash 4kB EEPROM 8kB RAM | 32 MHz | - | 32 | YES | NO | - | YES | - | - | ZigbeePRO® | - | - | 2.5dBm | 802.15.4 | -96dBm | 1Mbps | - | I2C, JTAG, SPI, UART | 17mA | 15.3mA | O-QPSK | - | - | 20 | - | - | 6mm | 6mm | - | - | - | ROHS3 Compliant | - | ||
![]() CYBL10463-56LQXIT Cypress Semiconductor Corp | 46 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 56-UFQFN Exposed Pad | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 128kB Flash 8kB ROM 16kB SRAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | 3dBm | Bluetooth | -91dBm | 1Mbps | - | I2C, SPI, UART | 16.4mA~21.5mA | 12.5mA~20mA | GFSK | - | - | 36 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32FG1P133F256GM48-C0R Silicon Labs | 2461 |
| - | 8 Weeks | - | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Flex Gecko | - | - | Active | 2 (1 Year) | - | TxRx + MCU | - | 8542.39.00.01 | 1.85V~3.8V | - | - | - | - | - | - | - | 169MHz~915MHz 2.4GHz | - | - | - | - | - | - | - | - | 256kB Flash 32kB RAM | - | - | - | - | - | - | - | - | - | Flex Gecko | - | - | 20dBm | 802.15.4 | -121dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8.7mA | 34mA | 2FSK, 4FSK, ASK, BPSK, DBPSK, DSSS, GFSK, GMSK, OOK, O-QPSK | - | - | 28 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EFR32BG14P532F256GM32-BR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() XWL1837MODGIMOC Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 100-FLGA Module | YES | 100 | - | - | - | - | -40°C~85°C | Bulk | - | - | - | no | Obsolete | 2 (1 Year) | 100 | TxRx Only | - | - | 2.9V~4.8V | BOTTOM | NO LEAD | - | 1 | 3.7V | 0.7mm | - | 2.4GHz | - | WL1837 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | - | 16.5dBm | Bluetooth | - | 100Mbps | - | UART | 85mA | 510mA | GFSK | -95 dBm | - | 13 | - | 2mm | - | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() JN5139/001,515 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | 56-VFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 2.2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 192kB ROM 96kB RAM | - | - | - | - | - | - | - | - | - | Zigbee® | - | - | 3dBm | 802.15.4 | -97dBm | 1Mbps | - | SPI, UART | 37mA | 38mA | - | - | - | 21 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC2511F8RSP Texas Instruments | 16 |
| - | - | NRND (Last Updated: 1 week ago) | Copper, Tin | Surface Mount | Surface Mount | 36-VFQFN Exposed Pad | - | 36 | - | - | - | - | 0°C~85°C | Tray | - | - | e4 | yes | Not For New Designs | 3 (168 Hours) | 36 | TxRx + MCU | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.39.00.01 | 3V~3.6V | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | 2.4GHz | - | CC2511 | 36 | - | - | - | 3V | SPI, USART, USB | 8kB Flash 1kB SRAM | - | 1kB | - | - | - | 8b | - | - | 64 kb | - | - | - | 1dBm | General ISM > 1GHZ | - | 500kBaud | - | I2S, SPI, USART, USB | 14.7mA~22.9mA | 15.5mA~26mA | 2FSK, GFSK, MSK | -103 dBm | - | 19 | 900μm | - | 6mm | 6mm | 850μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BCM43234KMLG Broadcom Limited | 803 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CYW4339XKWBGT Cypress Semiconductor Corp | 33 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | 286-XFBGA, WLCSP | - | - | - | - | - | - | -30°C~85°C | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | TxRx + MCU | - | - | 1.2V~3.3V | - | - | - | - | - | - | - | 2.4GHz 5GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 802.11a/b/g/n, Bluetooth v4.1 | - | - | 13dBm | Bluetooth, WiFi | -95.5dBm | 3Mbps | - | I2S, SPI, UART | 110mA | 340mA | 8DPSK, DQPSK, GFSK | - | - | 16 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32MG12P432F1024GL125-B Silicon Labs | 16 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | -40°C~85°C | Tray | 2017 | Mighty Gecko | - | yes | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | 8542.39.00.01 | 1.8V~3.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 1024kB Flash 256kB RAM | - | 256kB | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | 19dBm | 802.15.4, Bluetooth | -102dBm | 2Mbps | - | I2C, I2S, SPI, UART | 8mA~10.8mA | 8.2mA~126.7mA | 2-FSK, 4-FSK, DSSS, GMSK, O-QPSK | - | - | 65 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1000-ESA2-GMR Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 42-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | - | - | - | Obsolete | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | - | - | 64kB Flash 4.35kB RAM | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | 20dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | 22 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1002-ESB2-GM Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 42-WFQFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C | Tube | 2013 | - | - | - | Obsolete | 2 (1 Year) | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | - | I2C, SPI, UART | 64kB Flash 4.35kB RAM | - | - | - | - | - | - | - | - | - | EZRadioPro | - | - | 13dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | -121 dBm | - | 22 | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() SI1000-CSA2-GM Silicon Labs | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 42-WFQFN Exposed Pad | - | - | FLASH | 22 | - | - | -40°C~85°C | Tube | 2012 | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 240MHz~960MHz | - | - | - | - | - | - | - | I2C, SMBus, SPI, UART | 64kB Flash 4.35kB RAM | - | 4.3kB | - | - | - | 8b | - | 4 | - | EZRadioPro | 8051 | - | 20dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 85mA | FSK, GFSK, OOK | -121 dBm | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BCM20733A2KML1G Broadcom Limited | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SA58646BD,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 64-LQFP | YES | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 64 | TxRx Only | TIN | 8542.39.00.01 | 2.9V~5.5V | QUAD | GULL WING | 260 | 1 | 3V | 0.5mm | unknown | 900MHz | 30 | - | 64 | S-PQFP-G64 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBm | General ISM < 1GHz | -115dBm | - | - | - | 58mA | - | - | - | - | - | - | 1.6mm | 10mm | 10mm | - | - | - | ROHS3 Compliant | - | ||
![]() LMX9820ASM/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 116-LGA Module | YES | 116 | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 4 (72 Hours) | 116 | TxRx + MCU | - | 8542.39.00.01 | 2.85V~3.6V | BOTTOM | BALL | - | 1 | 3.3V | 1mm | - | 2.4GHz | - | LMX9820 | - | - | Not Qualified | - | - | UART | 256kB Flash | - | - | - | - | - | - | - | - | - | Bluetooth v1.1 | - | - | 1dBm | Bluetooth | - | 704kbps | - | JTAG, UART, USB | 62mA Max | 68mA Max | - | -81 dBm | - | - | - | 2mm | 14mm | 9.95mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() EFR32MG12P332F1024GL125-CR Silicon Labs | 500 |
| Datasheet | 8 Weeks | - | - | - | Surface Mount | 125-VFBGA | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Mighty Gecko | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | - | - | Bluetooth v4.0, Thread, Zigbee® | - | - | - | 802.15.4, Bluetooth | - | - | - | I2C, I2S, SPI, UART | - | - | - | - | - | 65 | - | - | - | - | - | - | - | RoHS Compliant | - |