- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Memory Types | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Interface | Memory Size | Nominal Supply Current | Speed | RAM Size | Max Supply Current | uPs/uCs/Peripheral ICs Type | Supply Current-Max | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Number of Timers/Counters | Protocol | Core Architecture | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Number of ADC Channels | Serial Interfaces | Current - Receiving | Current - Transmitting | Number of Receivers | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JN5142N/J01,515 NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx + MCU | - | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 128kB ROM 32kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | - | 2.5dBm | 802.15.4 | -95dBm | - | - | - | 16.5mA | 15mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CC1000YZ Texas Instruments | 18 |
| Datasheet | - | Surface Mount | - | 28-UltraCSP™ (Xcept) | - | 28 | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 3 (168 Hours) | 28 | - | TxRx Only | - | - | 2.1V~3.6V | BOTTOM | BALL | - | 1 | 3V | 0.5mm | - | 315MHz 433MHz 868MHz 915MHz | - | CC1000 | 28 | - | Not Qualified | - | 2.5/3.3V | - | - | 9.6mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm Max | General ISM < 1GHz | - | 76.8kBaud | - | UART | 7.4mA~9.6mA | 5.3mA~26.7mA | 1 | FSK | -110 dBm | - | 0.652mm | 4.034mm | 2.339mm | - | ROHS3 Compliant | Lead Free | ||
![]() BCM20792KMLG Broadcom Limited | 479 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() AT86RF211DAI Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-LQFP | - | - | 48-TQFP (7x7) | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | 2.4V~3.75V | - | - | - | - | - | - | - | 400MHz~950MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14dBm | General ISM < 1GHz | -105dBm | 64kbps | - | SPI | 29mA | 20mA~35mA | - | FSK | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SI1024-A-GMR Silicon Labs | In Stock | - | Datasheet | - | - | Surface Mount | 85-VFLGA Exposed Pad | - | - | - | - | FLASH | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 4 (72 Hours) | - | - | TxRx + MCU | - | - | 1.8V~3.8V | - | - | - | - | - | - | unknown | 240MHz~960MHz | - | - | - | - | - | - | - | I2C, SPI, UART | 128kB Flash 8.5kB RAM | - | - | 8.3kB | - | - | - | - | - | - | 8b | - | - | 4 | EZRadioPro | - | 13dBm Max | General ISM < 1GHz | - | 256kbps | 16 | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | 53 | - | - | - | - | RoHS Compliant | - | ||
![]() ATA5811C-PLQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | 433MHz 868MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | - | SPI | 10.3mA~10.5mA | 8.5mA~17.8mA | - | ASK, FSK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5812C-PLQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | - | SPI | 10.3mA~10.5mA | 8.5mA~17.8mA | - | ASK, FSK | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM32WB55CEU6 STMicroelectronics | 3500 | - | Datasheet | 10 Weeks | - | - | 48-UFQFN Exposed Pad | YES | - | - | - | - | 30 | - | -40°C~105°C TA | - | - | - | - | - | Active | 3 (168 Hours) | 48 | - | TxRx + MCU | - | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.405GHz~2.48GHz | NOT SPECIFIED | STM32WB55 | - | - | - | - | - | - | 512kB Flash 256kB SRAM | - | 64 MHz | - | - | - | - | 32 | YES | YES | - | YES | - | - | Bluetooth v5.0 | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | - | I2C, SPI, UART, USART, USB | 3.8mA~7mA | 8.1mA~13.1mA | - | - | - | 30 | - | 7mm | 7mm | - | RoHS Compliant | - | ||
![]() EZR32HG220F64R69G-C0 Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | 3 (168 Hours) | 48 | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | 25 MHz | - | - | - | - | 32 | YES | YES | - | YES | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 22mA~93mA | - | 4GFSK, GFSK, GMSK, OOK | - | 27 | - | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() EZR32HG320F64R69G-C0 Silicon Labs | 33 |
| Datasheet | 6 Weeks | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C TA | - | - | EZR32HG | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | - | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 22mA~93mA | - | 4GFSK, GFSK, GMSK, OOK | - | 25 | - | - | - | - | ROHS3 Compliant | - | ||
![]() DA14581-00UNA Dialog Semiconductor GmbH | 732 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 34-UFBGA, WLCSP | - | 34 | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | - | Active | 1 (Unlimited) | 34 | - | TxRx + MCU | - | 8542.39.00.01 | 2.35V~3.3V | BOTTOM | BALL | NOT SPECIFIED | 1 | 1V | 0.4mm | unknown | 2.4GHz | NOT SPECIFIED | - | - | - | - | 3V | - | I2C, SPI, UART | 32kB OTP 84kB ROM 50kB SRAM | - | - | 50kB | 4.3mA | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | -1dBm | Bluetooth | - | - | - | I2C, SPI, UART | 3.7mA | 3.4mA | - | - | -93 dBm | 14 | 0.551mm | 2.436mm | 2.436mm | - | RoHS Compliant | Lead Free | ||
![]() S2-LPCBQTR STMicroelectronics | 3987 |
| Datasheet | 15 Weeks | - | Surface Mount | 24-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx Only | - | - | 1.8V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 452MHz~527MHz 904MHz~1055MHz | NOT SPECIFIED | S2-LP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SIGFOX™ | - | 14dBm | 802.15.4 | -128dBm | 500kbps | - | SPI | 8.6mA | 20.6mA | - | 2FSK, 2GFSK, 4FSK, 4GFSK, ASK, OOK | - | 4 | - | - | - | - | RoHS Compliant | - | ||
![]() DA14581-00AT2 Dialog Semiconductor GmbH | 70 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad | - | 40 | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2015 | - | - | yes | Active | 3 (168 Hours) | 40 | - | TxRx + MCU | - | 8542.39.00.01 | 2.35V~3.3V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 1V | 0.4mm | unknown | 2.4GHz | NOT SPECIFIED | - | - | - | - | 3.3V | - | I2C, SPI, UART | 32kB OTP 84kB ROM 50kB SRAM | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.1 | - | -1dBm | Bluetooth | - | - | - | I2C, SPI, UART | 3.7mA | 3.4mA | - | - | -93 dBm | 24 | 0.9mm | 5mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() TDA5250XUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | - | - | yes | Obsolete | 3 (168 Hours) | 38 | - | TxRx Only | - | 8542.39.00.01 | 2.1V~5.5V | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.5mm | compliant | 868MHz | NOT SPECIFIED | - | 38 | R-PDSO-G38 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13dBm | General ISM < 1GHz | -109dBm | 64kbps | - | I2C, SPI | 8.6mA~9.1mA | 4.1mA~14.6mA | - | ASK, FSK | - | - | 1.2mm | 9.7mm | 4.4mm | - | RoHS Compliant | - | ||
![]() MAX7031MATJ50 Maxim Integrated | 1000 | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | - | - | - | -40°C~125°C | Tube | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | EAR99 | TxRx Only | Tin (Sn) | - | 2.1V~3.6V 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 2.7V | 0.5mm | - | 315MHz | NOT SPECIFIED | - | 32 | - | Not Qualified | - | 2.5/5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.1dBm | General ISM < 1GHz | - | 66kbps | - | - | 6.4mA~6.8mA | 11.6mA | 1 | FSK | -110 dBm | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() SI1005-C-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 42-WFQFN Exposed Pad | - | 42 | - | 50.008559mg | FLASH | 19 | 32768 | -40°C~85°C | Tube | 2000 | - | - | - | Obsolete | 3 (168 Hours) | 42 | - | TxRx + MCU | - | - | 1.8V~3.6V | QUAD | - | - | - | 3V | 0.5mm | - | 240MHz~960MHz | - | - | 42 | - | - | - | 1.8/3.6V | I2C, SMBus, SPI, UART | 32kB Flash 4.35kB RAM | - | 25 MHz | 4.3kB | - | - | 5mA | 8 | YES | NO | 8b | YES | NO | 4 | EZRadioPro | 8051 | 13dBm | General ISM < 1GHz | - | 256kbps | - | I2C, SPI, UART | 18.5mA | 17mA~30mA | - | FSK, GFSK, OOK | -121 dBm | - | 0.7mm | 7mm | - | No | RoHS Compliant | - | ||
![]() PMA7107XUMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | SmartLEWIS™ | - | yes | Obsolete | 3 (168 Hours) | 38 | - | TxRx + MCU | - | 8542.31.00.01 | 1.9V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 315MHz 434MHz 868MHz 915MHz | NOT SPECIFIED | - | 38 | R-PDSO-G38 | Not Qualified | - | - | - | 6kB Flash 12kB ROM 256B RAM | - | 12 MHz | - | - | - | - | 8 | YES | NO | - | NO | NO | - | - | - | 10dBm | General ISM < 1GHz | - | 32kbps | - | I2C, SPI | - | 8.9mA~17.1mA | - | ASK, FSK | - | 10 | 1.2mm | 9.7mm | 4.4mm | - | RoHS Compliant | - | ||
![]() PMA7110XUMA1 Infineon Technologies | 1862 | - | Datasheet | - | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | - | - | - | - | 10 | - | -40°C~85°C | Tape & Reel (TR) | 2010 | SmartLEWIS™ | - | yes | Obsolete | 3 (168 Hours) | 38 | - | TxRx + MCU | - | 8542.31.00.01 | 1.9V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 315MHz 434MHz 868MHz 915MHz | NOT SPECIFIED | - | 38 | R-PDSO-G38 | Not Qualified | - | - | - | 6kB Flash 12kB ROM 256B RAM | - | 12 MHz | - | - | - | - | 8 | YES | NO | - | NO | NO | - | - | - | 10dBm | General ISM < 1GHz | - | 32kbps | - | I2C, SPI | - | 8.9mA~17.1mA | - | ASK, FSK | - | 10 | 1.2mm | 9.7mm | 4.4mm | - | RoHS Compliant | - | ||
![]() ATA5824C-PLQW Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 2 (1 Year) | 48 | EAR99 | TxRx Only | - | 8542.39.00.01 | 2.15V~3.6V 4.4V~5.25V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | 434MHz | - | - | - | S-XQCC-N48 | Not Qualified | - | 2.5/5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116dBm | 20kbps | - | SPI | 10.5mA | 6.95mA~15.8mA | - | ASK, FSK | - | - | 1mm | 7mm | 7mm | - | ROHS3 Compliant | - | ||
![]() DA14691-00000HQ2 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | 86-VFBGA | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCONTROLLER, RISC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |