- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | ROM(word) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Memory Size | Speed | RAM Size | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Protocol | On Chip Program ROM Width | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EZR32WG230F256R69G-C0 Silicon Labs | 42 |
| Datasheet | 8 Weeks | Surface Mount | 64-VFQFN Exposed Pad | YES | 41 | - | -40°C~85°C TA | - | - | EZR32WG | - | Active | 2 (1 Year) | 64 | TxRx + MCU | - | 1.98V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 256kB Flash 32kB RAM | 48 MHz | - | 32 | YES | YES | YES | - | EZRadioPro | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 44.5mA~88mA | 4FSK, 4GFSK, FSK, GFSK, GMSK, MSK, OOK | 41 | - | 9mm | 9mm | ROHS3 Compliant | - | ||
![]() CC1352P1F3RGZT Texas Instruments | 6000 | - | - | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 26 | 360448 | -40°C~85°C TA | Tape & Reel (TR) | - | SimpleLink™ | yes | Active | 3 (168 Hours) | 48 | TxRx + MCU | - | 1.8V~3.8V | QUAD | NO LEAD | - | 3V | 0.5mm | - | 431MHz~527MHz 861MHz~1.054GHz 1.069GHz~1.329GHz 2.36GHz~2.5GHz | - | CC1352 | S-PQCC-N48 | 352kB Flash 80kB RAM | 48 MHz | - | 32 | YES | YES | YES | NO | 6LoWPAN, Bluetooth v5.1, Thread, Zigbee® | 8 | - | 20dBm | 802.15.4, Bluetooth | -122dBm | 2Mbps | ADC, GPIO, I2C, I2S, SPI, UART | 5.8mA | 63mA~79mA | QPSK | 26 | 1mm | 7mm | 7mm | ROHS3 Compliant | - | ||
![]() EZR32HG320F64R55G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F32R61G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() DA14583-01F01AT1 Dialog Semiconductor GmbH | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tray | 2015 | - | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | 8542.39.00.01 | 2.35V~3.3V | - | - | NOT SPECIFIED | - | - | unknown | 2.4GHz | NOT SPECIFIED | - | - | 1Mb Flash 32kB OTP 84kB ROM 50kB SRAM | - | 50kB | - | - | - | - | - | Bluetooth v4.1 | - | - | -1dBm | Bluetooth | -93dBm | - | I2C, SPI, UART | 3.7mA | 3.4mA | - | 24 | - | - | - | RoHS Compliant | Lead Free | ||
![]() EZR32HG320F64R60G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F32R60G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F64R67G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32BG21A010F512IM32-B Silicon Labs | In Stock |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG220F32R68G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F64R60G-C0R Silicon Labs | 500 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F64R68G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32BG21A020F512IM32-B Silicon Labs | 11 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F32R63G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG320F64R63G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG320F32R69G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F32R55G-C0 Silicon Labs | 414 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 27 | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | TxRx + MCU | - | 1.98V~3.8V | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | 25 MHz | - | 32 | YES | YES | YES | - | - | - | - | 13dBm | 802.15.4 | -116dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | 7mm | 7mm | ROHS3 Compliant | - | ||
![]() TC35681FSG-002(ELC Toshiba Semiconductor and Storage | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | -40°C~120°C | Tape & Reel (TR) | - | TC | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 2V | - | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | 144kB SRAM | - | - | - | - | - | - | - | Bluetooth v5.0 | - | - | 8dBm | Bluetooth | -105dBm | 2Mbps | ADC, HCI, I2C, PWM, SPI, UART | 5.1mA~5.6mA | 5.2mA~26mA | - | 18 | - | - | - | RoHS Compliant | - | ||
![]() EZR32HG220F64R69G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 22mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - | ||
![]() EZR32HG220F32R69G-C0R Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | EZR32HG | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | 32kB Flash 8kB RAM | - | - | - | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 22mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | - | - | ROHS3 Compliant | - |