- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QN9020/EY NXP USA Inc. | 23 |
| Datasheet | 13 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 2.4V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.4835GHz | - | - | 48 | - | - | - | 128kB Flash | - | - | - | - | - | Bluetooth v4.2 | - | 4dBm | Bluetooth | -95dBm | 1Mbps | I2C, SPI, UART | 9.25mA~13.6mA | 4.3mA~17.6mA | GFSK | 31 | - | - | - | ROHS3 Compliant | ||
![]() MAX2829ETN T Maxim Integrated | 2500 | - | Datasheet | 6 Weeks | Surface Mount | 56-WFQFN Exposed Pad | YES | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | yes | Active | 1 (Unlimited) | 56 | - | TxRx Only | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 2.7V | 0.5mm | - | 2.4GHz 5GHz | NOT SPECIFIED | MAX2829 | - | S-XQCC-N56 | - | - | - | - | - | - | - | - | 802.11a/b/g | - | -2dBm | WiFi | -75dBm | 54Mbps | SPI | 118mA~210mA | 142mA~157mA | CCK, DSSS, OFDM | - | 0.8mm | 8mm | 8mm | ROHS3 Compliant | ||
![]() ATA5423-PLSW Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | - | - | TxRx Only | - | 2.4V~3.6V | - | - | - | - | - | - | - | 315MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | SPI | 10.3mA~10.5mA | 6.5mA~17.3mA | ASK, FSK | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5823C-PLQW Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | -40°C~105°C | Tape & Reel (TR) | 2011 | - | - | Obsolete | 2 (1 Year) | 48 | EAR99 | TxRx Only | 8542.39.00.01 | 2.15V~3.6V 4.4V~5.25V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | 315MHz | - | - | - | S-XQCC-N48 | Not Qualified | 2.5/5V | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116dBm | 20kbps | SPI | 10.5mA | 6.95mA~15.8mA | ASK, FSK | - | 1mm | 7mm | 7mm | ROHS3 Compliant | ||
![]() CYW43362KUBG Cypress Semiconductor Corp | In Stock | - | Datasheet | - | Surface Mount | 69-UFBGA, WLBGA | YES | - | -30°C~85°C | Tray | 2016 | WICED | - | Obsolete | 3 (168 Hours) | 69 | - | TxRx + MCU | - | 1.2V~3.3V | BOTTOM | BALL | - | 1 | 1.2V | 0.4mm | - | 2.4GHz | - | - | - | R-PBGA-B69 | - | - | 448kB ROM 240kB RAM | - | - | - | - | - | 802.11b/g/n | - | 18.5dBm | WiFi | -97dBm | 72Mbps | JTAG, SPI, UART | 52mA~59mA | 260mA~320mA | 16QAM, 64QAM, BPSK, CCK, DSSS, QPSK, OFDM | 5 | - | - | 2.92mm | ROHS3 Compliant | ||
![]() STM32WB55CEU6TR STMicroelectronics | 5000 | - | Datasheet | 10 Weeks | Surface Mount | 48-UFQFN Exposed Pad | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 30 | - | - | - | RoHS Compliant | ||
![]() STM32WB55RCV6 STMicroelectronics | 9999 |
| Datasheet | 10 Weeks | Surface Mount | 68-VFQFN Exposed Pad | YES | 49 | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 68 | - | TxRx + MCU | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | YES | Bluetooth v5.0, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 49 | - | 8mm | 8mm | RoHS Compliant | ||
![]() STM32WB55CEU7 STMicroelectronics | 1560 | - | Datasheet | 10 Weeks | Surface Mount | 48-UFQFN Exposed Pad | YES | 30 | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 48 | - | TxRx + MCU | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | YES | Bluetooth v5.0, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 30 | - | 7mm | 7mm | RoHS Compliant | ||
![]() STM32WB55REV6 STMicroelectronics | 3120 | - | Datasheet | 10 Weeks | Surface Mount | 68-VFQFN Exposed Pad | YES | 49 | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | 68 | - | TxRx + MCU | - | 1.71V~3.6V | QUAD | NO LEAD | NOT SPECIFIED | - | 3V | 0.4mm | compliant | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | 1MB Flash 256kB SRAM | 64 MHz | 32 | YES | YES | YES | Bluetooth v5.0, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 49 | - | 8mm | 8mm | RoHS Compliant | ||
![]() EZR32HG220F64R60G-C0 Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 27 | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | 25 MHz | 32 | YES | YES | YES | - | - | 13dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() EFR32MG21A010F512IM32-B Silicon Labs | 15 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EZR32HG320F64R68G-C0 Silicon Labs | 14 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | 20dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | ||
![]() EZR32HG220F64R61G-C0 Silicon Labs | 23 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 27 | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | 25 MHz | 32 | YES | YES | YES | - | - | 16dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32HG220F32R63G-C0 Silicon Labs | 406 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | YES | 27 | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | 48 | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | 3V | 0.5mm | - | 142MHz~1.05GHz | - | - | - | - | - | - | 32kB Flash 8kB RAM | 25 MHz | 32 | YES | YES | YES | - | - | 20dBm | 802.15.4 | -126dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 27 | - | 7mm | 7mm | ROHS3 Compliant | ||
![]() EZR32HG320F64R67G-C0 Silicon Labs | 524 |
| Datasheet | 6 Weeks | Surface Mount | 48-VFQFN Exposed Pad | - | - | -40°C~85°C TA | - | - | EZR32HG | - | Active | - | - | - | TxRx + MCU | - | 1.98V~3.8V | - | - | - | - | - | - | - | 142MHz~1.05GHz | - | - | - | - | - | - | 64kB Flash 8kB RAM | - | - | - | - | - | - | - | 13dBm | 802.15.4 | -133dBm | 1Mbps | I2C, SPI, UART, USART, USB | 11.1mA~13.7mA | 18mA~93mA | 4GFSK, GFSK, GMSK, OOK | 25 | - | - | - | ROHS3 Compliant | ||
![]() STM32WB55CGU6U STMicroelectronics | 1 |
| Datasheet | 20 Weeks | Surface Mount | 48-UFQFN Exposed Pad | - | - | -40°C~105°C TA | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | 1.71V~3.6V | - | - | - | - | - | - | - | 2.402GHz~2.48GHz | - | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | - | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA~7.9mA | 5.2mA~12.7mA | GFSK | 30 | - | - | - | - | ||
![]() EFR32BG21A010F1024IM32-B Silicon Labs | 5000 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG21A020F768IM32-BR Silicon Labs | 10000 | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tape & Reel (TR) | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG21A020F768IM32-B Silicon Labs | 20 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFR32MG21A010F1024IM32-B Silicon Labs | 50 |
| Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | Tray | - | - | - | Active | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - |