- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Interface | Memory Size | Nominal Supply Current | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Protocol | Telecom IC Type | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | GPIO | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CC2400RTC Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN | - | 48 | 48-VQFN (7x7) | - | - | - | - | -40°C~85°C | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx Only | - | 85°C | -40°C | - | 1.6V~2V | - | - | - | - | - | - | - | 2.4GHz | - | CC2400 | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | -101dBm | 1Mbps | SPI | 24mA | 11mA~19mA | FSK, GFSK | -87 dBm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CC1020RHH Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | 32-VQFN Exposed Pad | - | 32 | - | - | - | - | - | -40°C~85°C | Tray | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | TxRx Only | - | 85°C | -40°C | - | 2.3V~3.6V | - | - | - | - | - | - | - | 402MHz~470MHz 804MHz~960MHz | - | CC1020 | - | - | - | - | - | SPI, UART | - | 19.9mA | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -118dBm | 153.6kBaud | SPI, UART | 19.9mA | 12.3mA~27.1mA | FSK, GFSK, OOK | -118 dBm | - | - | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BC57G687C-ANN-E4 Qualcomm | In Stock | - | - | - | - | 105-LFBGA | - | 105 | - | - | - | - | - | - | Tape & Reel (TR) | - | BlueCore® | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 2.7V~4.4V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | 48kB RAM | - | - | - | - | - | - | - | Bluetooth v2.1 +EDR, Class 2 and 3 | - | 7dbm | Bluetooth | - | - | - | - | - | - | -90 dBm | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() TC35675XBG-001(EL) Toshiba Semiconductor and Storage | In Stock | - | - | 18 Weeks | Surface Mount | 52-TFBGA | - | - | - | - | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2017 | TC | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz~2.484GHz | - | - | - | - | - | - | - | - | 192kB Flash 64kB RAM | - | - | - | - | - | - | - | Bluetooth v4.1 | - | -4dBm | Bluetooth | -92dBm | 921.6kbps | I2C, SPI, UART | 6.3mA | - | ASK | - | 7 | - | - | - | - | - | RoHS Compliant | - | ||
![]() NCK2912RHN/00100Y NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATR2434-PLT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | - | - | - | -40°C~85°C | Tray | 1997 | - | - | - | Obsolete | 3 (168 Hours) | 48 | - | TxRx Only | - | - | - | 8542.39.00.01 | 2.7V~3.6V | QUAD | NO LEAD | 225 | 1 | 3V | 0.5mm | - | 2.4GHz | 30 | - | - | S-XQCC-N48 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | -95dBm (Max) | 62.5kbps | SPI | 57.7mA | 69.1mA | DSSS, GFSK | - | - | 1mm | 7mm | 7mm | - | - | Non-RoHS Compliant | - | ||
![]() AT86RF211SAH-R Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-LQFP | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | 400MHz~950MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16dBm | General ISM < 1GHz | -107dBm | 100kbps | SPI | 24mA | 35mA~43mA | FSK | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATR2406-PNSG Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-QFN (5x5) | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 2.9V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4dBm | General ISM > 1GHZ | -93dBm | 1.125Mbps | SPI | 31mA | 16mA | GFSK | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() XE1283I076TRLF Semtech Corporation | In Stock | - | - | - | Surface Mount | 72-LFBGA | YES | 72 | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 3 (168 Hours) | 72 | - | TxRx + MCU | MATTE TIN | - | - | 8542.39.00.01 | 2.4V~3.6V | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 1mm | - | 433MHz 868MHz 915MHz | NOT SPECIFIED | XE128 | 72 | - | Not Qualified | 2.5/3.3V | - | - | 512B RAM | 14mA | - | - | - | - | - | - | - | - | 15dBm | General ISM < 1GHz | -113dBm | 152.3kbps | UART | - | 33mA~72mA | 2FSK | -113 dBm | - | 1.44mm | 10mm | 10mm | 1.36mm | - | RoHS Compliant | Lead Free | ||
![]() T2802-PLH Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 3.2V~4.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() ATA5830-PNQW 18 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | 32-VQFN (5x5) | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 1997 | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.9V~3.6V | - | - | - | - | - | - | - | 315MHz 434MHz 868MHz 915MHz | - | - | - | - | - | - | - | - | 6kB Flash 512B EEPROM 24kB ROM 768B SRAM | - | - | - | - | - | - | - | - | - | 14.5dBm | General ISM < 1GHz | -121dBm | 80kbps | SPI | 9.3mA | 9.1mA~13.8mA | ASK, FSK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AT86RF233-ZUS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | Tray | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | AT86RF233 | - | - | - | - | - | - | 128B SRAM | - | - | - | - | - | - | - | 6LoWPAN, Zigbee® | - | 4dBm | 802.15.4, General ISM > 1GHz | -101dBm | 2Mbps | SPI | 11.3mA~11.8mA | 7.2mA~13.8mA | O-QPSK | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NRF9160-SIAA-R7 Nordic Semiconductor ASA | In Stock | - | Datasheet | 20 Weeks | Surface Mount | Module | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | - | - | - | Active | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 700MHz~2.2GHz | - | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | - | GPS | - | 23dBm | Cellular | -114dBm | 8Mbps | I2C, SPI, UART | - | - | - | - | 32 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() EFR32BG13P632F512IM32-C Silicon Labs | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | -40°C~85°C | - | - | EFR32™ Blue Gecko | - | - | Not For New Designs | 3 (168 Hours) | - | - | TxRx + MCU | - | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | - | Bluetooth v5.0 | - | 19dBm | 802.15.4, Bluetooth | -126.2dBm | 1Mbps | I2C, UART, USART | 9.5mA | 8.5mA~35.3mA | 2GFSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GMSK, OOK, OQPSK | - | 31 | - | - | - | - | - | RoHS Compliant | - | ||
![]() T2801-PLH Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 3V~4.6V | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() T2802-PLQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 3.2V~4.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MICRF505BML-TR Microchip Technology | 8 |
| Datasheet | - | Surface Mount | 32-VFQFN Exposed Pad, 32-MLF® | - | - | 32-MLF (5x5) | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | - | - | - | Discontinued | 3 (168 Hours) | - | - | TxRx Only | - | - | - | - | 2V~2.5V | - | - | - | - | - | - | - | 850MHz~950MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -111dBm | 200kbps | SPI | 8.6mA~13.5mA | 14mA~28mA | FSK | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PMA5110XUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | - | - | 10 | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SmartLEWIS™ | - | yes | Obsolete | 3 (168 Hours) | 38 | - | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.9V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 315MHz 434MHz 868MHz 915MHz | NOT SPECIFIED | - | 38 | R-PDSO-G38 | - | - | - | - | 6kB Flash 12kB ROM 256B RAM | - | 12 MHz | 8 | YES | NO | NO | NO | - | - | 10dBm | General ISM < 1GHz | - | 32kbps | I2C, SPI | - | 8.9mA~17.1mA | ASK, FSK | - | 10 | 1.2mm | 9.7mm | 4.4mm | - | - | RoHS Compliant | - | ||
![]() SI1024-A-GM Silicon Labs | In Stock | - | Datasheet | - | Surface Mount | 85-VFLGA Exposed Pad | YES | - | - | 53 | - | - | - | -40°C~85°C | Tray | 2000 | - | - | - | Obsolete | 3 (168 Hours) | 85 | 3A991.A.2 | TxRx + MCU | - | - | - | 8542.31.00.01 | 1.8V~3.8V | BOTTOM | BUTT | NOT SPECIFIED | - | 3.3V | 0.5mm | - | 240MHz~960MHz | NOT SPECIFIED | - | 85 | R-PBGA-B85 | - | - | - | - | 128kB Flash 8.5kB RAM | - | 25 MHz | 8 | YES | YES | YES | NO | EZRadioPro | - | 13dBm Max | General ISM < 1GHz | -121dBm | 256kbps | I2C, SPI, UART | 18.5mA | 17mA~30mA | FSK, GFSK, OOK | - | 53 | 0.94mm | 8mm | 6mm | - | - | RoHS Compliant | - | ||
![]() MAX7032ATJ WC6L Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | - | - | 125°C | -40°C | - | - | Bulk | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 32 | - | - | - | - | - | 8542.39.00.01 | - | QUAD | - | - | 1 | 2.7V | 0.5mm | - | - | - | - | - | - | - | - | AUTOMOTIVE | - | - | - | - | - | - | - | - | - | - | TELECOM CIRCUIT | - | - | - | - | - | - | - | - | - | - | 0.8mm | 5mm | 5mm | - | No | RoHS Compliant | - |