- Manufacturer
- Moisture Sensitivity Level (MSL)
- Part Status
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Type
- Factory Lead Time
- Power - Output
- RoHS Status
- Serial Interfaces
- Current - Receiving
Attribute column
Categories
RF Transceiver ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of I/Os | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Interface | Memory Size | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | Protocol | Power - Output | RF Family/Standard | Sensitivity | Data Rate (Max) | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | Number of GPIO | GPIO | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QN9083CUKAZ NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 47-XFBGA, WLCSP | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | TxRx + MCU | - | - | - | 1.62V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 256kB ROM 128kB SRAM | - | - | - | - | - | - | Bluetooth v5.0 | 2dBm | Bluetooth | -95dBm | - | I2C, SPI, UART, USART, USB | 5mA | 3.5mA | FSK, GFSK | - | - | - | - | - | - | - | ||
![]() NRF52833-QIAA-R Nordic Semiconductor ASA | 5000 | - | Datasheet | - | Surface Mount | 73-VFQFN Dual Rows, Exposed Pad | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 128kB RAM | - | - | - | - | - | - | Bluetooth v5.1, Thread, Zigbee® | 8dBm | - | -103dBm | 2Mbps | ADC, I2S, PWM, SPI, UART, USB | 5.96mA | 16.1mA | - | - | - | 42 | - | - | - | - | ||
![]() STM32WB55VGY6TR STMicroelectronics | 15000 | - | Datasheet | 12 Weeks | Surface Mount | 100-UFBGA, WLCSP | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.71V~3.6V | - | - | NOT SPECIFIED | - | - | - | - | 2.402GHz~2.48GHz | NOT SPECIFIED | - | - | - | - | - | - | 1MB Flash 256kB SRAM | - | - | - | - | - | - | Bluetooth v5.0 | 6dBm | 802.15.4, Bluetooth | -100dBm | 2Mbps | I2C, SPI, UART, USART, USB | 4.5mA | 5.2mA | GFSK | - | - | 72 | - | - | - | ROHS3 Compliant | ||
![]() C-MG2460-00 Zilog | In Stock | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | 56 | 56-QFN (7x7) | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | 85°C | -40°C | - | 2V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | I2C, SPI, UART | 128kB Flash 1kB ROM 16kB SRAM | - | - | - | - | - | - | Zigbee® | 9dBm | 802.15.4 | -98dBm | 2Mbps | I2C, I2S, SPI, UART | 26.3mA | 24mA~40.5mA | O-QPSK | -98 dBm | 29 | 29 | - | - | - | ROHS3 Compliant | ||
![]() EFR32BG13P632F512GM32-CR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | Bluetooth v5.0 | 19dBm | 802.15.4, Bluetooth | -126.2dBm | 1Mbps | I2C, UART, USART | 9.5mA | 8.5mA~35.3mA | 2GFSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GMSK, OOK, OQPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P732F512GM32-CR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | Bluetooth v5.0 | 19dBm | 802.15.4, Bluetooth | -126.2dBm | 1Mbps | I2C, UART, USART | 9.5mA | 8.5mA~35.3mA | 2GFSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GMSK, OOK, OQPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32BG13P632F512IM32-CR Silicon Labs | In Stock | - | Datasheet | 6 Weeks | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | EFR32™ Blue Gecko | - | Not For New Designs | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 512kB Flash 64kB RAM | - | - | - | - | - | - | Bluetooth v5.0 | 19dBm | 802.15.4, Bluetooth | -126.2dBm | 1Mbps | I2C, UART, USART | 9.5mA | 8.5mA~35.3mA | 2GFSK, 4GFSK, ASK, BPSK, DBPSK, DSSS, GMSK, OOK, OQPSK | - | - | 31 | - | - | - | RoHS Compliant | ||
![]() EFR32MG12P433F1024GM68-CR Silicon Labs | 23 |
| Datasheet | 8 Weeks | Surface Mount | 68-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | Mighty Gecko | - | Active | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 1.8V~3.8V | - | - | - | - | - | - | compliant | 2.4GHz | - | - | - | - | - | - | - | 1MB Flash 256kB RAM | - | - | - | - | - | - | Bluetooth v5.0, Thread, Zigbee® | 20dBm | 802.15.4, Bluetooth | -102dBm | 38.4kbps | I2C, I2S, IrDA, SPI, UART | 8.4mA~13mA | 20.3mA~134.3mA | 2GFSK, 4GFSK, ASK, DSSS, BPSK, DBPSK, GMSK, O-QPSK, OOK | - | - | 46 | - | - | - | RoHS Compliant | ||
![]() T2803-PLH Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | YES | - | - | - | -10°C~60°C | Cut Tape (CT) | 1997 | - | - | Obsolete | 3 (168 Hours) | 48 | TxRx Only | - | - | 8542.39.00.01 | 3.2V~4.6V | QUAD | NO LEAD | - | 1 | 3V | 0.5mm | - | 2.4GHz | - | - | - | S-XQCC-N48 | Not Qualified | 33.6V | - | - | - | - | - | - | - | - | - | 3dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~56mA | - | - | - | - | 1mm | 7mm | 7mm | Non-RoHS Compliant | ||
![]() B30931D7020Y918 TDK Electronics Inc. | In Stock | - | Datasheet | 13 Weeks | - | 168-LFLGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 1.8V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bluetooth v4.0 | 15dBm | Bluetooth | -91dBm | 54Mbps | UART | 65mA | 345mA | - | - | - | 3 | - | - | - | ROHS3 Compliant | ||
![]() ATA5823C-PLQW-1 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | 48-QFN (7x7) | - | -40°C~105°C | Bulk | - | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 3.6V | - | - | - | - | - | - | - | 433MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5dBm | General ISM < 1GHz | -117dBm | 20kbps | SPI | 14.5mA | 21mA | ASK, FSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BC41B143A06-ANN-E4V Qualcomm | In Stock | - | - | - | - | 96-LFBGA | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | BlueCore® | - | Obsolete | 3 (168 Hours) | - | TxRx + MCU | - | - | - | 2.2V~4.2V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | 4MB ROM 48kB RAM | - | - | - | - | - | - | Bluetooth v2.0 +EDR | 6dBm | Bluetooth | - | 3Mbps | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() U7004B-MFSG3 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 20-LSSOP (0.173, 4.40mm Width) | - | - | 20-SSO | - | -25°C~70°C | Tape & Reel (TR) | 1997 | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 2.7V~4.6V | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 26.5dBm | General ISM > 1GHZ | - | - | - | 8mA | 450mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() T2801-PLQ Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 3V~4.6V | - | - | - | - | - | - | - | 1.9GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0dBm | General ISM > 1GHZ | - | - | SPI | 85mA | 54mA~58mA | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() EM2420-RTB Silicon Labs | In Stock | - | - | - | Surface Mount | 48-QLP | - | 48 | - | - | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 2 (1 Year) | - | TxRx Only | - | - | - | 2.1V~3.6V | - | - | - | - | - | - | - | 2.4GHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zigbee® | -3dBm | 802.15.4 | - | 250kbps | - | 19.7mA | 17.4mA | - | -94 dBm | - | - | - | - | - | RoHS Compliant | ||
![]() ATA5428-PLSW 80 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | 1997 | - | - | Obsolete | 3 (168 Hours) | - | TxRx Only | - | - | - | 2.4V~3.6V | - | - | - | - | - | - | - | 433MHz 868MHz | - | ATA5428 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10dBm | General ISM < 1GHz | -116.5dBm | 20kBaud | SPI | 10.3mA~10.5mA | 6.5mA~17.3mA | ASK, FSK | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PMA5105XUMA1 Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 38-TFSOP (0.173, 4.40mm Width) | YES | - | - | 10 | -40°C~125°C | Tape & Reel (TR) | 2010 | SmartLEWIS™ | yes | Obsolete | 3 (168 Hours) | 38 | TxRx + MCU | - | - | 8542.31.00.01 | 1.9V~3.6V | DUAL | GULL WING | NOT SPECIFIED | - | 3V | 0.5mm | compliant | 315MHz 434MHz 868MHz 915MHz | NOT SPECIFIED | - | 38 | R-PDSO-G38 | - | - | - | 6kB Flash 12kB ROM 256B RAM | 12 MHz | 8 | YES | NO | NO | NO | - | 10dBm | General ISM < 1GHz | - | 32kbps | I2C, SPI | - | 8.9mA~17.1mA | ASK, FSK | - | - | 10 | 1.2mm | 9.7mm | 4.4mm | RoHS Compliant | ||
![]() BCM4322LSD01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM4346SQ01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BCM4346SS01 Broadcom Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |